location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Acer 243HLAbmii computer monitor 24" 1920 x 1080 pixels Full HD Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Acer Check ‘Acer’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
243HLAbmii
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
ET.FS3HE.A01 show
Show alternative article codes used in the online market place
Category:
TFT/LCD displays are perfectly flat, a lot thinner and lighter than conventional CRT displays and do not flicker, all this because of the new technology they use for producing images. Do you want to free up space on your desk, or do you want to be able to move your monitor without breaking your back? Then this is the perfect display for you!
Computer Monitors Check ‘Acer’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Acer: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 87248
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Acer 243HLAbmii computer monitor 24" 1920 x 1080 pixels Full HD Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 24"
  • - Full HD 1920 x 1080 pixels 16:9
  • - 2 ms 250 cd/m²
  • - 17.15 W
Long product name Acer 243HLAbmii computer monitor 24" 1920 x 1080 pixels Full HD Black :
The short editorial description of Acer 243HLAbmii computer monitor 24" 1920 x 1080 pixels Full HD Black

24" LED Full HD, 1920x1080, 2ms, 250 cd/m2, 12000000:1, VGA, 2 x HDMI
More>>>
Acer 243HLAbmii computer monitor 24" 1920 x 1080 pixels Full HD Black:
The official marketing text of Acer 243HLAbmii computer monitor 24" 1920 x 1080 pixels Full HD Black as supplied by the manufacturer

The Acer S243HL is a high end LED display reproducing sharp color quality and solid Eco friendly features within a super slim 15 mm profile. This unique large Widescreen display is not only a beauty to behold — it is also an impressive performer, boasting Full HD resolution, extremely high contrast ratio of up to 8,000,000:1, 2 X HDMI interfaces and rapid 2 ms response time. Bringing even dull images to life! The S243HL integrates the white LED technology, making this LCD monitor not only attractive and powerful, but also energy-efficient and earth-friendly. The S243HL is the ideal display solution for home and private users whom appreciate the latest display technologies, Eco-friendly products and tech savvy designs.

Innovative LED Technology
Considers the environmental issues and futuristic problems aswell as the slimmest designs. S243HL has razor thin profile of less then 15 mm.

Acer EcoDisplay
Featuring mercury-free materials, 63 percent lower power consumption and zero bright pixel policy, giving you big energy savings while helping preserve nature's energy resources too.

Visual precision 8,000,00:1 contrast
The S243HL monitor boasts an unprecedented 8,000,000:1 contrast ratio to deliver the highest level of clarity and detail available today.

A beauty to behold
The super-slim (less then 15 mm) display is encased in a stylish black bezel with a brushed-metal L-shaped base makes it easy to place a keyboard right under the monitor.

Thrilling imaging performance
Games are more exciting and entertainment is truly cinematic with vibrant visuals courtesy of 1920 x 1080 Full HD resolution. With two HDMI™ interfaces, you can connect to the latest high-def devices for the sharpest, clearest video and audio ever.

Acer eDisplay
Acer eDisplay Management is a powerful display tool enabling advanced color calibration and display management for previewing and adjusting all settings enabling winning results!

Acer eColor management
The smart display integrates the acer eColor management system enabling users to fine-tune and personalize the display settings by redefining the color precision according to the work mode whether data, media, cinema or images.

Short summary description Acer 243HLAbmii computer monitor 24" 1920 x 1080 pixels Full HD Black:
This short summary of the Acer 243HLAbmii computer monitor 24" 1920 x 1080 pixels Full HD Black data-sheet is auto-generated and uses the product title and the first six key specs.

Acer 243HLAbmii, 24", 1920 x 1080 pixels, Full HD, LCD, 2 ms, Black

Long summary description Acer 243HLAbmii computer monitor 24" 1920 x 1080 pixels Full HD Black:
This is an auto-generated long summary of Acer 243HLAbmii computer monitor 24" 1920 x 1080 pixels Full HD Black based on the first three specs of the first five spec groups.

Acer 243HLAbmii. Display diagonal: 24", Display resolution: 1920 x 1080 pixels, HD type: Full HD. Display: LCD. Response time: 2 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 176°, Viewing angle, vertical: 176°. Built-in speaker(s). Product color: Black

Display
Display diagonal *
24"
Display resolution *
1920 x 1080 pixels
HD type *
Full HD
Native aspect ratio *
16:9
Touchscreen *
No
Display brightness (typical)
250 cd/m²
Response time
2 ms
Aspect ratio
16:9
Contrast ratio (dynamic)
12000000:1
Viewing angle, horizontal
176°
Viewing angle, vertical
176°
Display number of colors *
16.78 million colors
Pixel pitch
0.0109 x 0.0109" (0.277 x 0.277 mm)
Horizontal scan range
30 - 80 kHz
Vertical scan range
55 - 75 Hz
Viewable size, horizontal
20.9" (53.1 cm)
Viewable size, vertical
11.8" (29.9 cm)
Multimedia
Built-in speaker(s) *
Yes
Built-in camera *
No
Design
Product color *
Black
Ports & interfaces
VGA (D-Sub) ports quantity
1
HDMI ports quantity
2
HDCP
Yes
Ergonomics
Cable lock slot *
Yes
Cable lock slot type
Kensington
Tilt angle range
-5 - 15°
Power
Power consumption (typical) *
17.15 W
Power consumption (standby) *
0.55 W
Power consumption (off)
0.45 W
Weight & dimensions
Width (without stand)
22.4" (569 mm)
Depth (without stand)
7.56" (192 mm)
Height (without stand)
16.7" (425 mm)
Weight (without stand)
14.3 lbs (6.5 kg)
Thin Client
Thin client installed
No
Other features
Display
LCD
TV tuner integrated
No
Source Testseek summary Average rating
Reviews
Updated:
2011-08-17 04:12:33
Uk has collected 6 expert reviews for Acer 243HLAbmii computer monitor 61 cm (24") 1920 x 1080 pixels Full HD Black and the average expert rating is 60 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
60%
Source Review comments Score
techradar.com
Updated:
2011-08-17 04:12:33
Acer has gone to town with the styling of the S243HLAbmii and the result is unlike anything we have seen before. The headline figure is the claimed panel thickness of just 15mm and if you look at the screen from the side, you'll see the panel is indeed...
Good Slim screen, Nice looking design...
Bad Wobbly stand, Tilt could be better...
60%
uk.hardware.info
Updated:
2014-01-23 01:03:24
If you enjoy playing shooters, you care less about perfect colour rendering or energy-efficiency and more about fast response times without blurring and ghosting. Hardware.Info asked 14 manufacturers to send their best gaming monitors, and in the end te...
0%
Country Distributor
United Kingdom 1 distributor(s)