location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

StarTech.com PAC1016 power cable Black 70.9" (1.8 m) NEMA 5-15P

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
StarTech.com Check ‘StarTech.com’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
6ft (2m) Power Extension Cord, NEMA 5-15R to NEMA 5-15P Black Extension Cord, 13A 125V, 16AWG, Outlet Extension Power Cable, NEMA 5-15R to NEMA 5-15P AC Computer Power Cord - UL Listed
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
PAC1016
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0065030835862 show
Category:
A power cable, also known as a power cord, is used for the transmission of electrical power.
Power Cables Check ‘StarTech.com’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by StarTech.com: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 91341
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 19 Aug 2024 16:56:58
The date of the most recent change of the data-sheet in Icecat's system
Product Brochure/Datasheet (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points StarTech.com PAC1016 power cable Black 70.9" (1.8 m) NEMA 5-15P
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - POWER EXTENSION CORD: This 6ft (2m) 16AWG AC power extension cable with NEMA 5-15R and NEMA 5-15P connectors is suitable for workstations/home office / Indoor use / Rated to carry 125V at 13A
  • - PERFORMANCE AND SAFETY: UL listed (UL62 & UL817) / Fully molded strain relief on connectors for durability / Fire Rating: VW-1 / 3 Conductor extension cord with 100% copper wire / This cable is available in other lengths
  • - SPECS: 6ft (2m) AC Power Cord / NEMA 5-15R to NEMA 5-15P / 16AWG / 125V 13A (Max) / Jacket Type: SJT / Jacket Material: PVC / Black / Temperature Range: 37°F to 140°F (3°C to 60°C) / Cable Outer Diameter: 0.33in (8.5mm)
  • - THE IT PRO’S CHOICE: Designed and built for IT Professionals, this extension cord is backed for life, including free lifetime 24/5 multi-lingual technical assistance
  • - COMPATIBILITY: PC Power Extension Cord NEMA 5-15P works with North American outlets / Extend a 3-prong power connection from your desktop computer, server, or printer / Replacement power supply cable/cord
Guarantee: Lifetime
Long product name StarTech.com PAC1016 power cable Black 70.9" (1.8 m) NEMA 5-15P :
The short editorial description of StarTech.com PAC1016 power cable Black 70.9" (1.8 m) NEMA 5-15P

StarTech.com 6ft (2m) Power Extension Cord, NEMA 5-15R to NEMA 5-15P Black Extension Cord, 13A 125V, 16AWG, Outlet Extension Power Cable, NEMA 5-15R to NEMA 5-15P AC Power Cord - UL Listed (PAC1016)
More>>>
StarTech.com PAC1016 power cable Black 70.9" (1.8 m) NEMA 5-15P:
The official marketing text of StarTech.com PAC1016 power cable Black 70.9" (1.8 m) NEMA 5-15P as supplied by the manufacturer

6ft (2m) Power Extension Cord, NEMA5-15R to NEMA5-15P

The PAC1016 power extension cord extends your existing power connection by up to 6ft.

The added cable distance allows you to minimize clutter, giving you more room for additional connections on your power strip, surge protector or wall outlet.

Designed for durability and dependability, this NEMA extension cord is backed by our Lifetime Warranty.

The StarTech.com Advantage

Short summary description StarTech.com PAC1016 power cable Black 70.9" (1.8 m) NEMA 5-15P:
This short summary of the StarTech.com PAC1016 power cable Black 70.9" (1.8 m) NEMA 5-15P data-sheet is auto-generated and uses the product title and the first six key specs.

StarTech.com PAC1016, 70.9" (1.8 m), NEMA 5-15P, NEMA 5-15P, SJT

Long summary description StarTech.com PAC1016 power cable Black 70.9" (1.8 m) NEMA 5-15P:
This is an auto-generated long summary of StarTech.com PAC1016 power cable Black 70.9" (1.8 m) NEMA 5-15P based on the first three specs of the first five spec groups.

StarTech.com PAC1016. Cable length: 70.9" (1.8 m), Connector 1: NEMA 5-15P, Connector 2: NEMA 5-15P, Cable type: SJT

Features
Product color *
Black
Connector 1 gender *
Male
Connector 2 gender *
Female
Cable length *
70.9" (1.8 m)
Connector 1 *
NEMA 5-15P
Connector 2 *
NEMA 5-15P
Connector 1 form factor
Straight
Connector 2 form factor
Straight
AWG wire size
16
Cable type
SJT
Number of conductors
3
Certification
REACH, UL
Weight & dimensions
Weight
8.64 oz (245 g)
Packaging data
Quantity per pack
1 pc(s)
Package width
7.87" (200 mm)
Package depth
8.66" (220 mm)
Package height
1.65" (42 mm)
Package weight
8.96 oz (254 g)
Technical details
Compliance certificates
RoHS
Logistics data
Master (outer) case width
13" (330 mm)
Master (outer) case length
20.1" (510 mm)
Master (outer) case height
10.6" (270 mm)
Quantity per master (outer) case
70 pc(s)
Brand Image Article code product Stock Price from
StarTech.com PAC10110 power cable Black 118.1" (3 m) NEMA 5-15P NEMA 5-15R StarTech.com PAC10110 power cable Black 118.1" (3 m) NEMA 5-15P NEMA 5-15R
(show image)
PAC10110 10ft (3m) Power Extension Cord, NEMA 5-15R to NEMA 5-15P Black Extension Cord, 13A 125V, 16AWG, Outlet Extension Power Cable, NEMA 5-15R to NEMA 5-15P AC Computer Power Cord - UL Listed 0.00
(excl. VAT)
0 (incl. VAT)
StarTech.com PXT101L power cable Black 70.9" (1.8 m) NEMA 5-15P C13 coupler StarTech.com PXT101L power cable Black 70.9" (1.8 m) NEMA 5-15P C13 coupler
(show image)
PXT101L 6ft (2m) Computer Power Cord, NEMA 5-15P to Right Angle C13, 10A 125V, 18AWG, Black Replacement AC Power Cord, Printer Power Cord, PC Power Supply Cable, Monitor Power Cable - UL Listed 0.00
(excl. VAT)
0 (incl. VAT)
StarTech.com PXT1011 power cable Black 11.8" (0.3 m) StarTech.com PXT1011 power cable Black 11.8" (0.3 m)
(show image)
PXT1011 1ft (30cm) Computer Power Cord, NEMA 5-15P to C13, 10A 125V, 18AWG, Black Replacement AC Power Cord, Printer Power Cord, PC Power Supply Cable, Monitor Power Cable - UL Listed 0.00
(excl. VAT)
0 (incl. VAT)
StarTech.com 10 ft Standard Computer Power Cord - NEMA5-15P to C13 StarTech.com 10 ft Standard Computer Power Cord - NEMA5-15P to C13
(show image)
PXT101_10 10 ft Standard Computer Power Cord - NEMA5-15P to C13 0.00
(excl. VAT)
0 (incl. VAT)
StarTech.com PXT101NB3S power cable Black 70.9" (1.8 m) NEMA 5-15P C5 coupler StarTech.com PXT101NB3S power cable Black 70.9" (1.8 m) NEMA 5-15P C5 coupler
(show image)
PXT101NB3S 6ft (1.8m) Laptop Power Cord, NEMA 5-15P to C5 (Clover Leaf), 10A 125V, 18AWG, Laptop Replacement Cord, Printer Power Cable, Laptop Charger Cord, Laptop Power Brick Cord - UL Listed 0.00
(excl. VAT)
0 (incl. VAT)
StarTech.com PXT101 power cable Blue 72" (1.83 m) NEMA 5-15P C13 coupler StarTech.com PXT101 power cable Blue 72" (1.83 m) NEMA 5-15P C13 coupler
(show image)
PXT101 6ft (2m) Computer Power Cord, NEMA 5-15P to C13, 10A 125V, 18AWG, Black Replacement AC Power Cord, Printer Power Cord, PC Power Supply Cable, Monitor Power Cable - UL Listed 0.00
(excl. VAT)
0 (incl. VAT)
StarTech.com PXT101Y power cable Black 72" (1.83 m) NEMA 5-15P 2 x C13 coupler StarTech.com PXT101Y power cable Black 72" (1.83 m) NEMA 5-15P 2 x C13 coupler
(show image)
PXT101Y 6ft (2m) Computer Power Cord Y Splitter, NEMA 5-15P to 2x C13, 10A 125V, 18AWG, Black AC Power Splitter Cord, PC Power Supply Cable, Dual Monitor Power Cable - UL Listed 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
México 1 distributor(s)
United States 1 distributor(s)