location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

StarTech.com PXT101NB3S power cable Black 70.9" (1.8 m) NEMA 5-15P C5 coupler

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
StarTech.com Check ‘StarTech.com’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
6ft (1.8m) Laptop Power Cord, NEMA 5-15P to C5 (Clover Leaf), 10A 125V, 18AWG, Laptop Replacement Cord, Printer Power Cable, Laptop Charger Cord, Laptop Power Brick Cord - UL Listed
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
PXT101NB3S show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0065030818735 show
Category:
A power cable, also known as a power cord, is used for the transmission of electrical power.
Power Cables Check ‘StarTech.com’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by StarTech.com: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 84198
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 11 Aug 2024 05:41:25
The date of the most recent change of the data-sheet in Icecat's system
Product Brochure/Datasheet (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points StarTech.com PXT101NB3S power cable Black 70.9" (1.8 m) NEMA 5-15P C5 coupler
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - AC POWER CORD: This 6ft (1.8m) 18AWG flexible laptop power cord with NEMA 5-15P and IEC 60320 C5 connectors is suitable for workstation/home office use / Rated to carry 125V at 10A
  • - PERFORMANCE AND SAFETY: UL listed (UL62 & UL817) / Fully molded strain relief C5 connector for durability / Fire Rating: VW-1 / 3 Conductor Notebook Power Cable made with 100% Copper Wire
  • - SPECS: 6ft (1.8m) Power Cable / NEMA 5-15P to IEC 60320 C5 / 18AWG / 125V 10A (Max) / Jacket Rating: SJT / Jacket Material: PVC / Color: Black / Temperature Range: 35°F to 140°F (2℃ to 60℃) / Cable Outer Diameter: 0.3in (7.62mm)
  • - COMPATIBILITY: AC Power Cord NEMA 5-15P works with North American outlets / IEC C5 connector works with most power bricks for laptops/notebooks, monitors, scanners, printers, and more / Replacement laptop power supply cable/cord
  • - THE IT PRO’S CHOICE: Designed and built for IT Professionals, this laptop charger cord is backed for life, including free lifetime 24/5 multilingual technical assistance
Guarantee: Lifetime
Long product name StarTech.com PXT101NB3S power cable Black 70.9" (1.8 m) NEMA 5-15P C5 coupler :
The short editorial description of StarTech.com PXT101NB3S power cable Black 70.9" (1.8 m) NEMA 5-15P C5 coupler

StarTech.com 6ft (1.8m) Laptop Power Cord, NEMA 5-15P to C5 (Mickey Mouse), 10A 125V, 18AWG Laptop Replacement Cord, Laptop Charger Cord, Laptop Power Brick Cord - UL Listed (PXT101NB3S)
More>>>
StarTech.com PXT101NB3S power cable Black 70.9" (1.8 m) NEMA 5-15P C5 coupler:
The official marketing text of StarTech.com PXT101NB3S power cable Black 70.9" (1.8 m) NEMA 5-15P C5 coupler as supplied by the manufacturer

6ft (1.8m) Laptop Power Cord, NEMA5-15P to C5 AC Cable, 18AWGOur 6 ft. 3-Slot Laptop Power Cord features one NEMA 5-15P and one C5 connector - a suitable replacement notebook power cord or spare power cord for your HP, Toshiba or other compatible laptop. Designed for durability and dependability, the 3-Slot Laptop Power Cord is backed by our Lifetime Warranty.The StarTech.com Advantage

Short summary description StarTech.com PXT101NB3S power cable Black 70.9" (1.8 m) NEMA 5-15P C5 coupler:
This short summary of the StarTech.com PXT101NB3S power cable Black 70.9" (1.8 m) NEMA 5-15P C5 coupler data-sheet is auto-generated and uses the product title and the first six key specs.

StarTech.com PXT101NB3S, 70.9" (1.8 m), NEMA 5-15P, C5 coupler, SJT, 125 V

Long summary description StarTech.com PXT101NB3S power cable Black 70.9" (1.8 m) NEMA 5-15P C5 coupler:
This is an auto-generated long summary of StarTech.com PXT101NB3S power cable Black 70.9" (1.8 m) NEMA 5-15P C5 coupler based on the first three specs of the first five spec groups.

StarTech.com PXT101NB3S. Cable length: 70.9" (1.8 m), Connector 1: NEMA 5-15P, Connector 2: C5 coupler, Cable type: SJT. Input voltage: 125 V

Features
Product color *
Black
Connector 1 gender *
Male
Connector 2 gender *
Female
Cable length *
70.9" (1.8 m)
Connector 1 *
NEMA 5-15P
Connector 2 *
C5 coupler
Connector 2 standard
IEC 60320
Connector 1 form factor
Straight
Connector 2 form factor
Straight
Jacket material
Polyvinyl chloride (PVC)
AWG wire size
18
Cable type
SJT
Number of conductors
3
Certification
CE, REACH
Power
Input voltage
125 V
Maximum current
10 A
Sustainability
Sustainability compliance
Yes
Weight & dimensions
Diameter
0.3" (7.62 mm)
Weight
6.67 oz (189 g)
Packaging data
Quantity per pack
1 pc(s)
Package width
7.87" (200 mm)
Package depth
8.66" (220 mm)
Package height
1.57" (40 mm)
Package weight
6.98 oz (198 g)
Technical details
Compliance certificates
CE, RoHS
Logistics data
Master (outer) case width
13.2" (335 mm)
Master (outer) case length
19.9" (505 mm)
Master (outer) case height
10" (255 mm)
Quantity per master (outer) case
100 pc(s)
Country Distributor
México 1 distributor(s)
United States 1 distributor(s)