location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

StarTech.com 10 ft Standard Computer Power Cord - NEMA5-15P to C13

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
StarTech.com Check ‘StarTech.com’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
10 ft Standard Computer Power Cord - NEMA5-15P to C13
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
PXT101_10
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0065030805056 show
Category:
A power cable, also known as a power cord, is used for the transmission of electrical power.
Power Cables Check ‘StarTech.com’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by StarTech.com: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 96196
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 19 Aug 2024 16:57:05
The date of the most recent change of the data-sheet in Icecat's system
Product Brochure/Datasheet (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points StarTech.com 10 ft Standard Computer Power Cord - NEMA5-15P to C13
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - AC POWER CABLE: This 10ft (3m) 18AWG flexible computer power cable with NEMA 5-15P and IEC 60320 C13 connectors is suitable for workstation/home office use / Rated to carry 125V at 10A
  • - PERFORMANCE AND SAFETY: UL listed (UL62 & UL817) / Fully molded strain relief connectors for durability / 3 Conductor Power Cable made from 100% Copper Wire / Fire Rating: VW-1
  • - SPECS: 10ft (3m) Power Cable / NEMA 5-15P to IEC 60320 C13 / 18AWG / 125V 10A (Max) / Jacket Rating: SVT / Jacket Material: PVC / Color: Black / Temperature Range: 37°F to 140°F (3℃ to 60℃) / Cable Outer Diameter: 0.25in (6.3mm)
  • - COMPATIBILITY: NEMA 5-15P works with North American electrical outlets / IEC C13 connector works with most desktop computers, and many monitors, scanners, printers, and more / Replacement PC power supply cable/cord
  • - THE IT PRO’S CHOICE: Designed and built for IT Professionals, this computer power cord is backed for life, including free lifetime 24/5 multi-lingual technical assistance / This C13 power cord is available in other lengths
Guarantee: Lifetime
Long product name StarTech.com 10 ft Standard Computer Power Cord - NEMA5-15P to C13 :
The short editorial description of StarTech.com 10 ft Standard Computer Power Cord - NEMA5-15P to C13

StarTech.com 10ft (3m) Computer Power Cord, NEMA 5-15P to C13, 10A 125V, 18AWG, Black Replacement AC Power Cord, Printer Power Cord, PC Power Supply Cable, Monitor Power Cable - UL Listed (PXT101_10)
More>>>
StarTech.com 10 ft Standard Computer Power Cord - NEMA5-15P to C13:
The official marketing text of StarTech.com 10 ft Standard Computer Power Cord - NEMA5-15P to C13 as supplied by the manufacturer

10ft (3m) Computer Power Cord, 18AWG, NEMA 5-15P to C13

This 10 ft Computer Power Cord makes a suitable replacement for worn-out or missing PC and monitor power cables.

Featuring a NEMA 5-15P Plug and a C13 connector, this high quality replacement cable is compatible with most monitors, PCs, scanners and laser printers.

Designed for durability and dependability, this 18 AWG AC power cord is backed by our Lifetime Warranty.

The StarTech.com Advantage

Short summary description StarTech.com 10 ft Standard Computer Power Cord - NEMA5-15P to C13:
This short summary of the StarTech.com 10 ft Standard Computer Power Cord - NEMA5-15P to C13 data-sheet is auto-generated and uses the product title and the first six key specs.

StarTech.com 10 ft Standard Computer Power Cord - NEMA5-15P to C13, 118.1" (3 m), NEMA 5-15P, C13 coupler, SVT, 125 V

Long summary description StarTech.com 10 ft Standard Computer Power Cord - NEMA5-15P to C13:
This is an auto-generated long summary of StarTech.com 10 ft Standard Computer Power Cord - NEMA5-15P to C13 based on the first three specs of the first five spec groups.

StarTech.com 10 ft Standard Computer Power Cord - NEMA5-15P to C13. Cable length: 118.1" (3 m), Connector 1: NEMA 5-15P, Connector 2: C13 coupler, Cable type: SVT. Input voltage: 125 V

The story is currently unavailable. Please, contact us.
Features
Product color *
Black
Connector 1 gender *
Male
Connector 2 gender *
Female
Cable length *
118.1" (3 m)
Connector 1 *
NEMA 5-15P
Connector 2 *
C13 coupler
Connector 1 form factor
Straight
Connector 2 form factor
Straight
Jacket material
Polyvinyl chloride (PVC)
AWG wire size
18
Cable type
SVT
Number of conductors
3
Certification
CE, REACH
Power
Input voltage
125 V
Maximum current
10 A
Weight & dimensions
Weight
7.62 oz (216 g)
Packaging data
Quantity per pack
1 pc(s)
Package width
7.87" (200 mm)
Package depth
8.66" (220 mm)
Package height
1.77" (45 mm)
Package weight
7.94 oz (225 g)
Technical details
Compliance certificates
CE, RoHS
Logistics data
Master (outer) case width
13.2" (335 mm)
Master (outer) case length
19.6" (497 mm)
Master (outer) case height
9.8" (249 mm)
Quantity per master (outer) case
80 pc(s)
Country Distributor
México 1 distributor(s)
United States 1 distributor(s)