location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP DeskJet F4240 Inkjet A4 4800 x 1200 DPI 9 ppm

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
DeskJet
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
F4240
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CB658A
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0883585581306 show
Category:
A multifunctional is really an all-in-one device; it is both a scanner and a printer, and often even has a fax function. So effectively it's a copier, but one that has the scanning and printing functions available separately. All this is a great advantage when you have limited office space. Moreover, you will be able to work faster and more efficiently by using the device's convenient special functions.
Multifunction Printers Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 14798
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points HP DeskJet F4240 Inkjet A4 4800 x 1200 DPI 9 ppm
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Home & office Inkjet Color printing
  • - 4800 x 1200 DPI
  • - Printing colors: Black, Cyan, Magenta, Yellow
  • - A4 9 ppm
  • - Color copying Color scanning
  • - USB port
  • - Internal memory: 16 MB
  • - 10.8 lbs (4.9 kg)
Guarantee: Service & support options: Protect your investment—HP Total Care offers a variety of extended warranties and services, go to http:///supportOne-year limited hardwarebacked by HP's 24-hour, 7-days-a-week Customer Care, service and support, including 24-hour Web support at http:///supportstandard statement: To the extent allowed by local law, except for the obligations specifically set forth in thisstatement, in no event shall HP or its third-party suppliers be liable for direct, indirect, special, incidental, or consequential damages, whether based on contract, tort, or any other legal theory and whether advised of the possibility of such damages. The use of a not manufactured by HP ink cartridge or a refilled ink cartridge does not affect either theto the customer or any HP support contract with the customer. However, if product failure or damage is attributable to the use of a not manufactured by HP or refilled ink cartridge, HP shall charge its standard labor and materials charges to service the product for the failure or damage. HP is not responsible for accuracy for information relating to non-HP products. This listing of not manufactured by HP products does not constitute an endorsement by Hewlett-Packard Company. HP disclaims all warranties, written and oral, expressed or implied, with respect to products developed by independent vendors, including the warranties of merchantability and fitness for a particular use.
Long product name HP DeskJet F4240 Inkjet A4 4800 x 1200 DPI 9 ppm :
The short editorial description of HP DeskJet F4240 Inkjet A4 4800 x 1200 DPI 9 ppm

HP Deskjet F4240 All-in-One Print/Scan/Copy
More>>>
HP DeskJet F4240 Inkjet A4 4800 x 1200 DPI 9 ppm:
The official marketing text of HP DeskJet F4240 Inkjet A4 4800 x 1200 DPI 9 ppm as supplied by the manufacturer




Short summary description HP DeskJet F4240 Inkjet A4 4800 x 1200 DPI 9 ppm:
This short summary of the HP DeskJet F4240 Inkjet A4 4800 x 1200 DPI 9 ppm data-sheet is auto-generated and uses the product title and the first six key specs.

HP DeskJet F4240, Inkjet, Color printing, 4800 x 1200 DPI, Color copying, Color scanning, A4

Long summary description HP DeskJet F4240 Inkjet A4 4800 x 1200 DPI 9 ppm:
This is an auto-generated long summary of HP DeskJet F4240 Inkjet A4 4800 x 1200 DPI 9 ppm based on the first three specs of the first five spec groups.

HP DeskJet F4240. Print technology: Inkjet, Printing: Color printing, Maximum resolution: 4800 x 1200 DPI, Print speed (color, normal quality, A4/US Letter): 6.5 ppm. Copying: Color copying, Maximum copy resolution: 1200 x 2400 DPI. Scanning: Color scanning, Optical scanning resolution: 1200 x 1200 DPI. Maximum ISO A-series paper size: A4

Printing
Print technology *
Inkjet
Printing *
Color printing
Duplex printing *
No
Maximum resolution *
4800 x 1200 DPI
Print speed (black, normal quality, A4/US Letter) *
9 ppm
Print speed (color, normal quality, A4/US Letter)
6.5 ppm
Print speed (black, draft quality, A4/US Letter)
26 ppm
Print speed (color, draft quality, A4/US Letter)
20 ppm
Copying
Duplex copying *
No
Copying *
Color copying
Maximum copy resolution *
1200 x 2400 DPI
Copy speed (black, normal quality, A4)
26 cpm
Maximum number of copies
3 copies
Maximum copy speed (color, A4)
20 cpm
Scanning
Duplex scanning *
No
Scanning *
Color scanning
Optical scanning resolution *
1200 x 1200 DPI
Maximum scan area
A4 / Letter (216 x 297)
Scanner type *
Flatbed scanner
Input color depth
48 bit
Grayscale levels
256
Fax
Duplex faxing
No
Faxing *
No
Features
Recommended duty cycle
1200
Maximum duty cycle *
3000 pages per month
Digital sender
No
Number of print cartridges *
2
Printing colors *
Black, Cyan, Magenta, Yellow
Page description languages
PCL 3
All-In-One-multitasking
Yes
Input & output capacity
Total input capacity *
80 sheets
Total output capacity *
20 sheets
Maximum input capacity for envelopes
10
Maximum input capacity for 10 x 15 cm photographs
30 sheets
Standard output capacity for envelopes
10 sheets
Standard output capacity for cards
15
Paper handling
Maximum ISO A-series paper size *
A4
Maximum print size
216 x 356 mm
Paper tray media types *
Card stock, Envelopes, Iron-On Transfers, Labels, Photo paper, Plain paper, Transparencies
ISO A-series sizes (A0...A9) *
A4, A5, A6
ISO B-series sizes (B0...B9)
B5
Non-ISO print media sizes
Legal
JIS B-series sizes (B0...B9)
B5
Envelopes sizes
C6, DL
Photo paper sizes (imperial)
4x6, 5x7"
Custom media width
2.99 - 8.5" (76 - 216 mm)
Custom media length
5 - 30" (127 - 762 mm)
Paper handling
Envelope feeder
No
Maximum input capacity for cards
30
Ports & interfaces
Standard interfaces
USB 2.0
Direct printing *
No
USB port
Yes
USB 2.0 ports quantity
1
Network
Wi-Fi *
No
Ethernet LAN *
No
Performance
Maximum internal memory
16 MB
Card reader integrated
No
Internal memory *
16 MB
Mac compatibility
Yes
Minimum system requirements
CD-ROM USB IE 6+ SVGA 800x600 Adobe Acrobat Reader 5+
Design
Market positioning *
Home & office
Power
Power consumption (average operating)
17 W
Power consumption (PowerSave)
2 W
Power consumption (standby)
2 W
Power consumption (off)
1 W
System requirements
Windows operating systems supported
Windows 2000 Professional, Windows XP Home, Windows XP Professional, Windows XP Professional x64
Mac operating systems supported
Mac OS X 10.3 Panther, Mac OS X 10.4 Tiger, Mac OS X 10.5 Leopard
Minimum RAM
128 MB
Minimum storage drive space
450 MB
Minimum processor
Intel Pentium II/Celeron, 233MHz
Operational conditions
Recommended operating temperature range (T-T)
5 - 40 °C
Storage temperature (T-T)
-40 - 60 °C
Operating temperature (T-T)
5 - 40 °C
Sustainability
Sustainability certificates
ENERGY STAR
Weight & dimensions
Weight
10.8 lbs (4.9 kg)
Packaging data
Package weight
14.1 lbs (6.41 kg)
Logistics data
Number of cartons per pallet
12 pc(s)
Number of layers per pallet
7 pc(s)
Other features
Dimensions (WxDxH)
17.2 x 11.4 x 6.36" (437.5 x 290.4 x 161.5 mm)
Acoustic power emissions
6.9B(A)
Acoustic pressure emissions
56 dB
Minimum system requirements for Macintosh
PowerPC G3/G4/G5, Intel Core 256MB RAM 200MB HDD CD-ROM USB
Compatible operating systems
Windows Vista Windows XP Home SP2 Windows XP Professional (32/64-bit) Windows 2000 Professional SP2+ Mac OS X v10.3.9, v10.4, v10.5
PictBridge
No
Photo proofsheets supported
No
SureSupply supported
Yes
Video action printing supported
No
Vivera inks supported
Yes
All-in-one functions
Copy, Print, Scan
Color all-in-one functions
Copy, Print, Scan