location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Decalques para camisetas -12 folhas/carta/8.5 x 11 pol. clothing transfer

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Decalques para camisetas -12 folhas/carta/8.5 x 11 pol.
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C6049A
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0088698198063 show
Category:
Designs which can be ironed onto T-shirts.
Clothing Transfers Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 22969
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 24 Jul 2024 00:20:34
The date of the most recent change of the data-sheet in Icecat's system
Guarantee: 90 day
Long product name HP Decalques para camisetas -12 folhas/carta/8.5 x 11 pol. clothing transfer :
The short editorial description of HP Decalques para camisetas -12 folhas/carta/8.5 x 11 pol. clothing transfer

216 x 279 mm, Iron-on Transfers, 12 sheets
More>>>
HP Decalques para camisetas -12 folhas/carta/8.5 x 11 pol. clothing transfer:
The official marketing text of HP Decalques para camisetas -12 folhas/carta/8.5 x 11 pol. clothing transfer as supplied by the manufacturer

HP Iron-on Transfers are suitable for cotton or cotton/poly blend fabrics. These iron-on, cool-peel inkjet transfers are specially designed to produce vivid color images and graphics on white or light-colored fabrics.

Short summary description HP Decalques para camisetas -12 folhas/carta/8.5 x 11 pol. clothing transfer:
This short summary of the HP Decalques para camisetas -12 folhas/carta/8.5 x 11 pol. clothing transfer data-sheet is auto-generated and uses the product title and the first six key specs.

HP Decalques para camisetas -12 folhas/carta/8.5 x 11 pol., 12 pc(s)

Long summary description HP Decalques para camisetas -12 folhas/carta/8.5 x 11 pol. clothing transfer:
This is an auto-generated long summary of HP Decalques para camisetas -12 folhas/carta/8.5 x 11 pol. clothing transfer based on the first three specs of the first five spec groups.

HP Decalques para camisetas -12 folhas/carta/8.5 x 11 pol.. Weight: 8.15 oz (231 g), Paper dimensions: 216 x 279. Quantity per pack: 12 pc(s)

Weight & dimensions
Weight
8.15 oz (231 g)
Paper dimensions
216 x 279
Packaging data
Quantity per pack *
12 pc(s)
Operational conditions
Operating temperature (T-T)
15 - 35 °C
Operational conditions
Storage temperature (T-T)
0 - 40 °C
Operating relative humidity (H-H)
20 - 80%
Storage relative humidity (H-H)
5 - 95%
Operating temperature (T-T)
59 - 95 °F
Country Distributor
Canada 1 distributor(s)
United States 1 distributor(s)