location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Tripp Lite B064-032-04-IPG KVM switch Rack mounting Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Tripp Lite Check ‘Tripp Lite’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
B064-032-04-IPG NetDirector 32-Port Cat5 KVM over IP Switch - Virtual Media, 4 Remote + 1 Local User, 1U Rack-Mount, TAA
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
B064-032-04-IPG show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0037332151520 show
Category:
A keyboard, video, mouse (KVM) switch allows you to connect multiple computers to one keyboard, mouse, and display. You can switch between the different computers by a simple keystroke, without (un)plugging a single wire.
KVM Switches Check ‘Tripp Lite’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Tripp Lite: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 140319
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 03 Jun 2024 16:37:52
The date of the most recent change of the data-sheet in Icecat's system
Product Brochure/Datasheet (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Tripp Lite B064-032-04-IPG KVM switch Rack mounting Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Simultaneous support for 5 users (1 local, 4 remote)
  • - Supports IPv4, Link Local IPv6 Address and IPv6 Stateless Auto configuration protocols
  • - Includes both DVI and VGA console ports for connection of either a DVI or VGA monitor
  • - Blade server support
  • - Virtual Media allows computers connected using a B055-001-USB-V2 SIU to access DVD/CD drives, flash drives and other storage media from a user's remote computer as if it were directly connected
  • - Remote Authentication: RADIUS, LDAP, LDAPS, and Active Directory
  • - Compliant with the Federal Trade Agreements Act (TAA) for GSA Schedule purchases
Guarantee: 3-year limited
Long product name Tripp Lite B064-032-04-IPG KVM switch Rack mounting Black :
The short editorial description of Tripp Lite B064-032-04-IPG KVM switch Rack mounting Black

NetDirector 32-Port Cat5 KVM over IP Switch - Virtual Media, 4 Remote + 1 Local User, 1U Rack-Mount, TAA
More>>>
Tripp Lite B064-032-04-IPG KVM switch Rack mounting Black:
The official marketing text of Tripp Lite B064-032-04-IPG KVM switch Rack mounting Black as supplied by the manufacturer

This 32-port NetDirector® Cat5 IP KVM Switch is the optimal solution for remotely controlling multiple computers (combination of PS/2, USB and Serial) by up to five (one Local and four Remote) independent, simultaneous users. Both DVI and VGA console ports are included for connection of either a DVI or VGA monitor. High video resolution: up to 1600 x 1200 @ 60Hz – 32 bit color depth for the local console; up to 1600 x 1200 @ 60Hz with 24 bit color depth for remote sessions at up to 164 feet (50 meters). A full-screen graphical OSD with multi-level authentication (Super Administrator, Administrator and User) allows you to quickly and efficiently manage your installation, and can be displayed in English, German, Russian, Japanese, traditional Chinese and simplified Chinese. Critical events on the installation can be tracked via email notification, SNMP traps, the Windows-based log server or Syslog server. Accessing the connected computers is a breeze; view multiple computers at the same time using panel array mode, automatically sync USB mice, access the on-screen keyboard feature in numerous language formats. Virtual Media allows computers connected using a B055-001-USB-V2 Server Interface Unit to access DVD/CD drives, flash drives and other storage media as if they were directly connected to the computer. In addition, three USB ports are located on the front panel of the unit for use with Virtual Media or an external keyboard and mouse. Also located on the front of the KVM is a USB Mini-B port that allows for direct connection of a laptop for easy console operation of the switch. Other features include FIPS 140-2 level 1 security standards support, dual power supplies that allow the unit to continue running in the event one power supply stops receiving power, temperature sensors that control the speed of the unit's cooling fans, remote authentication support via RADIUS, LDAP, LDAPS and Active Directory, dial-in modem access and non-browser access using Windows and Java applications. Constructed of heavy-duty steel housing.

Short summary description Tripp Lite B064-032-04-IPG KVM switch Rack mounting Black:
This short summary of the Tripp Lite B064-032-04-IPG KVM switch Rack mounting Black data-sheet is auto-generated and uses the product title and the first six key specs.

Tripp Lite B064-032-04-IPG, 1600 x 1200 pixels, Rack mounting, 1U, Black

Long summary description Tripp Lite B064-032-04-IPG KVM switch Rack mounting Black:
This is an auto-generated long summary of Tripp Lite B064-032-04-IPG KVM switch Rack mounting Black based on the first three specs of the first five spec groups.

Tripp Lite B064-032-04-IPG. Keyboard port type: USB, PS/2, Mouse port type: USB, PS/2, Video port type: VGA. Networking standards: IEEE 802.3, IEEE 802.3ab, IEEE 802.3u. Maximum resolution: 1600 x 1200 pixels. Product color: Black, Rack capacity: 1U, Certification: UL/cUL, FCC, CE, TAA, RoHS. Width: 17.1" (433.3 mm), Depth: 16.3" (413.3 mm), Height: 1.72" (43.7 mm)

Ports & interfaces
Keyboard port type *
USB, PS/2
Mouse port type *
USB, PS/2
Video port type *
VGA
Network
Ethernet LAN (RJ-45) ports
32
Networking standards
IEEE 802.3, IEEE 802.3ab, IEEE 802.3u
Performance
Maximum resolution *
1600 x 1200 pixels
Design
Rack mounting *
Yes
Rack capacity
1U
Product color *
Black
LED indicators
Yes
Certification
UL/cUL, FCC, CE, TAA, RoHS
Operational conditions
Operating temperature (T-T)
0 - 50 °C
Storage temperature (T-T)
-20 - 60 °C
Operating relative humidity (H-H)
0 - 80%
Weight & dimensions
Width
17.1" (433.3 mm)
Depth
16.3" (413.3 mm)
Height
1.72" (43.7 mm)
Weight
12.2 lbs (5.52 kg)
Packaging data
Package width
20" (508 mm)
Package depth
22.5" (571.5 mm)
Package height
5.2" (132.1 mm)
Package weight
13 lbs (5.9 kg)
Packaging content
Cables included
PS/2, USB
Other features
Data link protocols
TCP/IP, HTTP, DNS, DHCP, UDP, ARP
Connectivity technology
Wired
Ports quantity
32
Weight (imperial)
17 lbs
Logistics data
Harmonized System (HS) code
8471.80.1000
Quantity per master (outer) case
1 pc(s)
Country of origin
Taiwan
Brand Image Article code product Stock Price from
Tripp Lite B030-DP08-17DIP KVM switch Rack mounting Black Tripp Lite B030-DP08-17DIP KVM switch Rack mounting Black
(show image)
B030-DP08-17DIP B030-DP08-17DIP NetDirector 8-Port DisplayPort KVM Switch Console with 17 in. LCD, IP Remote Access, Dual Rail, 1U Rack-Mount 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite B030-DP16-17DIP KVM switch Rack mounting Black Tripp Lite B030-DP16-17DIP KVM switch Rack mounting Black
(show image)
B030-DP16-17DIP B030-DP16-17DIP NetDirector 16-Port DisplayPort KVM Switch Console with 17 in. LCD, IP Remote Access, Dual Rail, 1U Rack-Mount 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite B064-032-01-IPG KVM switch Rack mounting Black Tripp Lite B064-032-01-IPG KVM switch Rack mounting Black
(show image)
B064-032-01-IPG B064-032-01-IPG NetDirector 32-Port Cat5 KVM over IP Switch - Virtual Media, 1 Remote + 1 Local User, 1U Rack-Mount, TAA 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite B064-016-01-IPG KVM switch Rack mounting Black Tripp Lite B064-016-01-IPG KVM switch Rack mounting Black
(show image)
B064-016-01-IPG B064-016-01-IPG NetDirector 16-Port Cat5 KVM over IP Switch - Virtual Media, 1 Remote + 1 Local User, 1U Rack-Mount, TAA 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite B064-008-01-IPG KVM switch Rack mounting Black Tripp Lite B064-008-01-IPG KVM switch Rack mounting Black
(show image)
B064-008-01-IPG B064-008-01-IPG 8-Port Cat5 KVM over IP Switch with Virtual Media - 1 Local & 1 Remote User, 1U Rack-Mount, TAA 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite B022-U16-IP KVM switch Rack mounting Black Tripp Lite B022-U16-IP KVM switch Rack mounting Black
(show image)
B022-U16-IP NetDirector 16-Port 1U Rack-Mount IP KVM Switch 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite B030-008-17-IP KVM switch Rack mounting Black Tripp Lite B030-008-17-IP KVM switch Rack mounting Black
(show image)
B030-008-17-IP B030-008-17-IP NetDirector 8-Port 1U Rack-Mount Console HDMI KVM Switch with 17 in. LCD and IP Remote Access, Dual Rail 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite B072-008-1-IP KVM switch Rack mounting Black Tripp Lite B072-008-1-IP KVM switch Rack mounting Black
(show image)
B072-008-1-IP B072-008-1-IP NetCommander 8-Port Cat5 KVM over IP Switch - 1 Remote + 1 Local User, 1U Rack-Mount 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite B072-032-IP2-K KVM switch Rack mounting Black Tripp Lite B072-032-IP2-K KVM switch Rack mounting Black
(show image)
B072-032-IP2-K B072-032-IP2-K NetCommander 32-Port Cat5 KVM over IP Switch - 2 Remote + 1 Local User, 16 USB Dongles, 1U Rack-Mount 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite B072-032-IP2 KVM switch Rack mounting Black Tripp Lite B072-032-IP2 KVM switch Rack mounting Black
(show image)
B072-032-IP2 B072-032-IP2 NetCommander 32-Port Cat5 KVM over IP Switch - 2 Remote + 1 Local User, 1U Rack-Mount 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Nederland 4 distributor(s)
United Kingdom 4 distributor(s)
Belgium 1 distributor(s)
United States 1 distributor(s)