location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Tripp Lite B064-032-01-IPG KVM switch Rack mounting Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Tripp Lite Check ‘Tripp Lite’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
B064-032-01-IPG NetDirector 32-Port Cat5 KVM over IP Switch - Virtual Media, 1 Remote + 1 Local User, 1U Rack-Mount, TAA
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
B064-032-01-IPG show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0037332236340 show
Category:
A keyboard, video, mouse (KVM) switch allows you to connect multiple computers to one keyboard, mouse, and display. You can switch between the different computers by a simple keystroke, without (un)plugging a single wire.
KVM Switches Check ‘Tripp Lite’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Tripp Lite: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 89605
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 11 Aug 2024 10:52:16
The date of the most recent change of the data-sheet in Icecat's system
Product Brochure/Datasheet (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Tripp Lite B064-032-01-IPG KVM switch Rack mounting Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Up to 2 users (1 local, 1 remote) can control up to 32 computers/servers simultaneously
  • - Virtual Media allows access to remote storage, including DVD/CD drives and flash drives
  • - Dual redundant C14 power inlets keep the unit running in case one power supply fails
  • - Dedicated LUC port connects directly to a laptop for easy console operation
  • - Compliant with the Federal Trade Agreements Act (TAA) for GSA Schedule purchases
Guarantee: 3-year limited
Long product name Tripp Lite B064-032-01-IPG KVM switch Rack mounting Black :
The short editorial description of Tripp Lite B064-032-01-IPG KVM switch Rack mounting Black

NetDirector 32-Port Cat5 KVM over IP Switch - Virtual Media, 1 Remote + 1 Local User, 1U Rack-Mount, TAA
More>>>
Tripp Lite B064-032-01-IPG KVM switch Rack mounting Black:
The official marketing text of Tripp Lite B064-032-01-IPG KVM switch Rack mounting Black as supplied by the manufacturer

Control As Many As 32 Computers or Servers from Anywhere in the World
This NetDirector® Cat5 KVM switch offers BIOS-level access to multiple computers and servers in a complex, demanding IT environment. The B064-032-01-IPG provides complete control of up to 32 computers and/or servers directly, including blade servers, from a single monitor, USB keyboard and USB mouse. Dual redundant power supplies confirm the unit will continue running in the event one power supply fails, ensuring 24/7 reliability. A Laptop USB Console (LUC) port allows direct connection of a laptop for easy console operation of the KVM switch.

All-in-One Network Management for Critical Systems
The B064-032-01-IPG offers a comprehensive, cost-effective network management solution that installs in 1U of space in an EIA-standard 19-inch rack using the included hardware. No server-resident software is required, so server performance and reliability are never compromised. Flash-upgradable firmware over an Ethernet network fine-tunes compatibility with emerging standards.

Supports All Major Operating Systems and Most Web Browsers
The B064-032-01-IPG supports all major server platforms and VT100-based serial devices. Because compatibility is based on common hardware standards, rather than system software dependencies, almost any platform can be accommodated. Supported web browsers for users who log in remotely include Internet Explorer, Firefox, Mozilla, Safari, Opera and Netscape Navigator.

Simple Network Control That Gives You More Flexibility
This Cat5 KVM switch is designed to ease multi-server management in data centers, server rooms and other high-density environments. Built-in IP capability allows up to two users—one local and one remote—to access the network independently and simultaneously. An optional dial-in connection (modem port) is provided to ensure access in situations when the KVM switch is not available over the primary network. You may also select a connected computer using on-console pushbuttons, GUI (graphical user interface), OSD (on-screen display) or keyboard hotkey commands. An LED per KVM port indicates when a computer is connected to the port, when it is powered on and when it is selected.

High-Resolution On-Screen Display Offers Multi-Language Support
The advanced OSD with high-resolution video up to 1920 x 1200 (at 60 Hz) with 24-bit color depth provides a GUI with management tools, including custom port labeling, auto-scanning and panel array mode. The OSD may be set to display in English, German, Russian, Japanese, traditional Chinese and simplified Chinese.

Allows Connection of USB Keyboard and Mouse
USB console ports are included. Only one keyboard/mouse combination may be connected at a time.

Supports Both IPv4 and IPv6 Addresses
The B064-032-01-IPG supports IPv4, Link Local IPv6 Address and IPv6 Stateless Autoconfiguration protocols. You may set the IP address manually or have it automatically assigned via DHCP server (the default method).

Heightened Security of Every Connection
The B064-032-01-IPG offers three levels of password protection (super administrator, administrator and user) to prevent unauthorized persons from gaining access to connected servers/computers. Remote authentication support is provided via RADIUS, LDAP, LDAPS and Active Directory. The B064-032-01-IPG also incorporates advanced encryption technologies: 1024-bit RSA, 56-bit DES, 256-bit AES and 128-bit SSL. It also supports high-grade FIPS 140-2 level 1 security standards.

Network-Wide Storage Media Access
Virtual Media capability allows any computer connected to the KVM via a B055-001-USB-V2, B055-001-UDP, B055-001-UDV or B055-001-UHD server interface unit to access DVD/CD drives, flash drives and other storage media from a remote computer, as if it were directly connected. This allows administrators to perform file transfers, install software and perform diagnostics across a network. Three USB ports are provided on the front panel for use with Virtual Media or USB peripheral devices.

Energy-Efficient Operation Prolongs the KVM’s Lifespan
Temperature sensors automatically increase or decrease the speed of the unit's fans as necessary to ensure efficient cooling. This decreases the amount of energy consumed, while prolonging the life of the fans and KVM switch.

Free Management Software Included
Free NetDirector-AXS management software is available for accessing and controlling the B064-032-01-IPG. From a single interface, you can remotely access server ports and manage KVM settings. You can install this software from the included CD or download it at tripplite.eaton.com/support.

TAA-Compliant for GSA Schedule Purchases
The B064-032-01-IPG is compliant with the Federal Trade Agreements Act (TAA), which makes it eligible for GSA (General Services Administration) Schedule and other federal procurement contracts.

Short summary description Tripp Lite B064-032-01-IPG KVM switch Rack mounting Black:
This short summary of the Tripp Lite B064-032-01-IPG KVM switch Rack mounting Black data-sheet is auto-generated and uses the product title and the first six key specs.

Tripp Lite B064-032-01-IPG, 1920 x 1200 pixels, Ethernet LAN, Full HD+, Rack mounting, Black

Long summary description Tripp Lite B064-032-01-IPG KVM switch Rack mounting Black:
This is an auto-generated long summary of Tripp Lite B064-032-01-IPG KVM switch Rack mounting Black based on the first three specs of the first five spec groups.

Tripp Lite B064-032-01-IPG. Keyboard port type: USB, PS/2, Mouse port type: USB, PS/2, Video port type: VGA. HD type: Full HD+, Maximum resolution: 1920 x 1200 pixels, Video bandwidth: 60 Hz. Product color: Black, Housing material: Metal, Certification: FCC, REACH. Power source: AC, Input voltage: 100 - 240 V, AC input frequency: 50 - 60 Hz. Compliance certificates: RoHS

Ports & interfaces
Number of computers controlled *
32
Keyboard port type *
USB, PS/2
Mouse port type *
USB, PS/2
Video port type *
VGA
VGA (D-Sub) ports quantity
16
Console ports *
DVI-D, PS/2, USB A, VGA (D-Sub)
USB connector type
Mini-USB B, USB Type-A
Serial port type
DE-9 (DB-9)
Audio connections
Yes
Network
Ethernet LAN
Yes
Ethernet LAN (RJ-45) ports
35
Performance
HD type *
Full HD+
Maximum resolution *
1920 x 1200 pixels
Video bandwidth
60 Hz
Automatic switching
Yes
Scan interval
1, 3, 4, 5, 8, 10, 15, 20, 25, 30, 35, 40, 45, 50, 55, 60, 70, 80, 90, 99, 100, 240, 250, 255 s
Auto scan delay (min)
1 s
Auto scan delay (max)
255 s
Number of users
2 user(s)
Maximum operating distance
1968.5" (50 m)
Design
Rack mounting *
Yes
Product color *
Black
Housing material
Metal
Wired remote switch
Yes
LED indicators
Yes
Push button
Yes
Certification
FCC, REACH
Display
Built-in display *
No
On Screen Display (OSD)
Yes
Power
Power source
AC
Input voltage
100 - 240 V
AC input frequency
50 - 60 Hz
Input current
1 A
Sustainability
Compliance certificates
RoHS
Operational conditions
Operating temperature (T-T)
0 - 50 °C
Storage temperature (T-T)
-20 - 60 °C
Operating relative humidity (H-H)
0 - 80%
Storage relative humidity (H-H)
0 - 80%
Weight & dimensions
Width
17.1" (433.3 mm)
Depth
16.3" (413.3 mm)
Height
1.72" (43.7 mm)
Weight
12.2 lbs (5.53 kg)
Packaging data
Package width
22.6" (575.1 mm)
Package depth
19.8" (502.9 mm)
Package height
5.12" (130 mm)
Package weight
16.5 lbs (7.5 kg)
Package type
Box
Packaging content
Cables included
AC, LAN (RJ-45), PS/2, USB
Quick installation guide
Yes
Manual
Yes
Drivers included
Yes
Rack mount kit
Yes
Rubber feet
Yes
Logistics data
Harmonized System (HS) code
8471.80.1000
Quantity per master (outer) case
1 pc(s)
Country of origin
Taiwan
Brand Image Article code product Stock Price from
Tripp Lite B030-DP08-17DIP KVM switch Rack mounting Black Tripp Lite B030-DP08-17DIP KVM switch Rack mounting Black
(show image)
B030-DP08-17DIP B030-DP08-17DIP NetDirector 8-Port DisplayPort KVM Switch Console with 17 in. LCD, IP Remote Access, Dual Rail, 1U Rack-Mount 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite B030-DP16-17DIP KVM switch Rack mounting Black Tripp Lite B030-DP16-17DIP KVM switch Rack mounting Black
(show image)
B030-DP16-17DIP B030-DP16-17DIP NetDirector 16-Port DisplayPort KVM Switch Console with 17 in. LCD, IP Remote Access, Dual Rail, 1U Rack-Mount 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite B064-016-01-IPG KVM switch Rack mounting Black Tripp Lite B064-016-01-IPG KVM switch Rack mounting Black
(show image)
B064-016-01-IPG B064-016-01-IPG NetDirector 16-Port Cat5 KVM over IP Switch - Virtual Media, 1 Remote + 1 Local User, 1U Rack-Mount, TAA 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite B064-008-01-IPG KVM switch Rack mounting Black Tripp Lite B064-008-01-IPG KVM switch Rack mounting Black
(show image)
B064-008-01-IPG B064-008-01-IPG 8-Port Cat5 KVM over IP Switch with Virtual Media - 1 Local & 1 Remote User, 1U Rack-Mount, TAA 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite B022-U16-IP KVM switch Rack mounting Black Tripp Lite B022-U16-IP KVM switch Rack mounting Black
(show image)
B022-U16-IP NetDirector 16-Port 1U Rack-Mount IP KVM Switch 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite B030-008-17-IP KVM switch Rack mounting Black Tripp Lite B030-008-17-IP KVM switch Rack mounting Black
(show image)
B030-008-17-IP B030-008-17-IP NetDirector 8-Port 1U Rack-Mount Console HDMI KVM Switch with 17 in. LCD and IP Remote Access, Dual Rail 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite B072-008-1-IP KVM switch Rack mounting Black Tripp Lite B072-008-1-IP KVM switch Rack mounting Black
(show image)
B072-008-1-IP B072-008-1-IP NetCommander 8-Port Cat5 KVM over IP Switch - 1 Remote + 1 Local User, 1U Rack-Mount 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite B072-032-IP2-K KVM switch Rack mounting Black Tripp Lite B072-032-IP2-K KVM switch Rack mounting Black
(show image)
B072-032-IP2-K B072-032-IP2-K NetCommander 32-Port Cat5 KVM over IP Switch - 2 Remote + 1 Local User, 16 USB Dongles, 1U Rack-Mount 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite B072-032-IP2 KVM switch Rack mounting Black Tripp Lite B072-032-IP2 KVM switch Rack mounting Black
(show image)
B072-032-IP2 B072-032-IP2 NetCommander 32-Port Cat5 KVM over IP Switch - 2 Remote + 1 Local User, 1U Rack-Mount 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite B072-016-IP2 KVM switch Rack mounting Black Tripp Lite B072-016-IP2 KVM switch Rack mounting Black
(show image)
B072-016-IP2 B072-016-IP2 NetCommander 16-Port Cat5 KVM over IP Switch - 2 Remote + 1 Local User, 1U Rack-Mount 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Nederland 4 distributor(s)
United Kingdom 4 distributor(s)
Österreich 1 distributor(s)
Deutschland 1 distributor(s)
Belgium 1 distributor(s)
United States 1 distributor(s)