location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Tripp Lite B070-008-19-IP rack console 19" 1366 x 768 pixels 1U

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Tripp Lite Check ‘Tripp Lite’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
B070-008-19-IP NetCommander 8-Port Cat5 KVM over IP Switch - 19 in. LCD, 1 Remote + 1 Local User, 1U Rack-Mount
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
B070-008-19-IP show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0037332181879 show
Category:
Frame or cabinet into which hardware components are mounted.
Rack Consoles Check ‘Tripp Lite’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Tripp Lite: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 159960
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 20 Mar 2024 11:19:09
The date of the most recent change of the data-sheet in Icecat's system
Product Brochure/Datasheet (0.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Tripp Lite B070-008-19-IP rack console 19" 1366 x 768 pixels 1U
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Control computers/servers locally or via LAN, WAN or Internet
  • - Occupies just 1U of space in a rack-mountable drawer
  • - Low-cost Cat5 cabling allows longer distances, reduces cable clutter
  • - 19” LCD screen supports video resolutions up to 1366 x 768
  • - Simultaneous support for 2 users – 1 local, 1 remote
  • - Compliant with the Federal Trade Agreements Act (TAA) for GSA Schedule purchases
  • - Free Management Software available to Access and Control all of your Tripp Lite NetCommander IP KVM's (B070 and B072 IP series) from a single interface
  • - Fast Virtual Media KVM System patented under Pat. No. US 9,417,720
Guarantee: 1-year limited
Long product name Tripp Lite B070-008-19-IP rack console 19" 1366 x 768 pixels 1U :
The short editorial description of Tripp Lite B070-008-19-IP rack console 19" 1366 x 768 pixels 1U

NetCommander 8-Port Cat5 KVM over IP Switch - 19 in. LCD, 1 Remote 1 Local User, 1U Rack-Mount
More>>>
Tripp Lite B070-008-19-IP rack console 19" 1366 x 768 pixels 1U:
The official marketing text of Tripp Lite B070-008-19-IP rack console 19" 1366 x 768 pixels 1U as supplied by the manufacturer

Tripp Lite’s B070-008-19-IP KVM Switch gives you a rack-mountable full keyboard, LCD and touchpad in a single console that occupies only 1U of rack space. Easy to install and use, it’s the optimal solution for controlling up to 8 computers/servers locally, from across the room, down the street or halfway around the globe on a LAN, WAN or Internet.

The B070-008-19-IP uses inexpensive, user-supplied Cat5e/6/6a cabling with Server Interface Units so you can control computers/servers located up to 100 ft. away from the switch. This switch features two 10/100 Mbps LAN ports, so if one fails, the other takes over, keeping remote access uninterrupted. Users can switch easily between the 8 ports using an on-screen display (OSD). Multi-level password protection prohibits unauthorized users from accessing the connected computers, and a local user and a remote user can be logged on simultaneously. The built-in 19“ LCD screen supports video resolutions up to 1366 x 768.

Two serial ports allow control of serial-manageable devices such as IP PDUs, firewalls and routers; you can assign individual ports to an IP PDU port to power on/off the server connected to that port. The B070-008-19-IP stores neatly in a rack drawer and pulls out when needed. This KVM console is compatible with both Windows and Linux operating systems, and provides remote access using a Windows computer. Heavy-duty steel housing stands up to frequent use. Complies with the Federal Trade Agreements Act (TAA) for GSA Schedule purchases.

Free NetCommander-AXS Management Software is available for access and control of all of your Tripp Lite NetCommander IP KVM switches (B070 and B072 series). From a single interface, you can access server ports on any of your KVM switches, power cycle or power on/off outlets of IP PDU's, and manage KVM settings. This software can be found on the model support page of the B070-008-19-IP, or via searching NetCommander-AXS on tripplite.eaton.com

Saves Space and Money
Combines 8-port KVM switch, 19” LCD screen, keyboard and touchpad in a single 1U rack-mountable drawer
Mounts into 19”-wide rack, 27”-42” deep; to mount in a 2-post rack, use Tripp Lite’s B019-000
Inexpensive Cat5e/6/6a cabling lets you locate servers up to 100 ft. from the switch
Use Server Interface Unit B078-101-USB-1 (for USB) with each server that will be connected with Cat5 cable
For computers with Displayport or HDMI, change to VGA using Tripp Lite adapters P134-06N-VGA-V2 or P131-06N. Maximum video resolutions using adapters may vary.


IP Remote Access for Fewer Trips to the Server Room
Remote access means there’s no need to travel to the server room or network closet
Java-based application allows Windows computers to control a target server via web browser from any location over a secured IP connection
A non-browser client is available that allows Windows computers to remotely access the KVM without the need for a browser and without the need to install Java
1 local + 1 remote user can access different ports concurrently; up to 5 users can share a single session
Supports both IPv4 and IPv6
Free Management Software available to Access and Control all of your Tripp Lite NetCommander IP KVM's (B070 and B072 IP series) from a single interface

Simplifies IT Tasks
On-screen display, hot keys and remote toolbar for easy use
2 serial ports allow control of serial-manageable devices such as IP PDUs, firewalls and routers
Add IP PDUs as devices that can be controlled by the KVM; assign individual ports to an IP PDU port to power on/off the server connected to that port

Virtual Media allows a .iso file to be mounted to a target server and accessed as if it were directly stored on it
Fast Virtual Media KVM System patented under Pat. No. US 9,417,720
System-sent messages to SNMP server notify you of LAN failures
Supports RADIUS and LDAP/S authentication
Log tracks events on your installation

Large 19” LCD
Supports video resolutions up to 1366 x 768; 1920 x 1080 remotely
DDC emulation allows for optimal output to LCD

Advanced Security Features
Multi-level password protection: create administrator accounts with full access and user accounts with limited access
Supports TLS 1.2 security protocol
You can install SSL certificates to ensure secure transactions between web servers and browsers

Expandability and Long-Lasting Reliability
Flash-upgradeable firmware over the network
Heavy-duty steel housing stands up to use

TAA Compliant
Complies with the Federal Trade Agreements Act for GSA Schedule purchases

Short summary description Tripp Lite B070-008-19-IP rack console 19" 1366 x 768 pixels 1U:
This short summary of the Tripp Lite B070-008-19-IP rack console 19" 1366 x 768 pixels 1U data-sheet is auto-generated and uses the product title and the first six key specs.

Tripp Lite B070-008-19-IP, 19", 1366 x 768 pixels, LCD, FCC, AC, 30 W

Long summary description Tripp Lite B070-008-19-IP rack console 19" 1366 x 768 pixels 1U:
This is an auto-generated long summary of Tripp Lite B070-008-19-IP rack console 19" 1366 x 768 pixels 1U based on the first three specs of the first five spec groups.

Tripp Lite B070-008-19-IP. Display diagonal: 19", Display resolution: 1366 x 768 pixels, Display: LCD. Certification: FCC. Power supply type: AC, Power consumption (typical): 30 W, Power consumption (standby): 5 W. Width: 17.4" (440.9 mm), Height: 1.71" (43.4 mm), Depth: 28.4" (722.1 mm). Package weight: 39.9 lbs (18.1 kg), Package width: 23.3" (591.8 mm), Package depth: 32.3" (819.2 mm)

Display
Display diagonal
19"
Display resolution
1366 x 768 pixels
Display
LCD
On Screen Display (OSD)
Yes
Technical details
Operating relative humidity (H-H)
0 - 80%
KVM switch ports quantity
8
Security algorithms
128-bit AES, SSL/TLS
Rack mounting
Yes
Rack capacity
1U
Country of origin
Taiwan
Certificates
Certification
FCC
Power
Power supply type
AC
Power consumption (typical)
30 W
Power consumption (standby)
5 W
AC adapter input voltage
100 - 240 V
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Storage temperature (T-T)
-20 - 60 °C
Weight & dimensions
Width
17.4" (440.9 mm)
Height
1.71" (43.4 mm)
Depth
28.4" (722.1 mm)
Weight
28.7 lbs (13 kg)
Packaging data
Package weight
39.9 lbs (18.1 kg)
Package width
23.3" (591.8 mm)
Package depth
32.3" (819.2 mm)
Package height
6.1" (154.9 mm)
Logistics data
Master (outer) case width
23.4" (595.1 mm)
Master (outer) case length
32.8" (833.9 mm)
Master (outer) case height
6.3" (160 mm)
Master (outer) case weight
38.8 lbs (17.6 kg)
Quantity per master (outer) case
1 pc(s)
Country Distributor
Nederland 2 distributor(s)
España 2 distributor(s)
France 1 distributor(s)
United Kingdom 5 distributor(s)
Danmark 2 distributor(s)
United States 2 distributor(s)
México 1 distributor(s)