location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP PageWide Color 755dn

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
PageWide Color
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
PageWide Color 755dn
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
4PZ47A#B19 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0193015192768 show
Category:
Inkjet printers are the most suitable printers for home and small office use. They are generally not as fast as laser printers, but make prints of very high quality and are quite affordable.
Inkjet Printers Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 151155
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Jun 2024 10:09:14
The date of the most recent change of the data-sheet in Icecat's system
End of life date: 30 Mar 2023
Product end of life date
CE Marking (0.4 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (1.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP PageWide Color 755dn
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Print
  • - Print speed up to 35 ppm (black) and 35 ppm (colour)
  • - Up to 1200 x 1200 optimised dpi from 600 x 600 input dpi (on Unspecified, Plain, HP Premium Presentation Matte, and HP Brochure Matte)
Guarantee: One-year, on-site warranty, service and support; one-year technical phone support, chat, and e-mail
Long product name HP PageWide Color 755dn :
The short editorial description of HP PageWide Color 755dn

HP PageWide Color 755dn
More>>>
HP PageWide Color 755dn:
The official marketing text of HP PageWide Color 755dn as supplied by the manufacturer

Business moves fast, and slowing down means falling behind. It’s why HP built the next generation of HP PageWide—to power productivity with a smart, efficient design that delivers the lowest color cost,[1] maximum uptime, and strong security.
Breakthrough value—the lowest cost per color page[1]
General Office mode for faster, lower-cost prints[3]
Best-in-class energy efficiency[2]
Fewer parts, less maintenance[4]
Up to 50% faster than competitors—as fast as 55 ppm[5]
Print Microsoft® Word and PowerPoint® from USB[6]
Range of accessories to easily customize
Built-in security features
PIN/Pull printing to help secure data
HP JetAdvantage Security Manager[7]
Instant threat notification

Short summary description HP PageWide Color 755dn:
This short summary of the HP PageWide Color 755dn data-sheet is auto-generated and uses the product title and the first six key specs.

HP PageWide Color 755dn, Color, 4, 2400 x 1200 DPI, A3, 75000 pages per month, 35 ppm

Long summary description HP PageWide Color 755dn:
This is an auto-generated long summary of HP PageWide Color 755dn based on the first three specs of the first five spec groups.

HP PageWide Color 755dn. Color, Number of print cartridges: 4, Maximum duty cycle: 75000 pages per month. Maximum resolution: 2400 x 1200 DPI. Maximum ISO A-series paper size: A3. Print speed (black, normal quality, A4/US Letter): 35 ppm. Duplex printing. Wi-Fi. Product color: Black, White

The lowest cost for colour[1]

Get the quality you expect with HP PageWide Technology that delivers the lowest cost per colour page.[1]
Print even faster – and save even more per page – by setting this printer to General Office mode.[2]
Help keep energy costs down with the most efficient printer in its class.[3]

Minimal interruptions. Maximum uptime.

Minimise interruptions with an HP PageWide printer designed for the least maintenance in its class.[4]
Print speeds up to 50% faster than competitors – as fast as 55 ppm in colour and black-and-white.[5]
Print Microsoft® Word and PowerPoint® files with a USB port that quickly recognises, formats, and prints.[6]
Equip this HP PageWide printer with a variety of accessories to meet the needs of your office.

Strong security designed to detect and stop attacks

A suite of embedded security features help protect this printer from being an entry point for attacks.
Help ensure the security of confidential information. Enter a PIN at the device to retrieve your print job.
Easily set configuration policies and automatically validate settings for every HP printer in your fleet.[7]
Thwart potential attacks and take immediate action with instant notification of security issues.

Designed with the environment in mind

Conserve resources with HP PageWide – designed to use less energy than any laser printer in its class.[3]
This printer meets rigorous standards for ISO class 5 cleanrooms – perfect for sensitive environments.
Help reduce your impact. Count on easy cartridge recycling at no charge through HP Planet Partners.[8]
Keep noise to a minimum with a printer designed to be quiet. Place it near people without disrupting work.

Breakthrough value – the lowest cost per colour page

[1]

General Office mode for faster, lower-cost prints

[2]

Best-in-class energy efficiency

[3]

Fewer parts, less maintenance

[4]

Up to 50% faster than competitors – as fast as 55 ppm

[5]

HP JetAdvantage Security Manager

[7]

Features
Recommended duty cycle
2500 - 15000 pages per month
Duplex printing *
Yes
Duplex printing mode
Auto
Page description languages *
PCL 5, PCL 6, PCL XL, PostScript 3, PJL, PCLm, PDF, JPEG
Printing colors *
Black, Cyan, Magenta, Yellow
Ink type
Pigment-based ink
Color *
Yes
Maximum duty cycle *
75000 pages per month
Number of print cartridges *
4
HP segment
Business
Printing
Print resolution black
1200 x 1200 DPI
Resolution color
2400 x 1200 DPI
Print speed (color, draft quality, A4/US Letter)
55 ppm
Print speed (black, draft quality, A4/US Letter)
55 ppm
Maximum resolution *
2400 x 1200 DPI
Print speed (black, normal quality, A4/US Letter) *
35 ppm
Print speed (color, normal quality, A4/US Letter)
35 ppm
Print speed (black, normal quality, A3)
18 ppm
Print speed (color, normal quality, A3)
18 ppm
Time to first page (black, normal)
8.2 s
Time to first page (color, normal)
8.2 s
Duplex print speed (black, normal quality, A4/US Letter)
24 ppm
Print margins (top, bottom, right, left)
0.167" (4.23 mm)
Input & output capacity
Total number of input trays *
2
Total input capacity *
500 sheets
Total output capacity *
300 sheets
Maximum number of input trays *
5
Multi-Purpose tray
Yes
Multi-Purpose tray input capacity
100 sheets
Maximum input capacity
1050 sheets
Maximum output capacity
300 sheets
Paper input type
Sheetfed
Paper handling
Maximum ISO A-series paper size *
A3
Paper tray media types *
Heavy paper, Thick paper, Photo paper, Plain paper, Letterhead, Card stock, Bond paper, Recycled paper, Glossy paper, Rough paper, Labels, Envelopes, Matte paper
ISO A-series sizes (A0...A9) *
A3, A4, A5, A6
ISO B-series sizes (B0...B9)
B5
ISO C-series sizes (C0...C9)
C5, C6
Non-ISO print media sizes
Legal, Oficio, Letter, 16K, Executive, Statement, Index card, Hagaki card
JIS B-series sizes (B0...B9)
B4, B5, B6
Envelopes sizes
B5, 10, C5, 9, DL, Monarch, C6
Photo paper sizes
10x15 cm
Photo paper sizes (imperial)
11x17, 4x6"
Custom media width
3.9 - 12" (99.1 - 304.8 mm)
Custom media length
5 - 18" (127 - 457.2 mm)
Paper tray media weight
60 - 300 g/m²
Ports & interfaces
USB port *
Yes
USB 2.0 ports quantity
3
Standard interfaces
Ethernet, USB, Wireless LAN
Network
Ethernet LAN *
Yes
Wi-Fi *
Yes
Wi-Fi standards
802.11b, 802.11g, Wi-Fi 4 (802.11n)
Security algorithms
WPA2-Enterprise, EAP-TLS, SSL/TLS, LEAP, HTTPS, PEAP
Supported network protocols
IPv4/IPv6: Apple Bonjour, SNMPv1/v2c/v3, HTTP, HTTPS, FTP, TFTP, Port 9100, LPD, WS Discovery, IPP, Secure-IPP, IPsec/Firewall; IPv6: DHCPv6, MLDv1, ICMPv6; IPv4: Auto-IP, SLP, Telnet, IGMPv2, BOOTP/DHCP, WINS, IP Direct Mode, WS Print
Mobile printing technologies
Apple AirPrint, Google Cloud Print, HP ePrint, Mopria Print Service
Performance
Internal memory *
1536 MB
Maximum internal memory
2560 MB
Built-in processor
Yes
Processor frequency
1.2 MHz
Internal storage capacity
8 GB
Sound power level (printing)
6.9 dB
Design
Market positioning *
Business
Product color *
Black, White
Built-in display *
Yes
Color display
Yes
Display diagonal
4.3"
Touchscreen
Yes
Control type
Touch
Country of origin
Malaysia
Power
Power consumption (printing) *
61 W
Power consumption (off)
0.3 W
Power consumption (standby)
0.97 W
Power consumption (ready)
17 W
Power consumption (max)
535 W
Energy Star Typical Electricity Consumption (TEC)
1.015 kWh/week
AC input voltage
100 - 240 V
AC input frequency
50 - 60 Hz
System requirements
Windows operating systems supported
Yes
Mac operating systems supported
Yes
Linux operating systems supported
Yes
Other operating systems supported
Android
Operational conditions
Operating temperature (T-T)
15 - 30 °C
Storage temperature (T-T)
-40 - 60 °C
Operating relative humidity (H-H)
20 - 80%
Storage relative humidity (H-H)
5 - 90%
Sustainability
Sustainability compliance
Yes
Sustainability certificates
ENERGY STAR
Weight & dimensions
Pallet dimensions (W x D x H)
31.1 x 29.9 x 78.6" (790 x 760 x 1996 mm)
Width
23.8" (604 mm)
Depth
25.7" (652 mm)
Height
18.4" (467 mm)
Weight
110 lbs (49.9 kg)
Packaging data
Manual
Yes
Bundled software
HP Device Experience (DXP), HP PCL 6 Printer Driver, HP Software Installer/Uninstaller, Mac OS Welcome Screen
Package width
31.1" (790 mm)
Package depth
29.9" (760 mm)
Package height
24.5" (623 mm)
Package weight
120.8 lbs (54.8 kg)
Technical details
Number of cartons per pallet layer
1 pc(s)
Logistics data
Harmonized System (HS) code
84433210
Pallet weight
6.14 oz (174.1 g)
Number of layers per pallet
3 pc(s)
Quantity per pallet
3 pc(s)
Other features
Print technology
Inkjet
Wi-Fi band
Dual-band (2.4 GHz / 5 GHz)
Number of users
15 user(s)
Country Distributor
Portugal 2 distributor(s)
España 2 distributor(s)
France 2 distributor(s)
Sverige 2 distributor(s)
United Kingdom 4 distributor(s)
Suomi 1 distributor(s)
United Arab Emirates 1 distributor(s)
Switzerland 1 distributor(s)
Disclaimer HP PageWide Color 755dn:
Disclaimer

[1] Lowest cost per colour page claim applies to devices that are not sold under contract: Comparison of HP PageWide A3 devices with the majority of in-class colour ink/laser MFPs (€2,820-€7,049) and colour ink/laser single function printers (€1,410-€2,819) as of January/February 2017; market share as reported by IDC as of Q4 2016. Cost per page (CPP) reported by gap intelligence Pricing & Promotions Report January/February 2017; comparisons for devices/supplies not sold under contract are based on published specifications of the manufacturers’ highest-capacity cartridges, inclusive of long life consumables and page yield. Average HP yield based on ISO/IEC 24711 and continuous printing in default mode. Actual yield varies based on content of printed pages and other factors. For more information, see http://hp.com/go/learnaboutsupplies and http://hp.com/go/PageWideClaims.
[2] Comparison based on printing in Professional mode.
[3] Energy claim based on TEC data reported on energystar.gov as of February 2018. Data normalised to determine energy efficiency of in-class A3 colour laser printers and MFPs with published speeds of 20 to 80 ppm, excluding other HP PageWide products. Subject to device settings. Actual results may vary.
[4] Fewer service parts claim based on HP analysis of leading in-class A3 colour laser printers and MFPs as of February 2018; calculations use publicly available and/or published manufacturer rated yields for long-life consumables and assume 600,000 pages printed (using a 60% black/40% colour ratio). Learn more at http://hp.com/go/pagewideclaims.
[5] Comparison of HP PageWide A3 devices with the majority of in-class colour ink/laser MFPs (€2,820-€10,199), and colour ink/laser single function printers (€1,410-€4,099) as of April 2018 excluding other HP PageWide products; competitive set based on market share data as reported by IDC as of Q4 2017, MSRP data provided by gap intelligence and/or Buyers Lab. HP PageWide speeds based on General Office mode and exclude first page. Learn more at http://hp.com/go/printerspeeds.
[7] Requires separate purchase. For details, see http://hp.com/go/securitymanager.
[8] Program availability varies. For more information, visit http://hp.com/recycle.

[1] Lowest cost per colour page claim applies to devices that are not sold under contract: Comparison of HP PageWide A3 devices with the majority of in-class colour ink/laser MFPs (€2,820-€7,049) and colour ink/laser single function printers (€1,410-€2,819) as of January/February 2017; market share as reported by IDC as of Q4 2016. Cost per page (CPP) reported by gap intelligence Pricing & Promotions Report January/February 2017; comparisons for devices/supplies not sold under contract are based on published specifications of the manufacturers’ highest-capacity cartridges, inclusive of long life consumables and page yield. Average HP yield based on ISO/IEC 24711 and continuous printing in default mode. Actual yield varies based on content of printed pages and other factors. For more information, see http://hp.com/go/learnaboutsupplies and http://hp.com/go/PageWideClaims.
[2] Comparison based on printing in Professional mode.
[3] Energy claim based on TEC data reported on energystar.gov as of February 2018. Data normalised to determine energy efficiency of in-class A3 colour laser printers and MFPs with published speeds of 20 to 80 ppm, excluding other HP PageWide products. Subject to device settings. Actual results may vary.
[4] Fewer service parts claim based on HP analysis of leading in-class A3 colour laser printers and MFPs as of February 2018; calculations use publicly available and/or published manufacturer rated yields for long-life consumables and assume 600,000 pages printed (using a 60% black/40% colour ratio). Learn more at http://hp.com/go/pagewideclaims.
[5] Comparison of HP PageWide A3 devices with the majority of in-class colour ink/laser MFPs (€2,820-€10,199), and colour ink/laser single function printers (€1,410-€4,099) as of April 2018 excluding other HP PageWide products; competitive set based on market share data as reported by IDC as of Q4 2017, MSRP data provided by gap intelligence and/or Buyers Lab. HP PageWide speeds based on General Office mode and exclude first page. Learn more at http://hp.com/go/printerspeeds.
[6] Feature works with Microsoft® Word and PowerPoint® 2003 and later. Only Latin language fonts are supported.
[7] Requires separate purchase. For details, see http://hp.com/go/securitymanager.

Technical specification disclaimers
Duty cycle is defined as the maximum number of pages per month of imaged output. This value provides a comparison of product robustness in relation to other HP LaserJet or HP Color LaserJet devices, and enables appropriate deployment of printers and MFPs to satisfy the demands of connected individuals or groups.
HP recommends that the number of printed pages per month be within the stated range for optimum device performance, based on factors including supplies replacement intervals and device life over an extended warranty period.
All HP media listed as compatible with the printer in the HP Designjet Printing Supplies Compatibility Guide, regardless of weight, may be used.
With ink installed, no media in trays.