location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP PageWide 3x550 sheet Paper Tray/Stand

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
PageWide 3x550 sheet Paper Tray/Stand
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
W1B51A
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0190781205906 show
Category:
Enlarge the input capacity of your printer with an extra tray, so you can print longer with less maintenance.
Trays & Feeders Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 25944
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 27 Apr 2024 01:19:36
The date of the most recent change of the data-sheet in Icecat's system
End of life date: 09 Nov 2021
Product end of life date
Bullet Points HP PageWide 3x550 sheet Paper Tray/Stand
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Paper tray
  • - 550 sheets
  • - Brand compatibility: HP
  • - White
More>>>
Short summary description HP PageWide 3x550 sheet Paper Tray/Stand:
This short summary of the HP PageWide 3x550 sheet Paper Tray/Stand data-sheet is auto-generated and uses the product title and the first six key specs.

HP PageWide 3x550 sheet Paper Tray/Stand, Paper tray, HP, PageWide Managed Color MFP E776dn Base Printer; PageWide Managed Color MFP E776dns Base Printer;..., 550 sheets, White, Malaysia

Long summary description HP PageWide 3x550 sheet Paper Tray/Stand:
This is an auto-generated long summary of HP PageWide 3x550 sheet Paper Tray/Stand based on the first three specs of the first five spec groups.

HP PageWide 3x550 sheet Paper Tray/Stand. Type: Paper tray, Brand compatibility: HP, Compatibility: PageWide Managed Color MFP E776dn Base Printer; PageWide Managed Color MFP E776dns Base Printer;.... Width: 23.5" (598 mm), Depth: 20.4" (519 mm), Height: 18.3" (464 mm). Quantity per pack: 3 pc(s), Package width: 31.1" (790 mm), Package depth: 29.9" (760 mm). Quantity per pallet: 4 pc(s), Number of layers per pallet: 4 pc(s), Pallet weight: 6.7 oz (190 g)

Features
Type *
Paper tray
Brand compatibility *
HP
Features
Compatibility *
PageWide Managed Color MFP E776dn Base Printer; PageWide Managed Color MFP E776dns Base Printer; PageWide Managed Color Flow MFP E776z Base Printer; PageWide Managed Color Flow MFP E776zs Base Printer; PageWide Managed Color Flow MFP E776z+ Base Printer; PageWide Managed Color MFP P779dn Base Printer; PageWide Managed Color MFP P779dns Base Printer; PageWide Managed Color MFP E77660dns; PageWide Color MFP 774dn; PageWide Color MFP 774dns; PageWide Color MFP 779dn; HP PageWide Color MFP 779dns; PageWide Color 755dn; PageWide Managed Color Flow MFP E77660z; PageWide Enterprise Color 765dn; PageWide Managed Color E75160dn; PageWide Managed Color Flow MFP E77660zs; PageWide Managed Color Flow MFP E77650z; PageWide Enterprise Color MFP 780dn; HP PageWide Enterprise Color MFP 780dns; PageWide Enterprise Color Flow MFP 785f; PageWide Enterprise Color Flow MFP 785zs; PageWide Managed Color MFP E77650dn; PageWide Managed Color Flow MFP E77650zs; PageWide Pro 772dw Multifunction Printer; PageWide Managed P77740dw Multifunction Printer; PageWide Managed P77750z Multifunction Printer; PageWide Managed P77760z Multifunction Printer; PageWide Managed P77740z Multifunction Printer;HP PageWide Pro 750dn Printer; PageWide Managed P75050dn;PageWide Pro 750dw; PageWide Managed P75050dw; PageWide Managed Color P75250dn; PageWide Pro 772dn Multifunction Printer; PageWide Pro 777z Multifunction Printer; PageWide Managed P77740dn Multifunction Printer; PageWide Managed Color MFP P77440dn; PageWide Managed Color MFP P77950dn; PageWide Managed Color MFP P77960dn; PageWide Managed Color MFP P77940dns; PageWide Managed Color MFP P77940dn+; PageWide Managed Color MFP P77950dns; PageWide Managed Color MFP P77960dns; PageWide Enterprise Color Flow MFP 785z+; PageWide Managed Color Flow MFP E77650z+; PageWide Managed Color MFP E77660dn; PageWide Managed Color Flow MFP E77660z+; PageWide Managed Color MFP E77650dns
Maximum capacity
550 sheets
Product color
White
Country of origin
Malaysia
Weight & dimensions
Width
23.5" (598 mm)
Depth
20.4" (519 mm)
Height
18.3" (464 mm)
Weight
74.1 lbs (33.6 kg)
Packaging data
Quantity per pack
3 pc(s)
Package width
31.1" (790 mm)
Package depth
29.9" (760 mm)
Package height
23.1" (588 mm)
Package weight
93.3 lbs (42.3 kg)
Technical details
Number of cartons per pallet layer
1 pc(s)
Logistics data
Pallet dimensions (W x D x H)
31.1 x 29.9 x 97.6" (790 x 760 x 2479 mm)
Quantity per pallet
4 pc(s)
Pallet weight (imperial)
419 lbs
Number of layers per pallet
4 pc(s)
Pallet weight
6.7 oz (190 g)
Country Distributor
United Kingdom 1 distributor(s)
Philippines 1 distributor(s)
Australia 1 distributor(s)