location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP PageWide 550 sheet Paper Tray/Stand

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
PageWide 550 sheet Paper Tray/Stand
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
W1B50A
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0190781205890 show
Category:
Enlarge the input capacity of your printer with an extra tray, so you can print longer with less maintenance.
Trays & Feeders Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 25278
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 26 Apr 2024 12:07:38
The date of the most recent change of the data-sheet in Icecat's system
End of life date: 09 Nov 2021
Product end of life date
Bullet Points HP PageWide 550 sheet Paper Tray/Stand
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Paper tray
  • - 550 sheets
  • - Brand compatibility: HP
More>>>
Short summary description HP PageWide 550 sheet Paper Tray/Stand:
This short summary of the HP PageWide 550 sheet Paper Tray/Stand data-sheet is auto-generated and uses the product title and the first six key specs.

HP PageWide 550 sheet Paper Tray/Stand, Paper tray, HP, 550 sheets, Malaysia, 23.5" (598 mm), 20.4" (519 mm)

Long summary description HP PageWide 550 sheet Paper Tray/Stand:
This is an auto-generated long summary of HP PageWide 550 sheet Paper Tray/Stand based on the first three specs of the first five spec groups.

HP PageWide 550 sheet Paper Tray/Stand. Type: Paper tray, Brand compatibility: HP, Maximum capacity: 550 sheets. Width: 23.5" (598 mm), Depth: 20.4" (519 mm), Height: 18.3" (464 mm). Quantity per pack: 4 pc(s), Package width: 31.1" (790 mm), Package depth: 29.9" (760 mm). Quantity per pallet: 4 pc(s), Number of layers per pallet: 4 pc(s), Pallet weight: 6.14 oz (174 g)

Features
Type *
Paper tray
Brand compatibility *
HP
Maximum capacity
550 sheets
Country of origin
Malaysia
Weight & dimensions
Width
23.5" (598 mm)
Depth
20.4" (519 mm)
Height
18.3" (464 mm)
Weight
65 lbs (29.5 kg)
Packaging data
Quantity per pack
4 pc(s)
Package width
31.1" (790 mm)
Packaging data
Package depth
29.9" (760 mm)
Package height
23.1" (588 mm)
Package weight
84.2 lbs (38.2 kg)
Technical details
Number of cartons per pallet layer
1 pc(s)
Logistics data
Pallet dimensions (W x D x H)
31.1 x 29.9 x 97.6" (790 x 760 x 2479 mm)
Quantity per pallet
4 pc(s)
Pallet weight (imperial)
383 lbs
Number of layers per pallet
4 pc(s)
Pallet weight
6.14 oz (174 g)
Country Distributor
United Kingdom 1 distributor(s)
Philippines 1 distributor(s)
Australia 1 distributor(s)