location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP LaserJet Pro M521dn Laser A4 1200 x 1200 DPI 40 ppm

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
LaserJet Pro
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
HP LaserJet Pro MFP M521dn, Print, copy, scan, fax, Two-sided printing; 50-sheet ADF; Front-facing USB printing
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
A8P79A#B19 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0887111015846 show
Category:
A multifunctional is really an all-in-one device; it is both a scanner and a printer, and often even has a fax function. So effectively it's a copier, but one that has the scanning and printing functions available separately. All this is a great advantage when you have limited office space. Moreover, you will be able to work faster and more efficiently by using the device's convenient special functions.
Multifunction Printers Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 225277
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Jun 2024 12:21:29
The date of the most recent change of the data-sheet in Icecat's system
Product Brochure/Datasheet (2.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP LaserJet Pro M521dn Laser A4 1200 x 1200 DPI 40 ppm
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Two-sided printing; 50-sheet ADF; Front-facing USB printing
  • - Print, copy, scan, fax
  • - up to 42 ppm (black)
  • - Up to 1200 x 1200 dpi
Guarantee: One-year limited hardware warranty; For more info please visit us at support.hp.com
Long product name HP LaserJet Pro M521dn Laser A4 1200 x 1200 DPI 40 ppm :
The short editorial description of HP LaserJet Pro M521dn Laser A4 1200 x 1200 DPI 40 ppm

HP LaserJet Pro MFP M521dn
More>>>
HP LaserJet Pro M521dn Laser A4 1200 x 1200 DPI 40 ppm:
The official marketing text of HP LaserJet Pro M521dn Laser A4 1200 x 1200 DPI 40 ppm as supplied by the manufacturer

2-sided printing
Allows you to print on both sides of the page, cutting your paper use by up to 50%.
Prints in a flash, savings that last
Print right away with Instant-on Technology.
On-the-go printing with HP ePrint
Print photos, documents, and more when you're on the go, using HP ePrint.
Automatic document feeder
Allows multiple pages to be copied or scanned at one time
Scan in Color
Scan to email
Save time by sending scanned documents or photos directly from your printer to email recipients.
Scan to network
Have an instant digital copy of anything you scan stored on your network server.
Scan to cloud
Ethernet (printer)
Add this device to your office Ethernet network to share with your workgroup.
Color touchscreen (printer)
Manage jobs directly at the MFP, using the HP color touchscreen.

Short summary description HP LaserJet Pro M521dn Laser A4 1200 x 1200 DPI 40 ppm:
This short summary of the HP LaserJet Pro M521dn Laser A4 1200 x 1200 DPI 40 ppm data-sheet is auto-generated and uses the product title and the first six key specs.

HP LaserJet Pro M521dn, Laser, Mono printing, 1200 x 1200 DPI, A4, Black, Gray

Long summary description HP LaserJet Pro M521dn Laser A4 1200 x 1200 DPI 40 ppm:
This is an auto-generated long summary of HP LaserJet Pro M521dn Laser A4 1200 x 1200 DPI 40 ppm based on the first three specs of the first five spec groups.

HP LaserJet Pro M521dn. Print technology: Laser, Printing: Mono printing, Maximum resolution: 1200 x 1200 DPI. Maximum copy resolution: 600 x 600 DPI. Optical scanning resolution: 300 x 300 DPI. Maximum ISO A-series paper size: A4. Product color: Black, Gray

Finish faster – with less standing around – using single-pass, dual-head scanning.

Maintain peak performance with fast print speeds of up to 40 ppm [4]. Rely on a robust recommended monthly page volume of 2000 to 6000 pages.
Handle high-volume printing without worries, thanks to a 600-sheet paper input, expandable to 1100 sheets [5], and a 250-sheet output tray.
Work faster, single-pass, dual-head scanning. Scan documents and send digital files to email, the cloud, network folders or a USB drive, in one easy step.
Save paper with two-sided printing, and use the 50-sheet automatic document feeder to heighten productivity.

Work smarter – access, store and print content quickly from the 8.89 cm colour touchscreen.[6]

Easily complete a range of print, copy, scan and fax tasks. Go from zero to done, right at the MFP.
Access, store and print web content from the MFP’s touchscreen using business apps installed on the device.[6]
Save time with an easy-to-install Original HP cartridge, and cut costs, using an optional high-capacity cartridge.[7]
Efficiently monitor and manage this MFP, using HP Web Jetadmin to track office printing and device status.[8]

Share wirelessly across the office.[1]

Enjoy unparalleled flexibility: print from your smartphone or tablet from virtually anywhere.[10]
Use HP Auto Wireless Connect to configure networking without wires.[1]
Use resources more efficiently with wireless and 10/100/1000T Gigabit Ethernet networking– easily print and share.[1]
And pull print jobs from your pocket – walk up and print right from a memory device via the USB port.

Save energy with HP Auto-On/Auto-Off Technology, Instant-on Copy, and Instant-on Technology.[10]

Help reduce energy and conserves resources. Use HP Instant-on Copy and HP Auto-On/Auto-Off Technology.[10]
With the HP EcoSMART Console, you get instant access to custom energy-saving options and printer settings. So you can centrally configure all your printers to use the most energy- and resource-efficient settings.
Cut your environmental impact and costs even further with automatic two-sided printing.
Easily recycle used cartridges for free, with HP Planet Partners.[3]

Printing
Print technology *
Laser
Printing *
Mono printing
Duplex printing *
Yes
Maximum resolution *
1200 x 1200 DPI
Print speed (black, normal quality, A4/US Letter) *
40 ppm
Time to first page (black, normal)
8 s
Copying
Maximum copy resolution *
600 x 600 DPI
Copy speed (black, normal quality, A4)
40 cpm
Maximum number of copies
99 copies
Copier resize
25 - 400%
Scanning
Optical scanning resolution *
300 x 300 DPI
Maximum scan resolution
1200 x 2400 DPI
Maximum scan area
8.5 x 14" (216 x 356 mm)
Scanner type *
Flatbed & ADF scanner
Scan to
E-mail, Fax, File, Image
Scan speed (color)
14 ppm
Scan speed (black)
19 ppm
Fax
Fax resolution (black)
300 x 300 DPI
Modem speed
33.6 Kbit/s
Fax memory
250 pages
Fax speed dialing (max numbers)
100
Fax broadcasting
100 locations
Features
Recommended duty cycle
2000 - 6000 pages per month
Maximum duty cycle *
75000 pages per month
Number of print cartridges *
1
Printing colors *
Black
Page description languages
PCL 5e, PCL 6, PostScript 3
HP segment
Small medium business
Input & output capacity
Total input capacity *
500 sheets
Multi-Purpose tray
Yes
Multi-Purpose tray input capacity
100 sheets
Auto document feeder (ADF)
Yes
Auto document feeder (ADF) input capacity
50 sheets
Maximum output capacity
250 sheets
Paper handling
Maximum ISO A-series paper size *
A4
Maximum print size
210 x 297 mm
Paper tray media types *
Card stock, Envelopes, Labels, Plain paper, Transparencies
ISO A-series sizes (A0...A9) *
A4, A5, A6
ISO B-series sizes (B0...B9)
B5, B6
Envelopes sizes
B5, C5, C6
Ports & interfaces
Standard interfaces
Ethernet, USB 2.0
USB port
Yes
USB 2.0 ports quantity
1
Ports & interfaces
Optional connectivity
Wireless LAN
Network
Wi-Fi *
No
Ethernet LAN *
Yes
Performance
Maximum internal memory
256 MB
Memory slots
1
Internal memory *
256 MB
Processor frequency
800 MHz
Design
Product color *
Black, Gray
Market positioning *
Business
Built-in display *
Yes
Display
LCD
Display diagonal
3.5"
Touchscreen
Yes
Control type
Touch
Power
Power consumption (average operating)
760 W
Power consumption (PowerSave)
18.2 W
Power consumption (standby)
4.3 W
Power consumption (off)
0.3 W
AC input voltage
220 - 240 V
AC input frequency
50 - 60 Hz
System requirements
Windows operating systems supported
Yes
Mac operating systems supported
Yes
Linux operating systems supported
Yes
Server operating systems supported
Windows Server 2008, Windows Server 2012
Operational conditions
Operating relative humidity (H-H)
30 - 70%
Operating temperature (T-T)
10 - 32 °C
Sustainability
Sustainability certificates
EPEAT Silver, ENERGY STAR
Weight & dimensions
Width
18.3" (465 mm)
Depth
18.3" (465 mm)
Height
20" (508 mm)
Weight
49.2 lbs (22.3 kg)
Packaging data
Package width
23" (585 mm)
Package depth
23.4" (594 mm)
Package height
28.9" (733 mm)
Package weight
65.3 lbs (29.6 kg)
Technical details
Number of cartons per pallet layer
2 pc(s)
Other features
All-in-one functions
Copy, Fax, Print, Scan
Color all-in-one functions
Scan
Source Testseek summary Average rating
Reviews
Updated:
2020-08-01 04:41:26
Uk has collected 4 expert reviews for HP LaserJet Pro MFP M521dn, Print, copy, scan, fax, Two-sided printing; 50-sheet ADF; Front-facing USB printing and the average expert rating is 83 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
83%
Source Review comments Score
itproportal.com
Updated:
2020-08-01 04:41:25
The HP LaserJet Pro MFP M521dn is a quietly impressive beast. Designed as a mono laser workhorse, with a 75,000 page per month maximum duty cycle and a 6,000 page per month recommended maximum, it can print and fax from, as well as scan to, a computer – i...
Good High quality text output, Duplex scanning and copying, Good paper handling, Impressive overall feature set...
Bad Graphics output isn't so hot, Can't scan in duplex for faxing...
Bottom line The one feature I feel is missing from this MFP is the ability to fax in duplex. However, if you don't need to fax duplex documents, that won't be an issue. It also doesn't leave you any worse off for faxing than when using an MFP that can't handle duple...
80%
mymac.com
Updated:
2020-08-01 04:41:25
The is a high-end home office laser printer. The printer features duplex printing, ePrint, automatic document feeder, as well as, the typical multiple function features, fax, copy, and scan. Additional features include touch screen access to business...
90%
pcmag.com
Updated:
2020-08-01 04:41:25
The HP LaserJet Pro MFP M521dn ($899.99 direct) is a quietly impressive beast. Designed as a mono laser workhorse, with a 75,000 page per month maximum duty cycle and a 6,000 page per month recommended maximum, it can print and fax from, as well as scan t...
Good High-quality text. Prints. Scans. Faxes. Copies. Direct email sender. Scans both sides of a page at once.
Bad Graphics output is at the low end of par for a mono laser multi-function printer. Can't scan in duplex for faxing...
Bottom line The HP LaserJet Pro MFP M521dn monochrome laser MFP is slower than expected for its rated speed, but it's strong on text quality and paper handling, particularly for scanning...
80%
Brand Image Article code product Stock Price from
HP LaserJet Enterprise Flow MFP M630h HP LaserJet Enterprise Flow MFP M630h
(show image)
P7Z47A LaserJet Enterprise Flow MFP M630h 0.00
(excl. VAT)
0 (incl. VAT)
HP Color LaserJet Pro M477fdw Laser A4 600 x 600 DPI 27 ppm Wi-Fi HP Color LaserJet Pro M477fdw Laser A4 600 x 600 DPI 27 ppm Wi-Fi
(show image)
CF379A M477fdw 0.00
(excl. VAT)
0 (incl. VAT)
HP LaserJet M477fdn Laser A4 600 x 600 DPI 27 ppm HP LaserJet M477fdn Laser A4 600 x 600 DPI 27 ppm
(show image)
CF378A M477fdn 0.00
(excl. VAT)
0 (incl. VAT)
HP LaserJet Pro M521dn Laser A4 1200 x 1200 DPI 40 ppm HP LaserJet Pro M521dn Laser A4 1200 x 1200 DPI 40 ppm
(show image)
A8P79A HP LaserJet Pro MFP M521dn, Print, copy, scan, fax, Two-sided printing; 50-sheet ADF; Front-facing USB printing 0.00
(excl. VAT)
0 (incl. VAT)
HP LaserJet Pro 500 M570dn Laser A4 600 x 600 DPI 31 ppm HP LaserJet Pro 500 M570dn Laser A4 600 x 600 DPI 31 ppm
(show image)
CZ271A HP LaserJet Pro 500 color MFP M570dn, Print, copy, scan, fax, 50-sheet ADF; Scan to email/PDF; Two-sided printing 0.00
(excl. VAT)
0 (incl. VAT)
HP LaserJet Enterprise flow M525c Laser A4 1200 x 1200 DPI 40 ppm HP LaserJet Enterprise flow M525c Laser A4 1200 x 1200 DPI 40 ppm
(show image)
CF118A Enterprise flow M525c 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
España 2 distributor(s)
France 2 distributor(s)
Sverige 3 distributor(s)
Polska 1 distributor(s)
Deutschland 1 distributor(s)
Danmark 1 distributor(s)
Norway 1 distributor(s)
Suomi 1 distributor(s)
United Kingdom 4 distributor(s)
Switzerland 1 distributor(s)
Nederland 1 distributor(s)
Disclaimer HP LaserJet Pro M521dn Laser A4 1200 x 1200 DPI 40 ppm:
Disclaimer

[1] HP Auto Wireless Connect may not be available for all system configurations. Wireless performance is dependent upon physical environment and distance from access point. For information on compatibility, visit www.hp.com/go/autowirelessconnect
[3] Program availability varies. Original HP cartridge return and recycling is currently available in more than 50 countries, territories and regions in Asia, Europe, and North and South America, through the HP Planet Partners programme. For more information, visit: www.hp.com/recycle
[4] Printing speed measured using ISO/IEC 24734 and excludes first set of test documents. For more information, see www.hp.com/go/printerclaims. Exact speed varies depending on the system configuration, software application, driver, and document complexity. First page out exact speed varies depending on the system configuration, software program, document complexity, network, media width, media weight, environment, and job size.
[5] Optional paper capacity up to 1,100 sheets. 1 x 500-sheet paper tray not included; please purchase separately’’
[6] Requires an Internet connection to the printer. Services may require registration. App availability varies by country, language and agreements. For details, see www.hpconnected.com
[7] HP 55X Black LaserJet Toner Cartridge not included; please purchase separately.
[8] HP Web Jetadmin is free and can be downloaded at www.hp.com/go/webjetadmin
[10] HP Auto-On/Auto-Off Technology is subject to printer and settings. Instant-on Technology claim based on comparison with products that use traditional fusing. Instant-on Copy claim based on comparison with fluorescent tubes. [12] When compared with fluorescent tubes.
[13] Requires an Internet connection to an HP ePrint-enabled printer. Printer requires ePrint account.

Technical specification disclaimers
Measured using ISO/IEC 24734, excludes first set of test documents. For more information see www.hp.com/go/printerclaims. Exact speed varies depending on the system configuration, software application, driver, and document complexity.
Exact speed varies depending on the system configuration, software application, driver and document complexity.
Actual speeds may vary depending on scan resolution, network conditions, computer performance and application software.
Based on standard ITU-T test image at standard resolution. More complicated pages or higher resolution will take longer and use more memory.
HP Scan software included in the box - file formats supported through software running on a PC.
Approximate average yield based on ISO/IEC 19752. Actual yield varies considerably based on printer platform, content of printed pages and other factors. For details see www.hp.com/go/learnaboutsupplies.