location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP LaserJet M477fdn Laser A4 600 x 600 DPI 27 ppm

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
LaserJet
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
M477fdn
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CF378A
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0888793383438 show
Category:
A multifunctional is really an all-in-one device; it is both a scanner and a printer, and often even has a fax function. So effectively it's a copier, but one that has the scanning and printing functions available separately. All this is a great advantage when you have limited office space. Moreover, you will be able to work faster and more efficiently by using the device's convenient special functions.
Multifunction Printers Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 502725
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 09 Apr 2023 18:30:25
The date of the most recent change of the data-sheet in Icecat's system
End of life date: 31 Jul 2019
Product end of life date
Product Brochure/Datasheet (2.0 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (2.0 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP LaserJet M477fdn Laser A4 600 x 600 DPI 27 ppm
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Shift your office into high gear with a colour MFP that doesn’t keep you waiting. Print your first page and two-sided prints faster than the competition, and scan quickly.[1] Help keep your device, data, and documents safe – from boot up to shutdown.
  • - Easily produce the documents you need to keep work flowing and help conserve power. This energy-efficient MFP is easy to manage and use. Print Microsoft® Word and PowerPoint® documents directly from the USB port[5], using the large touchscreen.[4]
Guarantee: One-year warranty. Warranty and support options vary by product, country and local legal requirements. Go to www.hp.com/support to learn about HP award winning service and support options in your region.
Long product name HP LaserJet M477fdn Laser A4 600 x 600 DPI 27 ppm :
The short editorial description of HP LaserJet M477fdn Laser A4 600 x 600 DPI 27 ppm

HP Color LaserJet Pro MFP M477fdn
More>>>
HP LaserJet M477fdn Laser A4 600 x 600 DPI 27 ppm:
The official marketing text of HP LaserJet M477fdn Laser A4 600 x 600 DPI 27 ppm as supplied by the manufacturer

Fast wake-up and print
Print the first page from sleep mode as fast as 11.3 seconds
Fast two-sided printing
Print two-sided documents as fast as 25 ipm (images per minute)
One-pass, two-sided scanning
Scan both sides of two-sided documents in a single pass
Scan to various destinations
Scan documents to email, USB, network folders and the cloud
Easy slide-off glass
Scanner glass has no raised edges so originals slide off easily
Optional high-yield cartridge
Optional 6.5K black and 5K color high-yield Original HP Toner cartridges with JetIntelligence
Print Microsoft Office files from USB
Print Microsoft Word and PowerPoint documents directly from a USB drive
Cloud-based pull printing
Control access to sensitive documents with HP JetAdvantage Private Print
Optional job storage
Add a USB drive for built-in job storage and retrieval
Low energy use
This MFP is optimized for low energy consumption
Print from mobile devices
Print from a variety of smartphones, tablets and laptops
4.3-inch color touchscreen
Manage print jobs at the MFP with the 4.3-inch color touchscreen

Short summary description HP LaserJet M477fdn Laser A4 600 x 600 DPI 27 ppm:
This short summary of the HP LaserJet M477fdn Laser A4 600 x 600 DPI 27 ppm data-sheet is auto-generated and uses the product title and the first six key specs.

HP LaserJet M477fdn, Laser, Color printing, 600 x 600 DPI, Color copying, A4, Gray

Long summary description HP LaserJet M477fdn Laser A4 600 x 600 DPI 27 ppm:
This is an auto-generated long summary of HP LaserJet M477fdn Laser A4 600 x 600 DPI 27 ppm based on the first three specs of the first five spec groups.

HP LaserJet M477fdn. Print technology: Laser, Printing: Color printing, Maximum resolution: 600 x 600 DPI, Print speed (color, normal quality, A4/US Letter): 27 ppm. Copying: Color copying, Maximum copy resolution: 600 x 600 DPI. Scanning: Color scanning, Optical scanning resolution: 1200 x 1200 DPI. Faxing: Mono faxing. Maximum ISO A-series paper size: A4. Product color: Gray

10.9-cm colour touchscreen
10.9-cm colour touchscreen

Manage print jobs at the MFP with the 10.9-cm colour touchscreen

Low energy use
Low energy use

This MFP is optimised for low energy consumption

Scan to various destinations
Scan to various destinations

Scan documents to email, USB, network folders and the cloud

One-pass, two-sided scanning
One-pass, two-sided scanning

Scan both sides of two-sided documents in a single pass

Fast wake-up and print
Fast wake-up and print

Print the first page from sleep mode as fast as 11.3 seconds[9]

Fast two-sided printing
Fast two-sided printing

Print two-sided documents as fast as 25 ipm (images per minute)[10]

Easy slide-off glass

Scanner glass has no raised edges so originals slide off easily

Optional high-yield cartridge
Optional high-yield cartridge

Optional 6.5K black and 5K colour high-yield Original HP Toner cartridges with JetIntelligence[11]

Print Microsoft Office files from USB
Print Microsoft Office files from USB

Print Microsoft Word and PowerPoint documents directly from a USB drive[12]

Cloud-based pull printing
Cloud-based pull printing

Control access to sensitive documents with HP JetAdvantage Private Print[13]

Print from mobile devices
Print from mobile devices

Print from a variety of smartphones, tablets and laptops[15]

Speed through tasks. Help keep data protected.

Scan digital files directly to email, USB, network folders, and the cloud with preloaded business apps.[3]
Grab pages and go – without waiting around. This MFP wakes up and prints faster than the competition.[1]
Breeze through multipage documents with two-sided printing that’s the fastest in its class of devices.[1]
Control access to print jobs and help keep printing safe with security features like LDAP authentication, HP JetAdvantage Private Print or optional Job Storage with PIN printing.

Easy management. Efficient printing.

Easily manage print jobs directly at the MFP – just tap and swipe the 10.9 cm touchscreen.[4]
Easily print Microsoft® Word and PowerPoint® documents – now directly from your USB drive.[5]
Easily manage devices and settings using HP Web Jetadmin with a suite of essential management features.[6]
Print using less energy than competitors – enhanced by Original HP Toner cartridges with JetIntelligence.[7]

More. Pages, Performance, and Protection.

Get the most prints for your money – with Original HP High Yield Colour Toner cartridges with JetIntelligence.[2]
Count on consistent professional quality at high speeds with HP ColorSphere 3 toner.
Help ensure you’re getting the authentic HP quality you paid for with innovative anti-fraud technology.
Print right away with preinstalled toner cartridges. Replace them with optional high-yield cartridges.

Stay connected with easy mobile printing options

Easily print from a variety of smartphones and tablets – generally no setup or apps required.[8]
Easily set up, print, and share with built-in Ethernet networking.

Optional job storage
Optional job storage

Add a USB drive for built-in job storage and retrieval[14]

Printing
Duplex printing mode
Auto
Print technology *
Laser
Printing *
Color printing
Duplex printing *
Yes
Maximum resolution *
600 x 600 DPI
Print speed (black, normal quality, A4/US Letter) *
27 ppm
Print speed (color, normal quality, A4/US Letter)
27 ppm
Time to first page (black, normal)
8.9 s
Time to first page (color, normal)
9.8 s
Copying
Copying *
Color copying
Maximum copy resolution *
600 x 600 DPI
Copy speed (black, normal quality, A4)
28 cpm
Copy speed (color, normal quality, A4)
28 cpm
Time to first copy (black, normal)
9.5 s
Time to first copy (color, normal)
12 s
Maximum number of copies
99 copies
Copier resize
25 - 400%
Scanning
Scanning *
Color scanning
Optical scanning resolution *
1200 x 1200 DPI
Maximum scan area
8.5 x 14" (216 x 356 mm)
Scanner type *
Flatbed & ADF scanner
Scan to
Cloud, USB, E-mail
Scan speed (color)
21 ppm
Scan speed (black)
26 ppm
Image formats supported
BMP, JPG, PNG, TIF
Document formats supported
RTF, PDF, TXT
Input color depth
30 bit
Grayscale levels
256
TWAIN version
1.9
Fax
Faxing *
Mono faxing
Fax transmission speed
3 sec/page
Auto-redialing
Yes
Fax speed dialing (max numbers)
120
Fax forwarding
Yes
Fax broadcasting
119 locations
Fax delayed sending
Yes
Auto reduction
Yes
Features
Maximum duty cycle *
50000 pages per month
Digital sender
Yes
Number of print cartridges *
4
Printing colors *
Black, Cyan, Magenta, Yellow
Page description languages
PCL 5c, PCL 6, PostScript 3
Input & output capacity
Total number of input trays *
2
Total input capacity *
300 sheets
Total output capacity *
150 sheets
Multi-Purpose tray
Yes
Multi-Purpose tray input capacity
50 sheets
Paper input type
Paper tray
Auto document feeder (ADF)
Yes
Input & output capacity
Auto document feeder (ADF) input capacity
50 sheets
Maximum number of input trays
3
Maximum input capacity
850 sheets
Paper handling
Maximum ISO A-series paper size *
A4
Paper tray media types *
Envelopes, Glossy paper, Bond paper, Photo paper, Plain paper, Pre-printed, Labels, Recycled paper
ISO A-series sizes (A0...A9) *
A5, A6, A4
Non-ISO print media sizes
Executive
JIS B-series sizes (B0...B9)
B5
Ports & interfaces
Standard interfaces
Ethernet, USB 2.0, RJ-11
Direct printing *
No
USB port
Yes
USB 2.0 ports quantity
1
RJ-11 ports quantity
1
Network
Wi-Fi *
No
Ethernet LAN *
Yes
Cabling technology
10/100/1000Base-T(X)
Ethernet LAN data rates
10,1000,100 Mbit/s
Mobile printing technologies
Apple AirPrint, Mopria Print Service, Google Cloud Print, HP ePrint
Performance
Card reader integrated
No
Internal memory *
256 MB
Processor frequency
1200 MHz
Design
Product color *
Gray
Market positioning *
Business
Built-in display *
Yes
Display diagonal
4.3"
Touchscreen
Yes
Control type
Touch
Color display
Yes
Power
Power consumption (average operating)
570 W
Power consumption (ready)
18.6 W
Power consumption (off)
0.05 W
AC input voltage
100 - 240 V
AC input frequency
50 - 60 Hz
System requirements
Windows operating systems supported
Yes
Mac operating systems supported
Yes
Linux operating systems supported
Yes
Sustainability
Sustainability certificates
Blue Angel, ENERGY STAR
Weight & dimensions
Width
16.4" (416 mm)
Depth
18.6" (472 mm)
Height
15.7" (400 mm)
Weight
51.1 lbs (23.2 kg)
Packaging data
Package width
23.5" (597 mm)
Package depth
19.6" (497 mm)
Package height
19.3" (490 mm)
Package weight
58.9 lbs (26.7 kg)
Logistics data
Harmonized System (HS) code
84433100
Source Testseek summary Average rating
Reviews
Updated:
2016-11-14 20:29:51
Uk has collected 27 expert reviews for HP LaserJet M477fdn Laser A4 600 x 600 DPI 27 ppm and the average expert rating is 86 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
86%
Source Review comments Score
futurefive.co.nz
Updated:
2016-11-14 20:29:51
This article is hard to write. Once it's submitted, I'll have no reason not to return this printer back to the NetGuide offices.In a very short time this printer has become a friend. Easy to set up, easy to connect, it's been my quiet buddy in my little o...
0%
booredatwork.com
Updated:
2016-11-14 20:29:51
When setting up a home office, the most often forgotten piece of tech and probably most important one is the printer. Yes I said it, the printer! For me it's not a want or added piece of tech, its downright a necessity. It as essential as the chair I am c...
0%
computershopper.com
Updated:
2016-11-14 20:29:51
So far, since the release of the company's JetIntelligence toner cartridges and ColorSphere 3 toner reformulation last year, we've looked at the single-function monochrome LaserJet Pro M402dw and the Color LaserJet Pro MFP M277dw . The latter is a smaller...
Good Good print quality, Easy-to-use, big color touch screen, Speedy, Compact and energy-efficient, Loaded with mobile features...
Bad Initial sell price a bit high, given paper handling and page costs, Lofty cost per page...
Bottom line This LaserJet prints well and is loaded with features, but its high cost per page relegates it to an occasional-use MFP. Read More…...
70%
techsupportforum.com
Updated:
2016-12-30 20:47:30
Remember the days when a fax machine was used? What about the time when you needed a printer, scanner, and a copier? Well, all of those items, surprisingly, are still needed, but buying individual units is a thing of the past.The term Multi-Functional Pri...
Bottom line This multi-functional printer offers some great new designs and surpasses its M476 predecessor. At a friendly business price of $629.99 the HP M477fdw gets the stamp of approval from me. The printer's incredible speed matched by its new toner design allow...
0%
consumersearch.com
Updated:
2017-07-26 03:24:56
Expert reviews...
Good Impressive graphics and text, Sophisticated single-pass duplexer, Generous paper capacity, Robust 4,000-page monthly duty cycle...
Bad Color toner isn't cheap, Photos aren't a color laser strong point...
Bottom line Reviews say the HP Color LaserJet Pro M477fdw offers a lot of bang for the buck. It's blazing-fast and feature-rich, with an elegant single-pass duplexer, touch screen, cloud connectivity and walk-up USB port to print, copy or scan from a thumb drive. Hi...
0%
Country Distributor
Polska 1 distributor(s)
United Kingdom 1 distributor(s)
Disclaimer HP LaserJet M477fdn Laser A4 600 x 600 DPI 27 ppm:
Disclaimer

[1] Based on HP internal testing of top three leading competitors’ first page out from sleep mode and duplex print and copy speed completed 8/2015. Subject to device settings. Actual results may vary. For details, see www.hp.com/go/Ljclaims.
[2] Based on cartridge yields for HP 305X compared with HP 410X Original HP LaserJet Toner Cartridges. For more information, see www.hp.com/go/learnaboutsupplies.
[3] Requires an Internet connection to the printer. Services may require registration. App availability varies by country, language, and agreements. For details, see www.hpconnected.com.
[4] Requires a wireless access point and an Internet connection to the printer. Services require registration. App availability varies by country, language, and agreements and requires a firmware upgrade. For details, visit www.hpconnected.com.
[5] Microsoft and PowerPoint are U.S. registered trademarks of the Microsoft group of companies. Feature works with Microsoft Word and PowerPoint 2003 and later. Only Latin language fonts are supported.
[6] HP Web Jetadmin is free and available for download at www.hp.com/go/webjetadmin.
[7] Based on HP testing using the ENERGY STAR® program’s Typical Electricity Consumption (TEC) method or as reported in energystar.gov of top three leading competitors as of 8/2015. Actual results may vary. For details, see www.hp.com/go/Ljclaims.
[8] Wireless operations are compatible with 2.4 GHz operations only. App or software and HP ePrint account registration may also be required. Some features require purchase of an optional accessory. Learn more at www.hp.com/go/mobileprinting.
[9] Measured using ISO/IEC 17629. For more information see www.hp.com/go/printerclaims. Exact speed varies depending on the system configuration, software application, driver, and document complexity.
[10] Print two-sided documents as fast as 25 ipm (images per minute).
[11] Declared yields based on ISO/IEC 19798 and continuous printing. Actual yields vary considerably based on images printed and other factors. For details see www.hp.com/go/learnaboutsupplies.
[12] Microsoft and PowerPoint are U.S. registered trademarks of the Microsoft group of companies. Feature works with Microsoft Word and PowerPoint 2003 and later. Only Latin language fonts are supported.
[13] HP JetAdvantage Private Print is available at no charge and requires that the printer be connected to the Internet with web services enabled. Not available in all countries. For more information, see www.hpjetadvantage.com.
[14] Requires purchase of separate USB flash drive with at least 16 GB capacity.
[15] Wireless operations are compatible with 2.4 GHz operations only. App or software and HP ePrint account registration may also be required. Some features require purchase of an optional accessory. Learn more at www.hp.com/go/mobileprinting.