location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Shuttle EDGE EN01J4 Intel® Pentium® J4205 8 GB LPDDR4-SDRAM 64 GB eMMC Mini PC Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Shuttle Check ‘Shuttle’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
EDGE
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
EN01J4
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
NEC-EN01J04 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0887993601113 show
Category:
Personal Computers, PCs for short, are computers for personal usage. They always have the following components: - A processor (CPU), this is the heart of your computer, where the data processing is done. - Memory (RAM), this is very fast memory in which temporary data is stored before being processed by the processor. - Motherboard, this is the component that connects all the different parts of your computer. Often it has some integrated components like a sound card, enabling your computer to play sound, or a network card, to connect your computer to the network. - Video board, this is the part of your computer that is responsible for the graphics processing. Micro ATX motherboards often have an integrated video board. Those integrated video boards are generally not very well suited for playing games, but good enough for watching movies. - Hard disk, this is the permanent memory of your computer where your data is stored. - An optional DVD/CD player/recorder for reading/writing DVDs/CDs.
PCs/Workstations Check ‘Shuttle’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Shuttle: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 63490
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Jun 2024 02:24:26
The date of the most recent change of the data-sheet in Icecat's system
Product Brochure/Datasheet (1.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Shuttle NEC-EN01J04 user manual (0.9 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Quick Guide (3.5 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Shuttle EDGE EN01J4 Intel® Pentium® J4205 8 GB LPDDR4-SDRAM 64 GB eMMC Mini PC Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Fanless cooling design, virtually noiseless
  • - 24/7 non stop operation
  • - Operating temperature:0~50°C
  • - Size: 92.4 x 54.4 x 90mm(LWH) = 450 ml
Long product name Shuttle EDGE EN01J4 Intel® Pentium® J4205 8 GB LPDDR4-SDRAM 64 GB eMMC Mini PC Black :
The short editorial description of Shuttle EDGE EN01J4 Intel® Pentium® J4205 8 GB LPDDR4-SDRAM 64 GB eMMC Mini PC Black

Intel Celeron J4205 (2MB Cache, 1.5GHz), 8GB LPDDR4-SDRAM, 64GB eMMC, Intel HD Graphics 505, LAN, No OS
More>>>
Shuttle EDGE EN01J4 Intel® Pentium® J4205 8 GB LPDDR4-SDRAM 64 GB eMMC Mini PC Black:
The official marketing text of Shuttle EDGE EN01J4 Intel® Pentium® J4205 8 GB LPDDR4-SDRAM 64 GB eMMC Mini PC Black as supplied by the manufacturer

Robust Industry PC with VESA/DIN-Rail mount and various options
The Shuttle EN01J4 is a fanless IPC in a robust 450 ml metal chassis and intended for DIN-Rail or VESA mounting. It is flexible in use and designed for maintenance-free 24/7 operation at ambient temperatures of up to 50°C. Inside there is a CPU board with an Intel "Apollo Lake" processor and a carrierboard with several I/O ports and a card reader. Optional features comprise a second LAN port with PoE function, LTE/WLAN function and video capturing via HDMI. This product is targeted at professional applications such as edge computing (IoT gateway), automation, digital signage, control, data logging and video surveillance.

Suitable for constant operation
Work 24 hours a day, 7 days a week. As it does not use any moving parts, such as a fan, this Mini-PC is approved for constant operation. This means lower maintenance costs and a longer lifespan.

Fanless and whisper-quiet
The fanless technology used in this PC means it is incredibly quiet. Doing away with these mechanical components also reduces the number of wearing parts, making the machine more durable and stable.

Two-pin Euroblock connector
This device has a two-pin Euroblock connector and can be supplied with 12-19 volts. A Phoenix screw terminal and an adapter for power supply units with hollow connectors are included.

Soldered Flash memory storage
This model already has many gigabytes of storage space for the operating system and as general data storage. This can be extended by external or internal drives if required.

Ideal for DIN rail
With a DIN rail mounting, this model can be attached to a top-hat rail by means of a clamping mechanism and thus be used in switch cabinets and distribution boxes, for example.

Power supply via PoE (Option)
Thanks to PoE (Power over Ethernet), the model's power and data transmission is completely over the network cable. This saves costs for cabling and provides more space in limited areas. (Available as accessory)

Ready for 4G mobile reception
For this model, the Shuttle range of accessories offers a separately available antenna kit which can be used to install 4G modules in an M.2-3042 format.

Suitable for Linux operating systems
This model was successfully tested with Linux. All machine functions worked without problem immediately after installation.

Robust aluminium housing
The use of aluminium as housing material has decisive advantages. Aluminium has an ideal ratio between weight and strength, it does not rust and is insensitive to magnetism. Its thermal conductivity is four times higher than steel.

Anti-theft protection
The Kensington Lock forms part of the anti-theft system. As with many other Notebooks, this Mini-PC can also be safely locked, ensuring long-term enjoyment from your Shuttle product.

Communication in the fast lane
The integrated gigabit LAN chipset opens up completely new possibilities for communication with no restriction on the speed of data transfer. Say goodbye to information bottlenecks, whether in the company network or for home Internet access.

HDMI interface
Goodbye cable spaghetti! Modern flat-screen TVs and large-format TFT screens can be connected to this Mini-PC with just a single thin cable. Often the audio output is also transferred in brilliant quality via the HDMI cable.

Low energy consumption
Thrift is a virtue. In terms of power consumption this Mini-PC sets an example. It is not just good for the environment but for your pocket, too.

Card reader
Simply insert the memory card and you can access all stored photos and videos immediately.

For a longer life and more system stability
All the components of the highly integrated mainboard of this PC are fitted with modern solid capacitors, which offer six times the lifespan of normal capacitors.

Short summary description Shuttle EDGE EN01J4 Intel® Pentium® J4205 8 GB LPDDR4-SDRAM 64 GB eMMC Mini PC Black:
This short summary of the Shuttle EDGE EN01J4 Intel® Pentium® J4205 8 GB LPDDR4-SDRAM 64 GB eMMC Mini PC Black data-sheet is auto-generated and uses the product title and the first six key specs.

Shuttle EDGE EN01J4, 1.5 GHz, Intel® Pentium®, J4205, 8 GB, LPDDR4-SDRAM, 64 GB

Long summary description Shuttle EDGE EN01J4 Intel® Pentium® J4205 8 GB LPDDR4-SDRAM 64 GB eMMC Mini PC Black:
This is an auto-generated long summary of Shuttle EDGE EN01J4 Intel® Pentium® J4205 8 GB LPDDR4-SDRAM 64 GB eMMC Mini PC Black based on the first three specs of the first five spec groups.

Shuttle EDGE EN01J4. Processor frequency: 1.5 GHz, Processor family: Intel® Pentium®, Processor model: J4205. Internal memory: 8 GB, Internal memory type: LPDDR4-SDRAM, Memory clock speed: 2400 MHz. Total storage capacity: 64 GB, Storage media: eMMC, Card reader integrated. On-board graphics card model: Intel® HD Graphics 505. Product type: Mini PC. Weight: 16.9 oz (480 g). Product color: Black

Processor
Processor manufacturer *
Intel
Processor family *
Intel® Pentium®
Processor model *
J4205
Processor cores
4
Processor threads
4
Processor boost frequency
2.6 GHz
Processor frequency *
1.5 GHz
Processor socket
BGA 1296
Processor cache
2 MB
Processor cache type
Smart Cache
Processor lithography
14 nm
Processor operating modes
64-bit
Processor series
Intel Pentium Processor J4000 Series for Desktop
Processor codename
Apollo Lake
Thermal Design Power (TDP)
10 W
Tjunction
105 °C
PCI Express slots version
2.0
Maximum number of PCI Express lanes
6
PCI Express configurations
1x2, 1x2+2x1
Stepping
B1
Maximum internal memory supported by processor
8 GB
Memory types supported by processor
DDR3L, LPDDR3-SDRAM, LPDDR4-SDRAM
Memory clock speeds supported by processor
1866, 2400 MHz
Memory
Internal memory *
8 GB
Maximum internal memory *
8 GB
Internal memory type
LPDDR4-SDRAM
Memory clock speed
2400 MHz
Storage
Total storage capacity *
64 GB
Storage media *
eMMC
Optical drive type *
No
Card reader integrated
Yes
Compatible memory cards
MicroSD (TransFlash), MicroSDHC, MicroSDXC
Graphics
Discrete graphics card *
No
On-board graphics card *
Yes
Discrete graphics card model *
Not available
On-board GPU manufacturer
Intel
On-board graphics card model *
Intel® HD Graphics 505
On-board graphics card base frequency
250 MHz
On-board graphics card burst frequency
800 MHz
Maximum on-board graphics card memory
8 GB
Number of displays supported (on-board graphics)
3
Number of execution units
18
Network
Ethernet LAN *
Yes
Ethernet LAN data rates
10, 100, 1000 Mbit/s
Wi-Fi *
No
Ports & interfaces
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
2
DVI port
No
HDMI ports quantity *
1
HDMI version
1.4b
Ethernet LAN (RJ-45) ports
1
Microphone in
No
Design
Volume
0.45 L
Placement supported
Horizontal
VESA mounting
Yes
Cable lock slot
Yes
Cable lock slot type
Kensington
Product color *
Black
Country of origin
China
Performance
Motherboard chipset
Intel SoC
BIOS type
UEFI AMI
Product type *
Mini PC
Software
Operating system installed *
No
Drivers included
Yes
Processor special features
Intel® Small Business Advantage (Intel® SBA)
No
Intel® Wireless Display (Intel® WiDi)
No
Intel® High Definition Audio (Intel® HD Audio)
Yes
Intel 64
Yes
Processor special features
Enhanced Intel SpeedStep Technology
Yes
Embedded options available
No
Intel® InTru™ 3D Technology
No
Intel® Insider™
No
Intel® Clear Video HD Technology (Intel® CVT HD)
Yes
Intel Clear Video Technology
Yes
Intel VT-x with Extended Page Tables (EPT)
Yes
Idle States
Yes
Thermal Monitoring Technologies
Yes
Intel Stable Image Platform Program (SIPP)
No
Intel® AES New Instructions (Intel® AES-NI)
Yes
Intel® Secure Key
Yes
Intel® OS Guard
No
Intel Trusted Execution Technology
No
Execute Disable Bit
Yes
Intel Enhanced Halt State
Yes
Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID)
Yes
Processor package size
24 x 31 mm
Processor code
SR2ZA
CPU configuration (max)
1
UART
Yes
Intel Virtualization Technology for Directed I/O (VT-d)
Yes
Intel Secure Boot
Yes
Intel Smart Connect Technology version
0.00
Intel Identity Protection Technology version
1.00
Intel Secure Boot Technology version
1.00
Intel Stable Image Platform Program (SIPP) version
0.00
Intel Secure Key Technology version
1.00
Intel Virtualization Technology (VT-x)
Yes
Intel Small Business Advantage (SBA) version
0.00
Intel Smart Response Technology version
0.00
Intel Rapid Storage Technology
No
Processor ARK ID
95591
Intel® Smart Response Technology
No
Intel® Turbo Boost Technology
No
Intel Smart Connect Technology
No
Intel® Hyper Threading Technology (Intel® HT Technology)
No
Intel® Quick Sync Video Technology
Yes
Intel® Identity Protection Technology (Intel® IPT)
Yes
Intel® Anti-Theft Technology (Intel® AT)
No
Conflict-Free processor
Yes
Operational conditions
Operating temperature (T-T)
0 - 50 °C
Operating relative humidity (H-H)
10 - 90%
Certificates
Compliance certificates
RoHS
Certification
FCC, CE, BSMI, VCCI, RCM, ETL, CB, BSMI, IP20, ErP
Sustainability
Sustainability certificates
ENERGY STAR
Weight & dimensions
Width *
2.14" (54.4 mm)
Depth *
3.64" (92.4 mm)
Height *
3.54" (90 mm)
Weight *
16.9 oz (480 g)
Package weight
2.27 lbs (1.03 kg)
Packaging content
Display included *
No
Cables included
DC
VESA mount included
Yes
Logistics data
Harmonized System (HS) code
84715000
Country Distributor
Deutschland 1 distributor(s)