location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Shuttle PE90 power adapter/inverter Indoor 90 W Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Shuttle Check ‘Shuttle’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
PE90 - power adapter, 90 Watt, output: 19V DC, max. 4.74 A Cooling: passive, fanless
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
POZ-PE90E01 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0811686005728 show
Category:
A power adapter connects a device into the mains electricity through a plug. They are used with electrical devices that require power but do not contain internal components to derive the required voltage and power from mains power. A power inverter, or inverter, is an electronic device or circuitry that changes direct current (DC) to alternating current (AC).
Power Adapters & Inverters Check ‘Shuttle’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Shuttle: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 194347
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 22 May 2023 17:50:15
The date of the most recent change of the data-sheet in Icecat's system
Product Brochure/Datasheet (0.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Shuttle PE90 power adapter/inverter Indoor 90 W Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Power supply type: Indoor
  • - Output power: 90 W Input voltage: 100-240 V Input frequency: 50/60 Hz Output voltage: 19 V
  • - Purpose: Universal AC-to-DC
  • - 1 pc(s)
  • - Black
Long product name Shuttle PE90 power adapter/inverter Indoor 90 W Black :
The short editorial description of Shuttle PE90 power adapter/inverter Indoor 90 W Black

90W External Power Adapter, 100 - 240V, 19V
More>>>
Shuttle PE90 power adapter/inverter Indoor 90 W Black:
The official marketing text of Shuttle PE90 power adapter/inverter Indoor 90 W Black as supplied by the manufacturer

The Shuttle Accessory PE90 is an external AC to DC power adapter meant as a replacement device for certain Shuttle products. It provides a maximum output wattage of 90W.

Short summary description Shuttle PE90 power adapter/inverter Indoor 90 W Black:
This short summary of the Shuttle PE90 power adapter/inverter Indoor 90 W Black data-sheet is auto-generated and uses the product title and the first six key specs.

Shuttle PE90, Universal, Indoor, 100-240 V, 50/60 Hz, 90 W, 19 V

Long summary description Shuttle PE90 power adapter/inverter Indoor 90 W Black:
This is an auto-generated long summary of Shuttle PE90 power adapter/inverter Indoor 90 W Black based on the first three specs of the first five spec groups.

Shuttle PE90. Purpose: Universal, Power supply type: Indoor, Input voltage: 100-240 V. Product color: Black, Cooling type: Passive. Width: 5" (127 mm), Depth: 2.01" (51 mm), Height: 0.12" (3.05 mm). Quantity per pack: 1 pc(s), Cables included: AC

Features
Purpose *
Universal
Power supply type *
Indoor
Power current type
AC-to-DC
Input voltage *
100-240 V
Maximum input voltage
240 V
Input frequency *
50/60 Hz
Input current
1.5 A
Output power *
90 W
Output voltage *
19 V
Output current
4.74 A
Country of origin
China
Features
Compatibility
Compatible to the 90W power adapter of the following Shuttle products: - Slim PCs: DS61, DS81, DS87, DH110(SE), DH170, DQ170, DH270, DH310(V2), DH310S, DH370, DH410(S), DH470, XH61(V), XH81(V), XH97V, XH110(V), XH170, XH310(R)(V) Backward compatible to the 65W power adapter of the following Shuttle products: - Slim-PC: DS47, DS407T, DS437(T), DS57U(x), DS67U(x), DS68U(x), DS77U(x), DS10U(x), DS20U(x), XC60J - Nano-PC: NC01U(x), NC02U(x), NC03U(x), NC10U(x) - All-in-One PC: X50, X50V4, X50V5(U3), X50V6(U3), X50V7(U3), X50V8(U3), P20U, P22U, P51U(3), P52U(3), P90U(x), P92U(x) - OMNINAS KD20, KD21, KD22 Backward compatible to the 40W power adapter of the following Shuttle products: - Slim-PC: XS35/XS36 series, DX30, DL10J, DL20N(6) - All-in-One PC: X50V2 (Plus), X50V3(L) - OMNINAS: KS10 Compatible to the Shuttle Edge Series: EN01J3, EN01J4, EN01E, EN01B
Certification
CE, WEEE
Design
Product color *
Black
Cooling type
Passive
Operational conditions
Operating temperature (T-T)
5 - 35 °C
Operating relative humidity (H-H)
10 - 90%
Weight & dimensions
Width
5" (127 mm)
Depth
2.01" (51 mm)
Height
0.12" (3.05 mm)
Weight
10.9 oz (310 g)
Packaging data
Cables included
AC
Quantity per pack *
1 pc(s)
Logistics data
Harmonized System (HS) code
85044083
Country Distributor
Nederland 2 distributor(s)
Magyarország 2 distributor(s)
Danmark 2 distributor(s)
Deutschland 1 distributor(s)
Switzerland 2 distributor(s)
Österreich 1 distributor(s)
Lithuania 1 distributor(s)