Shuttle logo

Shuttle PD01 Gigabit LAN with PoE Input (Power In) Internal Ethernet

Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
46758
Info modified on:
03 Aug 2022, 09:04:09
Long product name Shuttle PD01 Gigabit LAN with PoE Input (Power In) Internal Ethernet:

PoE daughterboard with RJ45 network connector, 8x standoff (4 of these have a marking)

Shuttle PD01 Gigabit LAN with PoE Input (Power In) Internal Ethernet:

The PD01 enables power supply of the EN01 via PoE

The optional Shuttle Accessory PD01 is a daughterboard for the EN01 series which provides a second Gigabit network port with Power-over-Ethernet (PoE) function. This enables the EN01 to receive power over the same network cable that transports data, and so does away with the need for a nearby power outlet. The power comes from a PoE-enabled Ethernet switch or from a power injector at the other end of the network cable.

Short summary description Shuttle PD01 Gigabit LAN with PoE Input (Power In) Internal Ethernet:

Shuttle PD01 Gigabit LAN with PoE Input (Power In), Internal, Wired, Ethernet, Black, Blue

Long summary description Shuttle PD01 Gigabit LAN with PoE Input (Power In) Internal Ethernet:

Shuttle PD01 Gigabit LAN with PoE Input (Power In). Internal. Connectivity technology: Wired, Interface: Ethernet. Product color: Black, Blue

Specs
Recommended products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.