location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Epson SureColor SC-T5405 large format printer Wi-Fi Inkjet Color 2400 x 1200 DPI A0 (841 x 1189 mm) Ethernet LAN

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson Check ‘Epson’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
SureColor
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
SC-T5405
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C11CJ56301A1
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8715946687056
Category:
These printers have been designed for printing on media larger than A4. Perfect for printing impressive posters!
Large Format Printers Check ‘Epson’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 71851
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 11 Mar 2024 09:14:46
The date of the most recent change of the data-sheet in Icecat's system
Epson C11CJ56301A1 user manual (5.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Epson SureColor SC-T5405 large format printer Wi-Fi Inkjet Color 2400 x 1200 DPI A0 (841 x 1189 mm) Ethernet LAN
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Production flexibility: 110ml/350ml/700ml ink cartridges
  • - POP Draft Mode: Print A0 posters in as little as 36 seconds
  • - Unobtrusive design: Floor-standing to fit seamlessly into most environments
  • - Ease of use - wireless printing: From your desktop or mobile device
  • - Peace of mind: Unique Nozzle Verification Technology (NVT) helps prevent misprints
Long product name Epson SureColor SC-T5405 large format printer Wi-Fi Inkjet Color 2400 x 1200 DPI A0 (841 x 1189 mm) Ethernet LAN :
The short editorial description of Epson SureColor SC-T5405 large format printer Wi-Fi Inkjet Color 2400 x 1200 DPI A0 (841 x 1189 mm) Ethernet LAN

Wireless, USB 3.0, Gigabit ethernet, Wi-Fi Direct, NVT, B5 - A0, 1385‎ x 750 x 1060 mm
More>>>
Epson SureColor SC-T5405 large format printer Wi-Fi Inkjet Color 2400 x 1200 DPI A0 (841 x 1189 mm) Ethernet LAN:
The official marketing text of Epson SureColor SC-T5405 large format printer Wi-Fi Inkjet Color 2400 x 1200 DPI A0 (841 x 1189 mm) Ethernet LAN as supplied by the manufacturer

Flexible technical printer
The 36-inch technical printer for professionals looking for reliability and cost saving, with high-quality precision printing in-house.

SureColor SC-T5405 - wireless printer (with stand)
The SC-T5405 large format printer is ideal for printing high-quality CAD designs, architectural or engineering technical drawings, general office documents, high-visibility posters for event organisers or point-of-purchase (POP) signage for retailers. Designed for those who need a professional-level, floor-standing, technical printer which boasts a low total cost of ownership.

Enhanced productivity
High capacity ink cartridges (110ml, 350ml and 700ml) and 4-colour pigment UltraChrome XD2 inks that are smudge and water resistant. Also, the SC-T5405 delivers deep blacks and crisp, dense lines — which is ideal for technical graphics.

A bigger picture
The SC-T5405 offers cost and time saving benefits by enabling a document enlargement workflow. Simply connect your Epson inkjet multifunction printer to your LFP and select the size you desire (up to A0 / 36 inches). Change seamlessly between LFP roll and sheetfeed as this printer supports up to A0 cut sheets as well as rolls. Even occasional users can expect consistent print quality. Unique Nozzle Verification Technology (NVT) helps prevent misprints by constantly monitoring for any blockages.

Short summary description Epson SureColor SC-T5405 large format printer Wi-Fi Inkjet Color 2400 x 1200 DPI A0 (841 x 1189 mm) Ethernet LAN:
This short summary of the Epson SureColor SC-T5405 large format printer Wi-Fi Inkjet Color 2400 x 1200 DPI A0 (841 x 1189 mm) Ethernet LAN data-sheet is auto-generated and uses the product title and the first six key specs.

Epson SureColor SC-T5405, Inkjet, 2400 x 1200 DPI, ESC/P-R, HP-GL/2, HP-RTL, Pigment black, Pigment cyan, Pigment yellow, Pigment magenta, 700 ml, 22 pph

Long summary description Epson SureColor SC-T5405 large format printer Wi-Fi Inkjet Color 2400 x 1200 DPI A0 (841 x 1189 mm) Ethernet LAN:
This is an auto-generated long summary of Epson SureColor SC-T5405 large format printer Wi-Fi Inkjet Color 2400 x 1200 DPI A0 (841 x 1189 mm) Ethernet LAN based on the first three specs of the first five spec groups.

Epson SureColor SC-T5405. Print technology: Inkjet, Maximum resolution: 2400 x 1200 DPI, Page description languages: ESC/P-R, HP-GL/2, HP-RTL. Maximum print size: A0 (841 x 1189 mm), Paper tray media types: Bond paper, Coated paper, Glossy paper, Matte paper, Photo paper, Roll, Satin paper, ISO A-series sizes (A0...A9): A0, A1, A2, A3, A3+, A4. USB connector: USB Type-A / USB Type-B, Ethernet LAN data rates: 10,100,1000 Mbit/s, Supported network protocols: TLS, SSL, IEE 802, SNMP, IPSec, IPv6. Product color: Black, Gray, White, Display: LCD, Display diagonal: 10.9". Power consumption (standby): 13 W, Power consumption (typical): 38 W, Power consumption (off): 0.25 W

Printing
Print head nozzles
800 nozzles black,800 nozzles per colour
Print technology *
Inkjet
Color *
Yes
Maximum resolution *
2400 x 1200 DPI
Number of print cartridges *
4
Page description languages *
ESC/P-R, HP-GL/2, HP-RTL
Printing colors *
Pigment black, Pigment cyan, Pigment yellow, Pigment magenta
Print cartridge volume (metric)
700 ml
Print speed (normal quality, A1)
22 pph
Copying
Copying *
No
Scanning
Scanning *
No
Input & output capacity
Total number of input trays
2
Paper handling
Maximum print size *
A0 (841 x 1189 mm)
Paper tray media types *
Bond paper, Coated paper, Glossy paper, Matte paper, Photo paper, Roll, Satin paper
ISO A-series sizes (A0...A9)
A0, A1, A2, A3, A3+, A4
ISO B-series sizes (B0...B9)
B1, B2, B3, B4, B5
Cut sheets *
Yes
Media thickness
0.05 - 0.3 mm
Print margin cut-sheet
3 x 3 x 20 x 3
Roll paper
Yes
Ports & interfaces
Wi-Fi *
Yes
Ethernet LAN *
Yes
USB port *
Yes
USB connector
USB Type-A / USB Type-B
Ethernet LAN data rates
10, 100, 1000 Mbit/s
Direct printing
Yes
Supported network protocols
TLS, SSL, IEE 802, SNMP, IPSec, IPv6
Mobile printing technologies
Apple AirPrint
Performance
Product color *
Black, Gray, White
Built-in display *
Yes
Display
LCD
Color display
Yes
Performance
Display diagonal
10.9"
Control type
Touch
Internal memory
1024 MB
Maximum internal memory
1000 MB
Sound pressure level (standby)
32 dB
Sound pressure level (printing)
50 dB
Power
Power consumption (standby)
13 W
Power consumption (typical)
38 W
Power consumption (off)
0.25 W
AC input voltage
100-240 V
AC input frequency
50 - 60 Hz
System requirements
Compatible operating systems
Mac OS X 10.6.8 or later, Windows 10, Windows 7, Windows 8, Windows Vista, Windows XP
Windows operating systems supported
Windows 10, Windows 7, Windows 8, Windows Vista, Windows XP
Mac operating systems supported
Mac OS X 10.6 Snow Leopard
Weight & dimensions
Width
54.5" (1385 mm)
Depth
29.5" (750 mm)
Height
41.7" (1060 mm)
Weight
167.6 lbs (76 kg)
Packaging data
Package width
33.5" (850 mm)
Package depth
61" (1550 mm)
Package height
43.9" (1116 mm)
Package weight
246.9 lbs (112 kg)
Drivers included
Yes
Manual
Yes
Other features
Line accuracy
+/- 0.1
Minimum line width
0.000787" (0.0200 mm)
Touchscreen
Yes
Compatible products
WorkForce DS-6500, WorkForce DS-60000
Logistics data
Quantity per pack
1 pc(s)
Country Distributor
United Kingdom 3 distributor(s)
Nederland 1 distributor(s)