location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Epson SureColor C13S400064 printer kit

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson Check ‘Epson’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
SureColor
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Borderless Replacement Pad Kit Tx400
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C13S400064
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8715946662749
Category:
Components needed to build a printer.
Printer Kits Check ‘Epson’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 99730
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:05:38
The date of the most recent change of the data-sheet in Icecat's system
Long product name Epson SureColor C13S400064 printer kit :
The short editorial description of Epson SureColor C13S400064 printer kit

Borderless Replacement Pad Kit Tx400
More>>>
Short summary description Epson SureColor C13S400064 printer kit:
This short summary of the Epson SureColor C13S400064 printer kit data-sheet is auto-generated and uses the product title and the first six key specs.

Epson SureColor C13S400064, China, SureColor T3475 SureColor T5475 SureColor T5470M 36" SureColor T3470 SureColor T5470, 1 pc(s), 0.00399 oz (0.113 g), 3.39" (86 mm), 5.71" (145 mm)

Long summary description Epson SureColor C13S400064 printer kit:
This is an auto-generated long summary of Epson SureColor C13S400064 printer kit based on the first three specs of the first five spec groups.

Epson SureColor C13S400064. Country of origin: China, Compatibility: SureColor T3475 SureColor T5475 SureColor T5470M 36" SureColor T3470 SureColor T5470. Quantity per pack: 1 pc(s), Package weight: 0.00399 oz (0.113 g), Package width: 3.39" (86 mm). Master (outer) case width: 8.19" (208 mm), Master (outer) case length: 7.56" (192 mm), Master (outer) case height: 6.06" (154 mm)

Features
Country of origin
China
Compatibility
SureColor T3475 SureColor T5475 SureColor T5470M 36" SureColor T3470 SureColor T5470
Packaging data
Quantity per pack
1 pc(s)
Package weight
0.00399 oz (0.113 g)
Package width
3.39" (86 mm)
Package depth
5.71" (145 mm)
Packaging data
Package height
3.39" (86 mm)
Logistics data
Master (outer) case width
8.19" (208 mm)
Master (outer) case length
7.56" (192 mm)
Master (outer) case height
6.06" (154 mm)
Master (outer) case weight
0.0282 oz (0.8 g)
Harmonized System (HS) code
84439990
Quantity per master (outer) case
4 pc(s)
Country Distributor
Nederland 4 distributor(s)
France 1 distributor(s)
Magyarország 2 distributor(s)
United Kingdom 6 distributor(s)
Deutschland 2 distributor(s)
Danmark 3 distributor(s)
Worldwide 1 distributor(s)