location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Epson UltraChrome XD2 ink cartridge 1 pc(s) Original Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson Check ‘Epson’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
UltraChrome XD2
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C13T41E540
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8715946639833
Category:
Ink cartridges for inkjet printers.
Ink Cartridges Check ‘Epson’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 98240
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 03 Aug 2022 14:22:19
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Epson UltraChrome XD2 ink cartridge 1 pc(s) Original Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Original
  • - Printing colors: Black
  • - Black ink cartridges quantity: 1
  • - Brand compatibility: Epson
  • - 1 pc(s)
Long product name Epson UltraChrome XD2 ink cartridge 1 pc(s) Original Black :
The short editorial description of Epson UltraChrome XD2 ink cartridge 1 pc(s) Original Black

Singlepack UltraChrome XD2 Matte Black 700ml
More>>>
Short summary description Epson UltraChrome XD2 ink cartridge 1 pc(s) Original Black:
This short summary of the Epson UltraChrome XD2 ink cartridge 1 pc(s) Original Black data-sheet is auto-generated and uses the product title and the first six key specs.

Epson UltraChrome XD2, Black, 700 ml, 1 pc(s)

Long summary description Epson UltraChrome XD2 ink cartridge 1 pc(s) Original Black:
This is an auto-generated long summary of Epson UltraChrome XD2 ink cartridge 1 pc(s) Original Black based on the first three specs of the first five spec groups.

Epson UltraChrome XD2. Black ink volume: 700 ml, Printing colors: Black, Quantity per pack: 1 pc(s)

Features
Compatibility *
SureColor SC-T5405 SureColor SC-T3405N SureColor SC-T3405
Quantity per pack *
1 pc(s)
Black ink cartridges quantity
1
Features
Black ink volume
700 ml
Type *
Original
Printing colors *
Black
Brand compatibility *
Epson
Logistics data
Harmonized System (HS) code
84439990
Country Distributor
Nederland 6 distributor(s)
Portugal 1 distributor(s)
Magyarország 2 distributor(s)
Italia 2 distributor(s)
Österreich 1 distributor(s)
Switzerland 1 distributor(s)
United Kingdom 6 distributor(s)
Danmark 3 distributor(s)
Belgium 2 distributor(s)
Worldwide 1 distributor(s)
Lithuania 1 distributor(s)
España 1 distributor(s)