location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Tripp Lite SRFC10DROP cable tray accessory Cable transition fitting

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Tripp Lite Check ‘Tripp Lite’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
SRFC10DROP Toolless Trumpet Drop-Out Kit for Fiber Routing System, 240 mm (10 in.)
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SRFC10DROP
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0037332240910 show
Category:
Cable trays are used in the electrical wiring of buildings to support insulated electric cables used for power distribution and communication. Cable trays are used as an alternative to open wiring or electrical conduit systems, and are commonly used for cable management in commercial and industrial construction. Cable tray accessories include cables and the trays themselves.
Cable Tray Accessories Check ‘Tripp Lite’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Tripp Lite: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 50627
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 09 Mar 2024 14:04:25
The date of the most recent change of the data-sheet in Icecat's system
Product Brochure/Datasheet (0.0 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Tripp Lite SRFC10DROP cable tray accessory Cable transition fitting
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Allows you flexibility in creating your custom fiber optic cable routing system
  • - Constructed from durable but lightweight PVC plastic
  • - Easy to install with your fiber routing system with no tools needed
Guarantee: 5-year limited
Long product name Tripp Lite SRFC10DROP cable tray accessory Cable transition fitting :
The short editorial description of Tripp Lite SRFC10DROP cable tray accessory Cable transition fitting

Toolless Trumpet Drop-Out Kit for Fiber Routing System, 240 mm (10 in.)
More>>>
Tripp Lite SRFC10DROP cable tray accessory Cable transition fitting:
The official marketing text of Tripp Lite SRFC10DROP cable tray accessory Cable transition fitting as supplied by the manufacturer

High-Impact PVC Drop-Out Helps You Create Custom Fiber Cable Routing Schemes
The SmartRack® SRFC10DROP limits the bend radius of your fiber optic cabling to two inches (50 mm) as it exits from a channel, horizontal T fitting or vertical T. A proper two-inch bend radius protects against signal loss and damage to the cables. Made from durable, lightweight PVC material, this trumpet drop-out connects using the included hardware to help keep your cable bundles neat and organized. Screws and nuts tighten by hand with no tools required to complete a professional, finished look in your data center, network closet or industrial space.

Short summary description Tripp Lite SRFC10DROP cable tray accessory Cable transition fitting:
This short summary of the Tripp Lite SRFC10DROP cable tray accessory Cable transition fitting data-sheet is auto-generated and uses the product title and the first six key specs.

Tripp Lite SRFC10DROP, Cable transition fitting, Yellow, PVC, Screw-on, 11" (279.9 mm), 2.7" (68.6 mm)

Long summary description Tripp Lite SRFC10DROP cable tray accessory Cable transition fitting:
This is an auto-generated long summary of Tripp Lite SRFC10DROP cable tray accessory Cable transition fitting based on the first three specs of the first five spec groups.

Tripp Lite SRFC10DROP. Product type: Cable transition fitting, Product color: Yellow, Material: PVC. Width: 11" (279.9 mm), Length: 2.7" (68.6 mm), Height: 4.92" (125 mm). Quantity per master (outer) case: 30 pc(s), Master (outer) case width: 17.3" (440 mm), Master (outer) case length: 16.1" (410 mm)

Features
Product type *
Cable transition fitting
Product color
Yellow
Material
PVC
Mounting type
Screw-on
Weight & dimensions
Width
11" (279.9 mm)
Length
2.7" (68.6 mm)
Height
4.92" (125 mm)
Weight
9.88 oz (280 g)
Package width
4.92" (125 mm)
Package depth
3.14" (79.8 mm)
Package height
12.6" (319.8 mm)
Package weight
9.88 oz (280 g)
Packaging content
Quantity
1
Technical details
Master (outer) case GTIN (EAN/UPC)
10037332240917
Logistics data
Quantity per master (outer) case
30 pc(s)
Master (outer) case width
17.3" (440 mm)
Master (outer) case length
16.1" (410 mm)
Master (outer) case height
25.6" (650 mm)
Master (outer) case weight
18.4 lbs (8.34 kg)
Country of origin
China
Country Distributor
United Kingdom 2 distributor(s)
Nederland 1 distributor(s)
United States 1 distributor(s)