location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Tripp Lite SRFC4WTRFL48 cable tray accessory Cable spiral wrap

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Tripp Lite Check ‘Tripp Lite’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
SRFC4WTRFL48 Toolless Movable Waterfall Adapter Kit with 48 in. Pipe for Fiber Routing System, 130 mm
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SRFC4WTRFL48
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0037332253675 show
Category:
Cable trays are used in the electrical wiring of buildings to support insulated electric cables used for power distribution and communication. Cable trays are used as an alternative to open wiring or electrical conduit systems, and are commonly used for cable management in commercial and industrial construction. Cable tray accessories include cables and the trays themselves.
Cable Tray Accessories Check ‘Tripp Lite’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Tripp Lite: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 33198
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 09 Mar 2024 14:04:25
The date of the most recent change of the data-sheet in Icecat's system
Product Brochure/Datasheet (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Tripp Lite SRFC4WTRFL48 cable tray accessory Cable spiral wrap
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Allows you flexibility in creating your custom fiber optic cable routing system
  • - Constructed from durable but lightweight PVC plastic
  • - Easy to install with your fiber routing system with no tools needed
  • - 48 in. corrugated PVC piping feeds cables into the top of a rack
Guarantee: 5-year limited
Long product name Tripp Lite SRFC4WTRFL48 cable tray accessory Cable spiral wrap :
The short editorial description of Tripp Lite SRFC4WTRFL48 cable tray accessory Cable spiral wrap

Toolless Movable Waterfall Adapter Kit with 48 in. Pipe for Fiber Routing System, 130 mm
More>>>
Tripp Lite SRFC4WTRFL48 cable tray accessory Cable spiral wrap:
The official marketing text of Tripp Lite SRFC4WTRFL48 cable tray accessory Cable spiral wrap as supplied by the manufacturer

High-Impact PVC Waterfall Helps You Create Custom Fiber Cable Routing Schemes
The SmartRack® SRFC4WTRFL48 connects to a straight channel section or other fitting in your fiber routing system to allow cabling to cascade over the side. It’s movable, so your fiber cables can leave or enter where needed with a proper bend radius that protects against signal loss and breakage. Made from durable, lightweight PVC material, the waterfall assembles using the included hardware to help keep your fiber optic cable bundles neat and organized. Screws tighten by hand with no tools required to complete a professional, finished look in your data center, network closet or industrial space. Corrugated plastic piping is included for guiding cabling directly into your rack.

Short summary description Tripp Lite SRFC4WTRFL48 cable tray accessory Cable spiral wrap:
This short summary of the Tripp Lite SRFC4WTRFL48 cable tray accessory Cable spiral wrap data-sheet is auto-generated and uses the product title and the first six key specs.

Tripp Lite SRFC4WTRFL48, Cable spiral wrap, Yellow, PVC, 7.3" (185.4 mm), 7.7" (195.6 mm), 41.6" (1056.6 mm)

Long summary description Tripp Lite SRFC4WTRFL48 cable tray accessory Cable spiral wrap:
This is an auto-generated long summary of Tripp Lite SRFC4WTRFL48 cable tray accessory Cable spiral wrap based on the first three specs of the first five spec groups.

Tripp Lite SRFC4WTRFL48. Product type: Cable spiral wrap, Product color: Yellow, Material: PVC. Width: 7.3" (185.4 mm), Length: 7.7" (195.6 mm), Height: 41.6" (1056.6 mm). Quantity per master (outer) case: 1 pc(s), Master (outer) case width: 10" (254 mm), Master (outer) case length: 12.2" (309.9 mm)

Features
Product type *
Cable spiral wrap
Product color
Yellow
Material
PVC
Weight & dimensions
Width
7.3" (185.4 mm)
Length
7.7" (195.6 mm)
Height
41.6" (1056.6 mm)
Weight
18.3 oz (520 g)
Package width
10" (254 mm)
Package depth
12.2" (309.9 mm)
Package height
6.3" (160 mm)
Weight & dimensions
Package weight
24 oz (680 g)
Packaging content
Quantity
1
Logistics data
Quantity per master (outer) case
1 pc(s)
Master (outer) case width
10" (254 mm)
Master (outer) case length
12.2" (309.9 mm)
Master (outer) case height
6.3" (160 mm)
Master (outer) case weight
24 oz (680 g)
Country of origin
China
Country Distributor
United Kingdom 2 distributor(s)
Nederland 1 distributor(s)
United States 1 distributor(s)