location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Tripp Lite SRCABLEVRT6HDFC rack accessory Cable management panel

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Tripp Lite Check ‘Tripp Lite’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
SRCABLEVRT6HDFC High-Capacity Vertical Cable Manager - Deep Double Finger Duct with Cover, Single Sided, 6 in. Wide, Yellow, 7 ft. (2.2 m)
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SRCABLEVRT6HDFC
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0037332240033 show
Category:
Shelves, arms and other components of racks.
Rack Accessories Check ‘Tripp Lite’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Tripp Lite: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 20294
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Jun 2024 03:06:34
The date of the most recent change of the data-sheet in Icecat's system
Product Brochure/Datasheet (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Tripp Lite SRCABLEVRT6HDFC rack accessory Cable management panel
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Neatly organizes fiber, copper and coaxial cables in your 2- or 4-post open frame rack
  • - High-capacity 6 in. width allows installation and routing of larger cable bundles
  • - Splits into two 3.5 ft. sections to allow customization and multiple installation options
  • - Fingers and pass-through holes permit easy routing and separation of bundled cables
  • - Features button mounts for toolless installation in an EIA-standard 19 in. rack
Guarantee: 5-year limited
Long product name Tripp Lite SRCABLEVRT6HDFC rack accessory Cable management panel :
The short editorial description of Tripp Lite SRCABLEVRT6HDFC rack accessory Cable management panel

High-Capacity Vertical Cable Manager - Deep Double Finger Duct with Cover, Single Sided, 6 in. Wide, Yellow, 7 ft. (2.2 m)
More>>>
Tripp Lite SRCABLEVRT6HDFC rack accessory Cable management panel:
The official marketing text of Tripp Lite SRCABLEVRT6HDFC rack accessory Cable management panel as supplied by the manufacturer

7 ft. Vertical Cable Manager Keeps Your Rack Looking Neat and Organized
Easy to mount along the side of your open frame rack, the SmartRack® SRCABLEVRT6HDFC neatly organizes fiber optic, copper and coax cable bundles. This heavy-duty steel vertical manager maintains proper bend radius to eliminate stress on the cables connecting your network devices. Fingers on either side allow convenient access to cabling for routing and separation of bundles. The high-capacity six-inch (15.2-centimeter) width and 11.4-inch (29-centimeter) depth allows the installation and routing of large cable bundles. The high-visibility yellow finish helps you designate fiber-specific cable management spaces.

3.5 ft. Sections Allow Flexibility in Mounting
The SRCABLEVRT6HDFC splits into two 3.5-foot (1.1-meter) sections to give you more installation options. All assembly hardware is included. No hardware is required for toolless 0U vertical installation in an EIA-standard 19-inch 2-post or 4-post open frame rack.

Short summary description Tripp Lite SRCABLEVRT6HDFC rack accessory Cable management panel:
This short summary of the Tripp Lite SRCABLEVRT6HDFC rack accessory Cable management panel data-sheet is auto-generated and uses the product title and the first six key specs.

Tripp Lite SRCABLEVRT6HDFC, Cable management panel, Yellow, Steel, 6.08" (154.4 mm), 13.7" (348 mm), 82.8" (2103.6 mm)

Long summary description Tripp Lite SRCABLEVRT6HDFC rack accessory Cable management panel:
This is an auto-generated long summary of Tripp Lite SRCABLEVRT6HDFC rack accessory Cable management panel based on the first three specs of the first five spec groups.

Tripp Lite SRCABLEVRT6HDFC. Type: Cable management panel, Product color: Yellow, Housing material: Steel. Width: 6.08" (154.4 mm), Depth: 13.7" (348 mm), Height: 82.8" (2103.6 mm). Quantity per pack: 1 pc(s)

Features
Type *
Cable management panel
Product color *
Yellow
Housing material
Steel
Weight & dimensions
Width
6.08" (154.4 mm)
Depth
13.7" (348 mm)
Height
82.8" (2103.6 mm)
Weight
47 lbs (21.3 kg)
Packaging data
Quantity per pack
1 pc(s)
Packaging content
Mounting kit
Yes
Technical details
Sustainability compliance
Yes
Sustainability certificates
EAC, RoHS
Compliance certificates
EAC, RoHS
Brand Image Article code product Stock Price from
Tripp Lite SRCABLEVRT12HD2 rack accessory Cable management panel Tripp Lite SRCABLEVRT12HD2 rack accessory Cable management panel
(show image)
SRCABLEVRT12HD2 SRCABLEVRT12HD2 High-Capacity Vertical Cable Manager - Deep Double Finger Duct with Cover, Double Sided, 12 in. Wide, Black, 7 ft. (2.2 m) 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite SRCABLEVRT6HD2 rack accessory Cable management panel Tripp Lite SRCABLEVRT6HD2 rack accessory Cable management panel
(show image)
SRCABLEVRT6HD2 SRCABLEVRT6HD2 High-Capacity Vertical Cable Manager - Deep Double Finger Duct with Cover, Double Sided, 6 in. Wide, Black, 7 ft. (2.2 m) 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite SRCABLEVRT6HD2F rack accessory Cable management panel Tripp Lite SRCABLEVRT6HD2F rack accessory Cable management panel
(show image)
SRCABLEVRT6HD2F SRCABLEVRT6HD2F High-Capacity Vertical Cable Manager - Deep Double Finger Duct with Cover, Double Sided, 6 in. Wide, Yellow/Black, 7 ft. (2.2 m) 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite SRCABLEVRT6HD rack accessory Cable management panel Tripp Lite SRCABLEVRT6HD rack accessory Cable management panel
(show image)
SRCABLEVRT6HD SRCABLEVRT6HD High-Capacity Vertical Cable Manager - Deep Double Finger Duct with Cover, Single Sided, 6 in. Wide, Black, 7 ft. (2.2 m) 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite SRCABLEVRT12HD rack accessory Cable management panel Tripp Lite SRCABLEVRT12HD rack accessory Cable management panel
(show image)
SRCABLEVRT12HD SRCABLEVRT12HD High-Capacity Vertical Cable Manager - Deep Double Finger Duct with Cover, Single Sided, 12 in. Wide, Black, 7 ft. (2.2 m) 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite SRCABLEVRT3FC rack accessory Cable duct Tripp Lite SRCABLEVRT3FC rack accessory Cable duct
(show image)
SRCABLEVRT3FC SRCABLEVRT3FC High-Capacity Vertical Cable Manager - Double Finger Duct, Yellow, 6 ft. (1.8 m) 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite SRCABLERINGVRTF rack accessory Cable management panel Tripp Lite SRCABLERINGVRTF rack accessory Cable management panel
(show image)
SRCABLERINGVRTF SRCABLERINGVRTF Vertical Cable Manager - Flexible Rings, Yellow, 6 ft. (1.8 m) 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite SRCABLEDUCTVRTF rack accessory Cable management panel Tripp Lite SRCABLEDUCTVRTF rack accessory Cable management panel
(show image)
SRCABLEDUCTVRTF SRCABLEDUCTVRTF Vertical Cable Manager - Finger Duct with Cover, Yellow, 6 ft. (1.8 m) 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite SRCABLEDUCT1UFC rack accessory Cable management panel Tripp Lite SRCABLEDUCT1UFC rack accessory Cable management panel
(show image)
SRCABLEDUCT1UFC SRCABLEDUCT1UFC Horizontal Cable Manager - Finger Duct with Cover, Yellow, 1U 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite SRCABLERINGLG rack accessory Cable ring Tripp Lite SRCABLERINGLG rack accessory Cable ring
(show image)
SRCABLERINGLG SRCABLERINGLG Cable Management D-Rings for Rack Enclosures - Button Mount, Large, 3 x 4 in., 12 Pack 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United States 1 distributor(s)