location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Tripp Lite B127-200-H AV extender AV receiver Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Tripp Lite Check ‘Tripp Lite’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
B127-200-H 2-Port HDMI over Cat6 Active Remote Receiver for Video/Audio, 4K 60 Hz, HDR, PoC, 125 ft., TAA
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
B127-200-H show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0037332253866 show
Category:
Devices which distribute audio and video signals over long distances.
AV Extenders Check ‘Tripp Lite’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Tripp Lite: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 50969
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 11 Aug 2024 05:46:14
The date of the most recent change of the data-sheet in Icecat's system
Product Brochure/Datasheet (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Tripp Lite B127-200-H AV extender AV receiver Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Requires B127-002-H or B127-004-H transmitter to extend HDMI signals
  • - Supports UHD resolutions up to 4K @ 60 Hz (4:4:4) for crystal-clear video
  • - Power over Cable (PoC) technology provides power to the receiver via Cat6 cable
  • - Supports High Dynamic Range (HDR) for richer contrast and expanded color accuracy
  • - Plug-and-play operation with no software required for easy, immediate installation
Guarantee: 1-year limited
Long product name Tripp Lite B127-200-H AV extender AV receiver Black :
The short editorial description of Tripp Lite B127-200-H AV extender AV receiver Black

2-Port HDMI over Cat6 Active Remote Receiver for Video/Audio, 4K 60 Hz, HDR, PoC, 125 ft., TAA
More>>>
Tripp Lite B127-200-H AV extender AV receiver Black:
The official marketing text of Tripp Lite B127-200-H AV extender AV receiver Black as supplied by the manufacturer

2-Port Receiver Extends HDMI Signals for 4K Digital Signage or Video Presentations
This box-style active remote receiver works in tandem with B127-002-H or B127-004-H transmitter to extend 4K video (at 60 Hz) and 7.1 audio from an HDMI source to two HDMI displays up to 125 feet (38 meters) using Cat6 cabling. It can also extend a 4K HDMI signal (at 30 Hz) up to 150 feet (46 m) and a 1080p HDMI signal (at 60 Hz) up to 200 feet (61 m).

An Ideal Setup for Settings Where Conventional HDMI Cables Can't Reach
The B127-200-H is recommended for home theaters and video presentations in conference rooms, schools, trade shows, meeting facilities, houses of worship, retail settings and other digital signage applications where the source and display are farther apart than conventional A/V cables allow.

Built-In PoC Technology Provides Power to Avoid Bulky External Power Bricks
Built-in Power over Cable (PoC) technology powers the low-profile receiver over Cat6 cable. Green and orange LEDs will light up to indicate the unit is receiving power and a signal is being received. PoC lets you avoid the hassle of a bulky power brick and gives you the freedom to place the receiver away from an AC outlet.

Supports Crystal-Clear 4K HDMI Video with Multi-Channel Audio and 4:4:4 Color
The B127-200-H supports Ultra HD video resolutions up to 4K x 2K (3840 x 2160) at 60 Hz, as specified in HDMI 2.0, with full, rich uncompressed DTS-HD, Dolby TrueHD and 7.1-channel digital audio. Built-in equalization automatically fine-tunes the image quality at the remote displays with no time-consuming manual fiddling needed. The receiver is capable of carrying HDR signals, which provide a wide range of vibrant colors with richer contrast, brighter whites and deeper blacks. HDCP 2.2 compliance allows you to stream iTunes and Netflix content with no complications. The B127-200-H also supports 4:4:4 chroma subsampling for top-level PC gaming or using your HDTV as a PC monitor.

Plug-and-Play Operation for Quick Setup and Immediate Use
The receiver works right out of the box with no software required. Mounting hardware is included for installing it on a wall, pole or 19-inch rack. Connect the receiver to the display with a user-supplied high-speed HDMI cable (such as P568- or P569-Series) and to the transmitter with Cat6 Ethernet cable (such as N202-Series cable).

TAA-Compliant for GSA Schedule Purchases
The B127-200-H is compliant with the Federal Trade Agreements Act (TAA), which makes it eligible for GSA (General Services Administration) Schedule and other federal procurement contracts.

Short summary description Tripp Lite B127-200-H AV extender AV receiver Black:
This short summary of the Tripp Lite B127-200-H AV extender AV receiver Black data-sheet is auto-generated and uses the product title and the first six key specs.

Tripp Lite B127-200-H, 3840 x 2160 pixels, AV receiver, 1496.1" (38 m), Wired, Black, HDCP

Long summary description Tripp Lite B127-200-H AV extender AV receiver Black:
This is an auto-generated long summary of Tripp Lite B127-200-H AV extender AV receiver Black based on the first three specs of the first five spec groups.

Tripp Lite B127-200-H. Type: AV receiver, Maximum resolution: 3840 x 2160 pixels, Cable types supported: Cat6. Connectivity technology: Wired. Weight: 7.05 oz (200 g). Package width: 8.43" (214.1 mm), Package depth: 6.46" (164.1 mm), Package height: 2.17" (55.1 mm). Master (outer) case width: 22.6" (573 mm), Master (outer) case length: 8.94" (227.1 mm), Master (outer) case height: 6.89" (175 mm)

Features
Type *
AV receiver
Maximum resolution *
3840 x 2160 pixels
Cable types supported
Cat6
Maximum transfer distance
1496.1" (38 m)
Maximum refresh rate
60 Hz
Audio system
Multichannel
Extended display identification data (EDID)
Yes
Audio output channels
7.1 channels
LED indicators
Yes
HDCP
Yes
Material
Metal
Color depth
24 bit
Rack mounting
Yes
HDCP version
2.2
Product color
Black
Certification
CE, FCC, REACH
Ports & interfaces
Connectivity technology *
Wired
Ethernet LAN
Yes
RJ-45 input ports
1
Number of HDMI outputs
2
HDMI version
2.0
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Storage temperature (T-T)
-15 - 50 °C
Operating relative humidity (H-H)
0 - 85%
Weight & dimensions
Weight
7.05 oz (200 g)
Packaging data
Package width
8.43" (214.1 mm)
Package depth
6.46" (164.1 mm)
Package height
2.17" (55.1 mm)
Package weight
12 oz (340 g)
Package type
Box
Technical details
Country of origin
Taiwan
Compliance certificates
RoHS
Logistics data
Master (outer) case width
22.6" (573 mm)
Master (outer) case length
8.94" (227.1 mm)
Master (outer) case height
6.89" (175 mm)
Master (outer) case weight
8.16 lbs (3.7 kg)
Quantity per master (outer) case
10 pc(s)
Master (outer) case GTIN (EAN/UPC)
10037332253863
Country Distributor
United Kingdom 2 distributor(s)
Nederland 1 distributor(s)