location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Tripp Lite B126-1A1 video splitter HDMI

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Tripp Lite Check ‘Tripp Lite’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
HDMI over Cat5/6 Active Extender Kit, Box-Style Transmitter & Receiver for Video and Audio, 1080p @ 60 Hz, Up to 61 m (200-ft.)
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
B126-1A1 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0037332158925 show
Category:
Devices that allow a single video input to be connected to multiple outputs.
Video Splitters Check ‘Tripp Lite’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Tripp Lite: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 142809
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Jun 2024 13:01:57
The date of the most recent change of the data-sheet in Icecat's system
Guarantee: 1-year limited warranty
Long product name Tripp Lite B126-1A1 video splitter HDMI :
The short editorial description of Tripp Lite B126-1A1 video splitter HDMI

HDMI over Cat5/6 Active Extender Kit, Box-Style Transmitter & Receiver for Video and Audio, 1080p @ 60 Hz, Up to 61 m (200-ft.)
More>>>
Tripp Lite B126-1A1 video splitter HDMI:
The official marketing text of Tripp Lite B126-1A1 video splitter HDMI as supplied by the manufacturer

The B126-1A1 HDMI over Cat5/Cat6 Active Extender Kit includes a transmitter unit and a receiver unit that work in tandem to extend an HDMI signal to a projector, monitor or television. The kit is ideal for digital signs, trade shows, presentations, classrooms, churches, retail settings and other applications where the source is located farther than conventional cables allow.

HDMI cable (see Tripp Lite’s P568-Series) connects a monitor and the audio/video source to the transmitter’s HDMI ports and another monitor to the receiver. Cat5e/6 cable connects the two units (for best results, use 24 AWG solid-wire Cat5e/6 cable, such as Tripp Lite’s N202-Series).

The B126-1A1 can extend a 1080i (60 Hz) signal up to 61 m (200-ft.), a 1080p (60 Hz) signal up to 46 m (150-ft.) and a 3D signal up to 38 m (125-ft.) You can also connect up to three B126-110 remote repeaters in the chain (using Cat5e/6 cable) for a total of five HDMI displays and full signal extension of 213 m (700-ft.) (1080i), 152 m (500-ft.) (1080p) or 122 m (400-ft.) (3D).

In addition to crystal-clear video, the B126-1A1 delivers full, rich stereo and 7.1-channel surround sound (multi-channel or PCM) audio. Built-in equalization control lets you fine-tune the image quality at each remote display. Supports 24-bit True Color (8 bits per channel) and HDCP. Easy to set up with no software or drivers to install. Mounts to a wall, rack or pole using the included hardware.
- Supports high-definition video resolutions up to 1080p (60 Hz)
- Supports stereo and 7.1-channel surround sound audio
- Works with all operating systems and HDMI video sources
- Plug and play—no software or drivers to install
- Built-in equalization control lets you adjust monitor image

System Requirements
- For international use, the B110-INT power supply can
be purchased separately; it features plugs for the UK, Europe, and Australia

- Transmitter unit
- Receiver unit
- Screwdriver for adjusting equalization
- (2) External Power Supplies with NEMA 1-15P Plug (Input: 100-240V, 50/60Hz, 0.5A; Output: 5V, 2A, 1.52 m (5-ft.)
- Mounting hardware
- Owner’s Manual

- Extends a 1080i (60 Hz) signal up to 61 m (200-ft.), a 1080p (60 Hz) signal up to 46 m (150-ft.) and a 3D signal up to 38 m (125-ft.)
- Connect up to 3 B126-110 remote repeaters in between the transmitter and receiver for maximum signal range of 213 m (700-ft.) (1080i), 152 m (500-ft.) (1080p) and 122 m (400-ft.) (3D)
- Transmitter and receiver connect with one Cat5e/6 cable (for best results, use 24 AWG solid-wire Cat5e/6 cable, such as Tripp Lite’s N202-Series)
- Supports stereo and 7.1-channel surround sound (multi-channel or PCM) audio
- Supports 24-bit True Color (8 bits per channel) and HDCP
- Built-in equalization control lets you adjust the image on the local monitor
- Plug-and-play engineering—no software or drivers to download and install
- Works with all operating systems and HDMI video sources
- Units connect quickly to monitors with HDMI cable, such as Tripp Lite’s P568-Series
- LEDs indicate at a glance when the unit is receiving power and a signal from the previous link in the chain
- Included mounting hardware lets you install the units on a wall, rack or pole

Short summary description Tripp Lite B126-1A1 video splitter HDMI:
This short summary of the Tripp Lite B126-1A1 video splitter HDMI data-sheet is auto-generated and uses the product title and the first six key specs.

Tripp Lite B126-1A1, HDMI, HDMI, Black, 1080i, 1080p, Cat5e, Cat6, 100-240 V

Long summary description Tripp Lite B126-1A1 video splitter HDMI:
This is an auto-generated long summary of Tripp Lite B126-1A1 video splitter HDMI based on the first three specs of the first five spec groups.

Tripp Lite B126-1A1. Video port type: HDMI, Video out: HDMI. Product color: Black, Supported video modes: 1080i, 1080p. Cable types supported: Cat5e, Cat6. AC input voltage: 100-240 V, AC input frequency: 50 - 60 Hz, Input current: 0.5 A. Package length: 8.31" (21.1 cm), Package width: 6.2" (157.5 mm), Package depth: 8.3" (210.8 mm)

Ports & interfaces
Video port type *
HDMI
Video out *
HDMI
Ethernet LAN (RJ-45) ports
2
Video ports quantity *
3
Features
Product color
Black
Full HD
Yes
3D
Yes
HDCP
Yes
Plug and Play
Yes
Supported video modes
1080i, 1080p
LED indicators
Yes
Network
Cable types supported
Cat5e, Cat6
Power
AC input voltage
100-240 V
AC input frequency
50 - 60 Hz
Input current
0.5 A
Output voltage
5 V
Output current
2 A
Packaging data
Package length
8.31" (21.1 cm)
Packaging data
Package width
6.2" (157.5 mm)
Package depth
8.3" (210.8 mm)
Package height
2.2" (55.9 mm)
Package weight
27.2 oz (770 g)
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Storage temperature (T-T)
-20 - 60 °C
Operating relative humidity (H-H)
20 - 90%
Technical details
Supported audio channels
7.1
Logistics data
Harmonized System (HS) code
8525.50.3035
Master (outer) case width
9.1" (231.1 mm)
Master (outer) case length
22.6" (574 mm)
Master (outer) case height
6.9" (175.3 mm)
Master (outer) case weight
17.7 lbs (8.03 kg)
Quantity per master (outer) case
10 pc(s)
Master (outer) case GTIN (EAN/UPC)
10037332158922
Country of origin
Taiwan
Brand Image Article code product Stock Price from
Tripp Lite B127-008-H video splitter HDMI Tripp Lite B127-008-H video splitter HDMI
(show image)
B127-008-H B127-008-H 8-Port HDMI over Cat6 Splitter/Extender, Transmitter for Video/Audio, 4K 60 Hz, PoC, 125 ft., TAA 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite B127-008-D video splitter HDMI DisplayPort Tripp Lite B127-008-D video splitter HDMI DisplayPort
(show image)
B127-008-D B127-008-D 8-Port DisplayPort to HDMI over Cat6 Splitter/Extender, Transmitter for Video/Audio, PoC, 4K 60 Hz, 125 ft. (38 m), TAA 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite B140-101X-U video splitter DVI Tripp Lite B140-101X-U video splitter DVI
(show image)
B140-101X-U B140-101X-U DVI over Cat5/6 Active Extender Kit, Transmitter/Receiver for Video, DVI-D Single Link, Up to 125 ft. (38 m) 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite B132-004-2 video splitter VGA Tripp Lite B132-004-2 video splitter VGA
(show image)
B132-004-2 4-Port VGA over Cat5/Cat6 Extender Splitter, Box-Style Transmitter with EDID, 1920x1440 at 60Hz, Up to 305 m (1,000-ft.) 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite B132-002A-2 video splitter VGA Tripp Lite B132-002A-2 video splitter VGA
(show image)
B132-002A-2 2-Port VGA with Audio over Cat5/Cat6 Extender Splitter, Box-Style Transmitter with EDID, 1920x1440 at 60Hz, Up to 305 m (1,000-ft.) 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite B140-002-DD video splitter DVI Tripp Lite B140-002-DD video splitter DVI
(show image)
B140-002-DD 2-Port Dual Display DVI over Cat5 / Cat6 Extender Splitter, Video Transmitter, 1920 x 1080 at 60Hz, Up to 60.96 m (200-ft.) 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite B140-1A0 video splitter DVI Tripp Lite B140-1A0 video splitter DVI
(show image)
B140-1A0 DVI over Cat5/Cat6 Active Extender, Box-Style Remote Video Receiver, 1920x1080 at 60Hz, Up to 61 m (200-ft.) 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite B126-1P0 video splitter HDMI Tripp Lite B126-1P0 video splitter HDMI
(show image)
B126-1P0 B126-1P0 HDMI over Cat5/6 Passive Extender, Box-Style Remote Receiver for Video/Audio, Up to 100 ft. (30 m), TAA 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite B140-002 video splitter DVI Tripp Lite B140-002 video splitter DVI
(show image)
B140-002 2-Port DVI over Cat5/Cat6 Extender Splitter, Video Transmitter, 1920x1080 at 60Hz, Up to 61 m (200-ft.) 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite B132-100-1 video splitter VGA Tripp Lite B132-100-1 video splitter VGA
(show image)
B132-100-1 VGA over Cat5/Cat6 Extender, Box-Style Receiver, 1920x1440 at 60Hz, Up to 305 m (1,000-ft.) 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United States 2 distributor(s)
United Kingdom 2 distributor(s)
Nederland 1 distributor(s)