location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Tripp Lite B126-1D10-TXH AV extender AV transmitter Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Tripp Lite Check ‘Tripp Lite’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
B126-1D10-TXH
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
B126-1D10-TXH show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0037332257192 show
Category:
Devices which distribute audio and video signals over long distances.
AV Extenders Check ‘Tripp Lite’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Tripp Lite: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 28312
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 19 Feb 2024 23:05:50
The date of the most recent change of the data-sheet in Icecat's system
Product Brochure/Datasheet (0.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Tripp Lite B126-1D10-TXH AV extender AV transmitter Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - AV transmitter 1920 x 1080 pixels Black
  • - Maximum transfer distance: 600" (15.2 m)
  • - 60 Hz
  • - HDCP
  • - Wireless
More>>>
Short summary description Tripp Lite B126-1D10-TXH AV extender AV transmitter Black:
This short summary of the Tripp Lite B126-1D10-TXH AV extender AV transmitter Black data-sheet is auto-generated and uses the product title and the first six key specs.

Tripp Lite B126-1D10-TXH, 1920 x 1080 pixels, AV transmitter, 600" (15.2 m), Wireless, 3D, HDCP

Long summary description Tripp Lite B126-1D10-TXH AV extender AV transmitter Black:
This is an auto-generated long summary of Tripp Lite B126-1D10-TXH AV extender AV transmitter Black based on the first three specs of the first five spec groups.

Tripp Lite B126-1D10-TXH. Type: AV transmitter, Maximum resolution: 1920 x 1080 pixels, Maximum transfer distance: 600" (15.2 m). Connectivity technology: Wireless, USB connector type: Micro-USB B. Operating voltage: 5 V. Weight: 0.705 oz (20 g). Package width: 3.31" (84.1 mm), Package depth: 3.03" (77 mm), Package height: 4.72" (119.9 mm)

Features
Type *
AV transmitter
Maximum resolution *
1920 x 1080 pixels
Maximum transfer distance
600" (15.2 m)
Maximum refresh rate
60 Hz
Extended display identification data (EDID)
Yes
LED indicators
Yes
HDCP
Yes
Material
Plastic
Color depth
24 bit
3D
Yes
HDCP version
1.2
Product color
Black
Ports & interfaces
Connectivity technology *
Wireless
HDMI in
1
HDMI version
1.3
USB ports quantity
1
USB connector type
Micro-USB B
Power
Operating voltage
5 V
Operational conditions
Operating temperature (T-T)
0 - 50 °C
Operational conditions
Storage temperature (T-T)
-10 - 70 °C
Operating relative humidity (H-H)
0 - 90%
Weight & dimensions
Weight
0.705 oz (20 g)
Packaging data
Package width
3.31" (84.1 mm)
Package depth
3.03" (77 mm)
Package height
4.72" (119.9 mm)
Package weight
4.23 oz (120 g)
Packaging content
Cables included
USB Type-A to USB Type-B
Manual
Yes
Technical details
Country of origin
China
Logistics data
Master (outer) case width
13" (329.9 mm)
Master (outer) case length
15" (380 mm)
Master (outer) case height
16.9" (430 mm)
Master (outer) case weight
15.4 lbs (7 kg)
Quantity per master (outer) case
50 pc(s)
Master (outer) case GTIN (EAN/UPC)
10037332257199
Brand Image Article code product Stock Price from
Tripp Lite B127A-1A1-FDFH AV extender AV transmitter & receiver White Tripp Lite B127A-1A1-FDFH AV extender AV transmitter & receiver White
(show image)
B127A-1A1-FDFH B127A-1A1-FDFH DisplayPort to HDMI over Cat6 Extender Kit, Wall Plate, 4K 60 Hz, 4:4:4, PoC, HDCP 2.2, 230 ft. (70.1 m), TAA 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite B127A-1A0-FH AV extender AV receiver White Tripp Lite B127A-1A0-FH AV extender AV receiver White
(show image)
B127A-1A0-FH B127A-1A0-FH 1-Port HDMI over Cat6 Receiver, Wall Plate - 4K 60 Hz, HDR, 4:4:4, PoC, HDCP 2.2, 230 ft. (70.1 m), TAA 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite B127A-111-BDTD AV extender AV transmitter & transceiver Black Tripp Lite B127A-111-BDTD AV extender AV transmitter & transceiver Black
(show image)
B127A-111-BDTD B127A-111-BDTD DisplayPort over Cat6 Extender Kit, Transmitter and Receiver with Repeater, 4K, 4:4:4, PoC, 230 ft. (70.1 m), TAA 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite B127A-110-BD AV extender AV repeater Black Tripp Lite B127A-110-BD AV extender AV repeater Black
(show image)
B127A-110-BD B127A-110-BD DisplayPort over Cat6 Receiver with Repeater, 4K, 4:4:4, Transceiver, PoC, HDCP 2.2, 230 ft. (70.1 m), TAA 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite B127A-1A1-BDFH AV extender AV transmitter & receiver Black, White Tripp Lite B127A-1A1-BDFH AV extender AV transmitter & receiver Black, White
(show image)
B127A-1A1-BDFH B127A-1A1-BDFH DisplayPort to HDMI over Cat6 Extender Kit, Box Transmitter/Wall Plate Receiver, 4K 60 Hz, 4:4:4, PoC, HDCP 2.2, 230 ft. (70.1 m), TAA 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite B127A-2A1-BHBH AV extender AV transmitter & receiver Black Tripp Lite B127A-2A1-BHBH AV extender AV transmitter & receiver Black
(show image)
B127A-2A1-BHBH B127A-2A1-BHBH 2-Port HDMI over Cat6 Extender Kit, Transmitter/Receiver - 4K 60 Hz, HDR, 4:4:4, PoC, 230 ft. (70.1 m), TAA 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite B127A-111-BDTH AV extender AV transmitter & transceiver Black Tripp Lite B127A-111-BDTH AV extender AV transmitter & transceiver Black
(show image)
B127A-111-BDTH B127A-111-BDTH DisplayPort to HDMI over Cat6 Extender Kit, Transmitter/Transceiver - 4K 60 Hz, HDR, 4:4:4, PoC, 230 ft. (70.1 m), TAA 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite B127A-2A0-BH AV extender AV receiver Black Tripp Lite B127A-2A0-BH AV extender AV receiver Black
(show image)
B127A-2A0-BH B127A-2A0-BH 2-Port HDMI over Cat6 Receiver - 4K 60 Hz, HDR, 4:4:4, PoC, HDCP 2.2, 230 ft. (70.1 m), TAA 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite B127A-004-BHPH3 AV extender AV transmitter & receiver Black Tripp Lite B127A-004-BHPH3 AV extender AV transmitter & receiver Black
(show image)
B127A-004-BHPH3 B127A-004-BHPH3 4-Port HDMI over Cat6 Extender Kit, Splitter/3x Pigtail Receivers - 4K 60 Hz, HDR, 4:4:4, PoC, 230 ft. (70.1 m), TAA 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite B127A-2A0-FH AV extender AV receiver White Tripp Lite B127A-2A0-FH AV extender AV receiver White
(show image)
B127A-2A0-FH B127A-2A0-FH 2-Port HDMI over Cat6 Receiver, Wall Plate - 4K 60 Hz, HDR, 4:4:4, PoC, HDCP 2.2, 230 ft. (70.1 m), TAA 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United States 1 distributor(s)