location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Pavilion Gaming 690-0099nh Intel® Core™ i5 i5-8400 8 GB DDR4-SDRAM 1 TB HDD NVIDIA® GeForce® GTX 1060 Windows 10 Home Mini Tower PC Black, Green

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Pavilion Gaming
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
690
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
690-0099nh
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
4RU01EA show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0193424298969 show
Category:
Personal Computers, PCs for short, are computers for personal usage. They always have the following components: - A processor (CPU), this is the heart of your computer, where the data processing is done. - Memory (RAM), this is very fast memory in which temporary data is stored before being processed by the processor. - Motherboard, this is the component that connects all the different parts of your computer. Often it has some integrated components like a sound card, enabling your computer to play sound, or a network card, to connect your computer to the network. - Video board, this is the part of your computer that is responsible for the graphics processing. Micro ATX motherboards often have an integrated video board. Those integrated video boards are generally not very well suited for playing games, but good enough for watching movies. - Hard disk, this is the permanent memory of your computer where your data is stored. - An optional DVD/CD player/recorder for reading/writing DVDs/CDs.
PCs/Workstations Check ‘HP’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 41270
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 27 Dec 2023 21:54:55
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points HP Pavilion Gaming 690-0099nh Intel® Core™ i5 i5-8400 8 GB DDR4-SDRAM 1 TB HDD NVIDIA® GeForce® GTX 1060 Windows 10 Home Mini Tower PC Black, Green
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Windows 10 Home 64-bit
  • - Intel Core i5-8400 (9MB Cache, 2.8GHz)
  • - NVIDIA GeForce GTX 1060 (3GB GDDR5)
  • - 8GB (2666MHz) DDR4-SDRAM (1 x 8) & 1000GB HDD
Long product name HP Pavilion Gaming 690-0099nh Intel® Core™ i5 i5-8400 8 GB DDR4-SDRAM 1 TB HDD NVIDIA® GeForce® GTX 1060 Windows 10 Home Mini Tower PC Black, Green :
The short editorial description of HP Pavilion Gaming 690-0099nh Intel® Core™ i5 i5-8400 8 GB DDR4-SDRAM 1 TB HDD NVIDIA® GeForce® GTX 1060 Windows 10 Home Mini Tower PC Black, Green

Intel Core i5-8400 (9MB Cache, 2.8GHz), 8GB DDR4-SDRAM, 1000GB HDD, DVD-RW, Intel UHD Graphics 630, NVIDIA GeForce GTX 1060 (3GB GDDR5), LAN, WLAN, Bluetooth, Windows 10 Home 64-bit
More>>>
HP Pavilion Gaming 690-0099nh Intel® Core™ i5 i5-8400 8 GB DDR4-SDRAM 1 TB HDD NVIDIA® GeForce® GTX 1060 Windows 10 Home Mini Tower PC Black, Green:
The official marketing text of HP Pavilion Gaming 690-0099nh Intel® Core™ i5 i5-8400 8 GB DDR4-SDRAM 1 TB HDD NVIDIA® GeForce® GTX 1060 Windows 10 Home Mini Tower PC Black, Green as supplied by the manufacturer

A powerful desktop PC that delivers the performance to play
The HP Pavilion Gaming Desktop is all about smooth performance and crisp graphics wrapped up in a bold design. This PC offers the latest technology plus the ability to upgrade, keeping performance up-to-date. Get ready to play in powerful style today and for years to come.

Short summary description HP Pavilion Gaming 690-0099nh Intel® Core™ i5 i5-8400 8 GB DDR4-SDRAM 1 TB HDD NVIDIA® GeForce® GTX 1060 Windows 10 Home Mini Tower PC Black, Green:
This short summary of the HP Pavilion Gaming 690-0099nh Intel® Core™ i5 i5-8400 8 GB DDR4-SDRAM 1 TB HDD NVIDIA® GeForce® GTX 1060 Windows 10 Home Mini Tower PC Black, Green data-sheet is auto-generated and uses the product title and the first six key specs.

HP Pavilion Gaming 690-0099nh, 2.8 GHz, Intel® Core™ i5, 8 GB, 1 TB, DVD-RW, Windows 10 Home

Long summary description HP Pavilion Gaming 690-0099nh Intel® Core™ i5 i5-8400 8 GB DDR4-SDRAM 1 TB HDD NVIDIA® GeForce® GTX 1060 Windows 10 Home Mini Tower PC Black, Green:
This is an auto-generated long summary of HP Pavilion Gaming 690-0099nh Intel® Core™ i5 i5-8400 8 GB DDR4-SDRAM 1 TB HDD NVIDIA® GeForce® GTX 1060 Windows 10 Home Mini Tower PC Black, Green based on the first three specs of the first five spec groups.

HP Pavilion Gaming 690-0099nh. Processor frequency: 2.8 GHz, Processor family: Intel® Core™ i5, Processor model: i5-8400. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM, Memory clock speed: 2666 MHz. Total storage capacity: 1 TB, Storage media: HDD, Optical drive type: DVD-RW. On-board graphics card model: Intel® UHD Graphics 630, Discrete graphics card model: NVIDIA® GeForce® GTX 1060. Operating system installed: Windows 10 Home, Operating system architecture: 64-bit. Power supply: 310 W. Product type: PC

Processor
Processor manufacturer *
Intel
Processor family *
Intel® Core™ i5
Processor generation
8th gen Intel® Core™ i5
Processor model *
i5-8400
Processor cores
6
Processor threads
6
Processor boost frequency
4 GHz
Processor frequency *
2.8 GHz
Processor socket
LGA 1151 (Socket H4)
Processor cache
9 MB
Processor cache type
Smart Cache
System bus rate
8 GT/s
Bus type
DMI3
Processor lithography
14 nm
Processor operating modes
64-bit
Processor codename
Coffee Lake
Thermal Design Power (TDP)
65 W
Tjunction
100 °C
PCI Express slots version
3.0
Maximum number of PCI Express lanes
16
PCI Express configurations
1x16, 1x8+2x4, 2x8
Number of processors installed
1
Maximum internal memory supported by processor
64 GB
Memory types supported by processor
DDR4-SDRAM
Memory clock speeds supported by processor
2666 MHz
Memory bandwidth supported by processor (max)
41.6 GB/s
Memory
Internal memory *
8 GB
Internal memory type
DDR4-SDRAM
Memory layout (slots x size)
1 x 8 GB
Memory slots
2x DIMM
Memory clock speed
2666 MHz
Storage
Total storage capacity *
1 TB
Storage media *
HDD
Optical drive type *
DVD-RW
Total HDDs capacity
1 TB
Number of HDDs installed
1
HDD capacity
1 TB
HDD interface
SATA
HDD speed
7200 RPM
Card reader integrated
Yes
Graphics
Discrete graphics card *
Yes
On-board graphics card *
Yes
Discrete graphics card model *
NVIDIA® GeForce® GTX 1060
Discrete graphics card memory
3 GB
Discrete graphics memory type
GDDR5
On-board GPU manufacturer
Intel
On-board graphics card model *
Intel® UHD Graphics 630
On-board graphics card base frequency
350 MHz
On-board graphics card dynamic frequency (max)
1050 MHz
Maximum on-board graphics card memory
64 GB
Number of displays supported (on-board graphics)
3
On-board graphics card DirectX version
12.0
On-board graphics card OpenGL version
4.5
On-board graphics card ID
0x3E92
Number of execution units
23
Graphics card HDMI ports quantity
1
Graphics card DisplayPorts quantity
3
Graphics card DVI ports quantity
1
Network
Ethernet LAN *
Yes
Ethernet LAN data rates
10, 100, 1000 Mbit/s
Wi-Fi *
Yes
Top Wi-Fi standard
Wi-Fi 5 (802.11ac)
Wi-Fi standards
802.11a, 802.11b, 802.11g, Wi-Fi 4 (802.11n), Wi-Fi 5 (802.11ac)
Antenna type
2x2
Bluetooth
Yes
Bluetooth version
4.2
Ports & interfaces
USB 2.0 ports quantity *
2
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
4
Ports & interfaces
USB 3.2 Gen 1 (3.1 Gen 1) Type-C ports quantity *
3
DVI port
No
Ethernet LAN (RJ-45) ports
1
Microphone in
No
Headphone outputs
1
Line-out
Yes
Line-in
Yes
Combo headphone/mic port
Yes
Design
Chassis type *
Mini Tower
Product color *
Black, Green
Performance
Audio output channels
5.1 channels
Product type *
PC
Software
Operating system installed *
Windows 10 Home
Operating system architecture
64-bit
Processor special features
Intel 64
Yes
Enhanced Intel SpeedStep Technology
Yes
Embedded options available
No
Intel® InTru™ 3D Technology
Yes
Intel® Clear Video HD Technology (Intel® CVT HD)
Yes
Intel Clear Video Technology
Yes
Intel VT-x with Extended Page Tables (EPT)
Yes
Intel TSX-NI
No
Idle States
Yes
Thermal Monitoring Technologies
Yes
Intel Stable Image Platform Program (SIPP)
No
Intel® AES New Instructions (Intel® AES-NI)
Yes
Intel® Secure Key
Yes
Intel® OS Guard
Yes
Intel Trusted Execution Technology
No
Execute Disable Bit
Yes
Intel Enhanced Halt State
Yes
Intel Software Guard Extensions (Intel SGX)
Yes
Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID)
Yes
Processor package size
37.5 x 37.5 mm
Supported instruction sets
AVX 2.0, SSE4.1, SSE4.2
Scalability
1S
CPU configuration (max)
1
Thermal solution specification
PCG 2015C
Intel Virtualization Technology for Directed I/O (VT-d)
Yes
Intel Identity Protection Technology version
1.00
Intel Stable Image Platform Program (SIPP) version
0.00
Intel Secure Key Technology version
1.00
Intel Virtualization Technology (VT-x)
Yes
Intel TSX-NI version
0.00
Processor ARK ID
126687
Intel® Turbo Boost Technology
2.0
Intel® Hyper Threading Technology (Intel® HT Technology)
No
Intel® Quick Sync Video Technology
Yes
Intel® Identity Protection Technology (Intel® IPT)
Yes
Conflict-Free processor
Yes
Brand-specific features
HP JumpStart
Yes
HP Software provided
Audio Switch
HP segment
Home
Power
Power supply *
310 W
Sustainability
Sustainability certificates
EPEAT Silver, ENERGY STAR
Weight & dimensions
Width *
6.69" (170 mm)
Depth *
10.9" (277 mm)
Height *
13.3" (338 mm)
Weight *
11.4 lbs (5.15 kg)
Package width
15.4" (390 mm)
Package depth
19.6" (499 mm)
Package height
11.5" (291 mm)
Package weight
17.6 lbs (8 kg)
Packaging content
Display included *
No
Country Distributor
United Arab Emirates 1 distributor(s)