HP Pavilion Gaming Headset 400, Wired, Gaming, 10.6 oz (300 g), Headset, Black, Green
HP Pavilion Gaming Headset 400. Product type: Headset. Connectivity technology: Wired. Recommended usage: Gaming. Weight: 10.6 oz (300 g). Product color: Black, Green