HP logo

HP Pavilion Gaming Mouse 200

Brand:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
453414
Info modified on:
14 Jun 2024, 10:21:08
End of life date:
31 Jul 2023
Short summary description HP Pavilion Gaming Mouse 200:

HP Pavilion Gaming Mouse 200, Right-hand, Optical, USB Type-A, Black

Long summary description HP Pavilion Gaming Mouse 200:

HP Pavilion Gaming Mouse 200. Form factor: Right-hand. Movement detection technology: Optical, Device interface: USB Type-A, Buttons type: Pressed buttons, Buttons quantity: 7, Scroll type: Wheel. Power source: Cable. Product color: Black

Reasons to buy
Specs
Recommended products
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.