location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Tripp Lite U422-20N-G2 USB cable USB 3.2 Gen 2 (3.1 Gen 2) 19.7" (0.5 m) USB C USB B Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Tripp Lite Check ‘Tripp Lite’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
U422-20N-G2 USB-C to USB-B Cable (M/M) - USB 3.2, Gen 2 (10 Gbps), Thunderbolt 3 Compatible, 20-in. (50.8 cm)
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
U422-20N-G2 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0037332243416 show
Category:
Cable used to connect to a USB port, which are found in desktop computers, laptops and other electronic devices.
USB Cables Check ‘Tripp Lite’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Tripp Lite: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 79041
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 11 Aug 2024 05:44:22
The date of the most recent change of the data-sheet in Icecat's system
Product Brochure/Datasheet (0.0 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Tripp Lite U422-20N-G2 USB cable USB 3.2 Gen 2 (3.1 Gen 2) 19.7" (0.5 m) USB C USB B Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - USB-C to USB Type-B cable compatible with USB-B, USB-C and Thunderbolt 3 devices
  • - Supports USB 3.2 Gen 2 speeds up to 10 Gbps to ensure lightning-fast data transfers
  • - Reversible USB-C plug connects in either direction for immediate no-fuss use
  • - Plug-and-play operation with no software required for easy, immediate installation
Guarantee: Lifetime limited
Long product name Tripp Lite U422-20N-G2 USB cable USB 3.2 Gen 2 (3.1 Gen 2) 19.7" (0.5 m) USB C USB B Black :
The short editorial description of Tripp Lite U422-20N-G2 USB cable USB 3.2 Gen 2 (3.1 Gen 2) 19.7" (0.5 m) USB C USB B Black

USB-C to USB-B Cable (M/M) - USB 3.2 Gen 2 (10 Gbps), Thunderbolt 3 Compatible, 20 in. (51 cm)
More>>>
Tripp Lite U422-20N-G2 USB cable USB 3.2 Gen 2 (3.1 Gen 2) 19.7" (0.5 m) USB C USB B Black:
The official marketing text of Tripp Lite U422-20N-G2 USB cable USB 3.2 Gen 2 (3.1 Gen 2) 19.7" (0.5 m) USB C USB B Black as supplied by the manufacturer

Connects a USB-B Printer, Scanner or External Hard Drive to Your Laptop’s USB-C Port
This USB-C to USB Type-B cable allows you to connect a printer, scanner, hard drive, docking station, optical drive or other existing USB-B peripheral to any device with a USB-C or Thunderbolt 3 port, including MacBooks, Ultrabooks and Chromebooks. Its 20-inch (51-centimeter) length makes it easy to carry in your briefcase or laptop bag for quick downloads and file transfers on the go.

Transfers Data and Charges Devices at Lightning-Fast USB 3.2 Gen 2 Speeds
The USB Type-C to USB Type-B cable supports USB 3.2 Gen 2 data transfer rates up to 10 Gbps, which is double the speed of USB 3.2 Gen 1.

Reversible USB-C Connector Attaches in Either Direction
Unlike traditional USB cables that connect in only one direction, the reversible USB-C male connector plugs into a USB-C or Thunderbolt 3 port in either direction for a fumble-free connection every time.

Short summary description Tripp Lite U422-20N-G2 USB cable USB 3.2 Gen 2 (3.1 Gen 2) 19.7" (0.5 m) USB C USB B Black:
This short summary of the Tripp Lite U422-20N-G2 USB cable USB 3.2 Gen 2 (3.1 Gen 2) 19.7" (0.5 m) USB C USB B Black data-sheet is auto-generated and uses the product title and the first six key specs.

Tripp Lite U422-20N-G2, 19.7" (0.5 m), USB C, USB B, USB 3.2 Gen 2 (3.1 Gen 2), 10 Gbit/s, Black

Long summary description Tripp Lite U422-20N-G2 USB cable USB 3.2 Gen 2 (3.1 Gen 2) 19.7" (0.5 m) USB C USB B Black:
This is an auto-generated long summary of Tripp Lite U422-20N-G2 USB cable USB 3.2 Gen 2 (3.1 Gen 2) 19.7" (0.5 m) USB C USB B Black based on the first three specs of the first five spec groups.

Tripp Lite U422-20N-G2. Cable length: 19.7" (0.5 m). Connector 1: USB C, Connector 2: USB B, USB version: USB 3.2 Gen 2 (3.1 Gen 2), Maximum data transfer rate: 10 Gbit/s, Connector contacts plating: Nickel/Gold, Product color: Black

Features
USB version *
USB 3.2 Gen 2 (3.1 Gen 2)
Connector 1 *
USB C
Connector 2 *
USB B
Connector 1 gender *
Male
Connector 2 gender *
Male
Connector 1 form factor
Straight
Connector 2 form factor
Straight
AWG wire size
30/24
Connector contacts plating
Nickel/Gold
Cable jacket material
Polyvinyl chloride (PVC)
Maximum data transfer rate
10000 Mbit/s
Maximum data transfer rate
10 Gbit/s
Product color *
Black
Plug and Play
Yes
Certification
REACH
Weight & dimensions
Cable length *
19.7" (0.5 m)
Cable diameter
0.177" (4.5 mm)
Packaging data
Package type
Polybag
Package width
7" (177.8 mm)
Package depth
0.5" (12.7 mm)
Package height
9" (228.6 mm)
Package weight
1.06 oz (30 g)
Packaging content
Quantity per pack *
1 pc(s)
Logistics data
Quantity per master (outer) case
10 pc(s)
Master (outer) case GTIN (EAN/UPC)
10037332243413
Master (outer) case width
13.8" (350.5 mm)
Master (outer) case length
1" (25.4 mm)
Master (outer) case height
15.8" (401.3 mm)
Master (outer) case weight
11.3 oz (320 g)
Country of origin
Vietnam
Other features
Compliance certificates
RoHS
Brand Image Article code product Stock Price from
Tripp Lite U420P-2X6-100W USB cable USB 2.0 70.9" (1.8 m) USB C 2 x USB C Black, Gray Tripp Lite U420P-2X6-100W USB cable USB 2.0 70.9" (1.8 m) USB C 2 x USB C Black, Gray
(show image)
U420P-2X6-100W U420P-2X6-100W USB-C Charging Cable/Splitter (M/2xM) - 100W PD Charging, 6 ft. (1.8 m) 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite U420F-30M-D3 USB cable USB 3.2 Gen 2 (3.1 Gen 2) 1181.1" (30 m) USB C Black Tripp Lite U420F-30M-D3 USB cable USB 3.2 Gen 2 (3.1 Gen 2) 1181.1" (30 m) USB C Black
(show image)
U420F-30M-D3 U420F-30M-D3 USB-C AOC Cable (M/M) - USB 3.2 Gen 2 (10 Gbps) Plenum-Rated Fiber Active Optical Cable - Data Only, Black, 30 m (98 ft.) 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite U420F-15M-V USB cable 590.6" (15 m) USB C Black Tripp Lite U420F-15M-V USB cable 590.6" (15 m) USB C Black
(show image)
U420F-15M-V U420F-15M-V USB-C to USB-C Plenum-Rated Fiber Active Optical Cable (AOC) - 4K 60 Hz, HDR, 4:4:4, M/M, Black, 15 m (49 ft.) 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite U040AB-006-CSLB USB cable USB 2.0 72" (1.83 m) USB A USB C Blue Tripp Lite U040AB-006-CSLB USB cable USB 2.0 72" (1.83 m) USB A USB C Blue
(show image)
U040AB-006-CSLB U040AB-006-CSLB Safe-IT USB-C Antibacterial Cable, USB 2.0, Ultra Flexible (M/M), Light Blue, 6 ft. (1.83 m) 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite U325-015 USB cable USB 3.2 Gen 1 (3.1 Gen 1) 181.1" (4.6 m) USB A Black Tripp Lite U325-015 USB cable USB 3.2 Gen 1 (3.1 Gen 1) 181.1" (4.6 m) USB A Black
(show image)
U325-015 U325-015 USB 3.0 SuperSpeed A to A Cable for USB 3.0 All-in-One Keystone/Panel Mount Couplers (M/M), Black,15 ft. (4.6 m) 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite U325-010 USB cable USB 3.2 Gen 1 (3.1 Gen 1) 118.1" (3 m) USB A Black Tripp Lite U325-010 USB cable USB 3.2 Gen 1 (3.1 Gen 1) 118.1" (3 m) USB A Black
(show image)
U325-010 U325-010 USB 3.0 SuperSpeed A to A Cable for USB 3.0 All-in-One Keystone/Panel Mount Couplers (M/M), Black, 10 ft. (3 m) 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite U421-006 USB cable USB 3.2 Gen 1 (3.1 Gen 1) 72" (1.83 m) USB C Black Tripp Lite U421-006 USB cable USB 3.2 Gen 1 (3.1 Gen 1) 72" (1.83 m) USB C Black
(show image)
U421-006 U421-006 USB-C Extension Cable (M/F) - USB 3.2 Gen 1 (5 Gbps), Thunderbolt 3 Compatible, Black, 6 ft. (1.83 m) 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite U420-001-RA USB cable USB 3.2 Gen 1 (3.1 Gen 1) 11.8" (0.3 m) USB C Black Tripp Lite U420-001-RA USB cable USB 3.2 Gen 1 (3.1 Gen 1) 11.8" (0.3 m) USB C Black
(show image)
U420-001-RA U420-001-RA USB-C Cable (M/M) - USB 3.2 Gen 1, (5 Gbps), Thunderbolt 3 Compatible, Right-Angle Plug, 1 ft. (0.3 m) 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite U420-02M-RA USB cable USB 3.2 Gen 1 (3.1 Gen 1) 78.7" (2 m) USB C Black Tripp Lite U420-02M-RA USB cable USB 3.2 Gen 1 (3.1 Gen 1) 78.7" (2 m) USB C Black
(show image)
U420-02M-RA U420-02M-RA USB-C Cable (M/M) - USB 3.2 Gen 1 (5 Gbps), Thunderbolt 3 Compatible, Right-Angle Plug, 2 m (6.6 ft.) 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite U420-01M-G25ARA USB cable USB 3.2 Gen 2 (3.1 Gen 2) 39.4" (1 m) USB C Black Tripp Lite U420-01M-G25ARA USB cable USB 3.2 Gen 2 (3.1 Gen 2) 39.4" (1 m) USB C Black
(show image)
U420-01M-G25ARA U420-01M-G25ARA USB-C Cable (M/M) - USB 3.2 Gen 2 (10 Gbps), 5A (100W) Rating, Thunderbolt 3 Compatible, Right-Angle Plug, 1 m (3.3 ft.) 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 2 distributor(s)
Nederland 1 distributor(s)
United States 1 distributor(s)