location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Marbles Tipsy Board game Strategy

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Spin Master Check ‘Spin Master’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Marbles
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Tipsy
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
6052288
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0778988259467 show
Category:
Games such as Monopoly or Scrabble which are played on a board.
Board & Card Games Check ‘Spin Master’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Spin Master: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 58418
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 22 Feb 2022 13:08:04
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Marbles Tipsy Board game Strategy
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Marbles: The Brain Store's boardgames are the perfect way to challenge your friends and family
  • - Great for young and seasoned players alike, the whole family can have fun with these interactibe boardgames
  • - Designed to give your coffee table an elegant look, these board games are a delight to display
  • - Test your strategic thinking!
Long product name Marbles Tipsy Board game Strategy :
The short editorial description of Marbles Tipsy Board game Strategy

Tipsy, 8+
More>>>
Marbles Tipsy Board game Strategy:
The official marketing text of Marbles Tipsy Board game Strategy as supplied by the manufacturer

Give your brain a workout with Marbles: The Brain Store! Marbles: The Brain Store's boardgames are the perfect way to challenge your friends and family.

Short summary description Marbles Tipsy Board game Strategy:
This short summary of the Marbles Tipsy Board game Strategy data-sheet is auto-generated and uses the product title and the first six key specs.

Marbles Tipsy, Board game, Strategy, 8 yr(s), Family game

Long summary description Marbles Tipsy Board game Strategy:
This is an auto-generated long summary of Marbles Tipsy Board game Strategy based on the first three specs of the first five spec groups.

Marbles Tipsy. Product type: Board game, Genre: Strategy, Recommended age (min): 8 yr(s), Family game

Features
Family game
Yes
Non-competitive game
No
Recommended age group *
Adult & child
Suggested gender *
Any gender
Product type *
Board game
Recommended age (min) *
8 yr(s)
Genre *
Strategy
Material
Plastic
Product color
Multicolor
Release date (DD/MM/YYYY)
01-08-2019
Country of origin
China
Power
Batteries required
No
Weight & dimensions
Weight
28.6 oz (810 g)
Width
9.76" (248 mm)
Depth
2.99" (76 mm)
Height
10.7" (273 mm)
Packaging data
Package width
11.2" (285.7 mm)
Package depth
2.88" (73.2 mm)
Package height
11.2" (285.7 mm)
Package weight
32.1 oz (910 g)
Package type
Closed box
Packaging content
Batteries included
No
Safety warning
Not for children 0-3 years
Yes
Supplier features
Commercial unit type
Consumer unit single
(cdm) Minimum age
96 month(s)
(cdm) Main material
Plastic
(cdm) Main color
Multicolor
Supplier features
Packaging languages (ISO 639 format)
Multi
Manual languages (ISO 639 format)
Multi
Country of importation (ISO 3166-1)
France
Master (outer) case packaging type
Carton
Logistics data
Quantity per intermodal container (20ft)
3916 pc(s)
Quantity per intermodal container (40ft)
7833 pc(s)
Pallet width
47.2" (120 cm)
Pallet length
31.5" (80 cm)
Pallet height
70.9" (180 cm)
Pallet weight
404.5 lbs (183.5 kg)
Number of cartons per pallet
66 pc(s)
Number of cartons per pallet layer
11 pc(s)
Number of layers per pallet
5 pc(s)
Quantity per pallet layer
42 pc(s)
Quantity per pallet
210 pc(s)
Master (outer) case width
11.9" (303.3 mm)
Master (outer) case length
9.44" (239.8 mm)
Master (outer) case height
12.4" (316 mm)
Master (outer) case net weight
6 lbs (2.72 kg)
Quantity per master (outer) case
3 pc(s)
Master (outer) case GTIN (EAN/UPC)
778988259474
Master (outer) case volume
22983.103 cm³
Master (outer) case weight
6 lbs (2.72 kg)
Harmonized System (HS) code
95.04.90.80.00