location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Marbles FOG FOO Otrio Wood UPCX GML Board game Learning

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Spin Master Check ‘Spin Master’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Marbles
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Otrio Strategy-Based Board Game, for Adults, Families, and Kids Ages 8 and up, by Marbles Brain Store
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
6045064
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0778988163184 show
Category:
Games such as Monopoly or Scrabble which are played on a board.
Board & Card Games Check ‘Spin Master’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Spin Master: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 112685
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 08 Mar 2024 04:07:32
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Marbles FOG FOO Otrio Wood UPCX GML Board game Learning
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - GOT WHAT IT TAKES TO FACE OFF IN A BRAINY COMPETITION? Face off in the game of Otrio, a head-to-head strategy board game based on the classic game of tic-tac-toe!
  • - Spin Master offers a variety of board games & puzzles for kids & adults. Classic, card, family, trivia, party games & more. Puzzle lines feature characters for kids of all ages, adult jigsaw, 3-D & more
Long product name Marbles FOG FOO Otrio Wood UPCX GML Board game Learning :
The short editorial description of Marbles FOG FOO Otrio Wood UPCX GML Board game Learning

Otrio Strategy-Based Board Game, for Adults, Families, and Kids Ages 8 and up, by Marbles Brain Store
More>>>
Marbles FOG FOO Otrio Wood UPCX GML Board game Learning:
The official marketing text of Marbles FOG FOO Otrio Wood UPCX GML Board game Learning as supplied by the manufacturer

Addicted to brainy challenges? Enjoy playing Tic Tac Toe? Then fire up your competitive side with Otrio, the 2-4 player head-to-head strategy game! To win, get three pieces of your color in a row based upon similar size; lined up in ascending or descending order; or within the same space as three concentric pieces. The rules are simple, but the game is complex! Depending on the wit of your opponent, you may need to sharpen your strategic skills and exercise critical thinking! Straight out of the Brain Workshop, Otrio is a unique game that is engaging, challenging and beautifully built! The stunning game board is made of solid wood, giving players an elegant playing experience. Show off your smarts in a brainy showdown with Otrio! Marbles Otrio provides fun, cool games for family night that everyone will love!

Includes: Gameboard, 36 Playing Pieces, Instructions.

Short summary description Marbles FOG FOO Otrio Wood UPCX GML Board game Learning:
This short summary of the Marbles FOG FOO Otrio Wood UPCX GML Board game Learning data-sheet is auto-generated and uses the product title and the first six key specs.

Marbles FOG FOO Otrio Wood UPCX GML, Board game, Learning, 8 yr(s), Family game

Long summary description Marbles FOG FOO Otrio Wood UPCX GML Board game Learning:
This is an auto-generated long summary of Marbles FOG FOO Otrio Wood UPCX GML Board game Learning based on the first three specs of the first five spec groups.

Marbles FOG FOO Otrio Wood UPCX GML. Product type: Board game, Genre: Learning, Recommended age (min): 8 yr(s), Family game

Features
Game modes
Multiplayer
Family game
Yes
Minimum number of players *
2
Maximum number of players *
4
Recommended age group *
Child
Suggested gender *
Any gender
Product type *
Board game
Recommended age (min) *
8 yr(s)
Genre *
Learning
Suitable for indoor use
Yes
Recommended skill level
Beginner
Country of origin
China
Power
Batteries required
No
Packaging data
Package width
15.4" (390.7 mm)
Package depth
2.63" (66.8 mm)
Package height
15" (381 mm)
Package weight
3.4 lbs (1.54 kg)
Package type
Closed box
Packaging content
Batteries included
No
Gameboard included
Yes
Safety warning
Not for children 0-3 years
Yes
Logistics data
Quantity per intermodal container (20ft)
2605 pc(s)
Quantity per intermodal container (40ft)
5210 pc(s)
Number of layers per pallet
4 pc(s)
Quantity per pallet layer
24 pc(s)
Quantity per pallet
96 pc(s)
Master (outer) case width
16.3" (414 mm)
Master (outer) case length
6.14" (156 mm)
Master (outer) case height
16.1" (410 mm)
Master (outer) case net weight
6.79 lbs (3.08 kg)
Master (outer) case GTIN (EAN/UPC)
778988159125
Master (outer) case volume
886000 cm³
Master (outer) case weight
7.63 lbs (3.46 kg)
Harmonized System (HS) code
9504.90.80.00