location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Marbles Gotrio Board game Learning

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Spin Master Check ‘Spin Master’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Marbles
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Gotrio
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
6044509
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0778988156803 show
Category:
Games such as Monopoly or Scrabble which are played on a board.
Board & Card Games Check ‘Spin Master’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Spin Master: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 28406
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:27:43
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Marbles Gotrio Board game Learning
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - ON-THE-GO GAME: The new, travel-size GOtrio fits conveniently into your backpack or carry-on bag for hours of fun with family and friends. The see-through case snaps tight and stores the game grid and pieces until your next game
  • - STIMULATE YOUR BRAIN: GOtrio builds concentration skills and challenges critical thinking as you plan your next move and think of how to block everyone else’s. With three ways to win, how many moves are you away from 3-in-an-“O”?
  • - MULTIGENERATIONAL FUN: GOtrio is fun for all ages. At your next family celebration, three generations can play this simple and addictive game at the same time. It’s hard to play just one game so keep playing together until everyone has a chance to yell out “Otrio!”
  • - GOtrio is a great gift for kids aged 8 and up. Don’t forget to pack it for hours of fun on your next vacation!
Long product name Marbles Gotrio Board game Learning :
The short editorial description of Marbles Gotrio Board game Learning

Gotrio, 8+
More>>>
Marbles Gotrio Board game Learning:
The official marketing text of Marbles Gotrio Board game Learning as supplied by the manufacturer

The award-winning game, Otrio, now comes in the new on-the-go version, GOtrio! This popular tic tac toe game with a twist is fun to take along to the park, beach, or playground. Pop open the handy case and the game is ready to play. Players choose a color and then take turns placing pieces into the playing area until someone gets 3-in-an-“O” and yells “Otrio!” There are three ways to get an Otrio. Get three circular pieces of your color in a row in order from big to small. Get three pieces of the same size in a row. Or get three concentric pieces in the same space. Though smaller in size, this travel version has the same strategic play as the original game. Keep on your toes as you analyze the other players’ moves and plan yours so you can be the first to call out “Otrio!” GOtrio for kids aged 8 and up is the perfect portable game for your next road trip!

Includes: 1 Plastic Grid with Cover, 27 Playing Pieces (9 of Each Color, 3 of Each Size), Instructions

Short summary description Marbles Gotrio Board game Learning:
This short summary of the Marbles Gotrio Board game Learning data-sheet is auto-generated and uses the product title and the first six key specs.

Marbles Gotrio, Board game, Learning, 8 yr(s), 10 min

Long summary description Marbles Gotrio Board game Learning:
This is an auto-generated long summary of Marbles Gotrio Board game Learning based on the first three specs of the first five spec groups.

Marbles Gotrio. Product type: Board game, Genre: Learning, Recommended age (min): 8 yr(s)

Features
Game modes
Multiplayer
Playing time (min)
10 min
Minimum number of players *
2
Maximum number of players *
3
Recommended age group *
Child
Suggested gender *
Any gender
Product type *
Board game
Recommended age (min) *
8 yr(s)
Genre *
Learning
Country of origin
China
Power
Batteries required
No
Weight & dimensions
Weight
12 oz (340 g)
Packaging data
Package width
5" (127 mm)
Package depth
1.5" (38.1 mm)
Package height
8" (203.2 mm)
Packaging data
Package weight
15.9 oz (450 g)
Safety warning
Not for children 0-3 years
Yes
Logistics data
Quantity per intermodal container (20ft)
20975 pc(s)
Quantity per intermodal container (40ft)
41951 pc(s)
Number of layers per pallet
7 pc(s)
Quantity per pallet layer
150 pc(s)
Quantity per pallet
1050 pc(s)
Master (outer) case width
5.69" (144.5 mm)
Master (outer) case length
10" (254 mm)
Master (outer) case height
9.19" (233.4 mm)
Master (outer) case net weight
4.5 lbs (2.04 kg)
Master (outer) case volume
9000 cm³
Master (outer) case weight
6.5 lbs (2.95 kg)
Harmonized System (HS) code
95.04.90.80.00