location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Tripp Lite B127-002-D2H AV extender AV transmitter & receiver Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Tripp Lite Check ‘Tripp Lite’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
B127-002-D2H 2-Port DisplayPort to HDMI over Cat6 Splitter/Extender Kit, Transmitter/Dual Receivers, 4K 60 Hz, PoC, 125 ft., TAA
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
B127-002-D2H show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0037332239020 show
Category:
Devices which distribute audio and video signals over long distances.
AV Extenders Check ‘Tripp Lite’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Tripp Lite: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 64635
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 11 Aug 2024 08:55:21
The date of the most recent change of the data-sheet in Icecat's system
Product Brochure/Datasheet (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Tripp Lite B127-002-D2H AV extender AV transmitter & receiver Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Supports UHD resolutions up to 4K @ 60 Hz (4:4:4) for crystal-clear video
  • - Power over Cable (PoC) technology provides power to the receivers via Cat6 cable
  • - Supports DTS-HD, Dolby AC-3 and 8-channel LPCM digital audio
  • - Plug-and-play operation with no software required for easy, immediate installation
  • - Compliant with the Federal Trade Agreements Act (TAA) for GSA Schedule purchases
Guarantee: 1-year limited
Long product name Tripp Lite B127-002-D2H AV extender AV transmitter & receiver Black :
The short editorial description of Tripp Lite B127-002-D2H AV extender AV transmitter & receiver Black

2-Port DisplayPort to HDMI over Cat6 Splitter/Extender Kit, Transmitter/Dual Receivers, 4K 60 Hz, PoC, 125 ft., TAA
More>>>
Tripp Lite B127-002-D2H AV extender AV transmitter & receiver Black:
The official marketing text of Tripp Lite B127-002-D2H AV extender AV transmitter & receiver Black as supplied by the manufacturer

DP to HDMI Splitter for Digital Signage or Extending Video in Schools or Trade Show Booths
This complete 2-port transmitter and receiver system is recommended for video presentations in conference rooms, schools, trade shows, meeting facilities, houses of worship, retail settings and digital signage applications where the source and display are farther apart than conventional A/V cables allow. The B127-002-D2H extends 4K video and stereo audio signals from a DisplayPort (DP) source device to two HDMI displays up to 125 feet (38.1 meters) away via user-supplied Cat6 cabling.

Transmits Crystal-Clear 4K HDMI Video with Multi-Channel Audio and 4:4:4 Color
The B127-002-D2H supports Ultra HD video resolutions up to 4K x 2K (3840 x 2160) at 60 Hz, as specified in HDMI 2.0, with full, rich uncompressed DTS-HD, Dolby AC-3 and 8-channel LPCM digital audio. Built-in equalization automatically fine-tunes the image quality at the remote displays with no time-consuming manual fiddling needed. It also supports 4:4:4 chroma subsampling for top-level PC gaming or using your HDTV as a PC monitor.

Built-In PoC Technology Provides Receiver Power to Avoid Bulky External Power Bricks
Built-in Power over Cable (PoC) technology powers the low-profile receivers over Cat6 cable. Green and orange LEDs on the transmitter and receivers will light up to indicate the system is receiving power and a signal is being transmitted.

Plug-and-Play Operation for Quick Setup and Immediate Use
The included transmitter and receiver units work right out of the box with no software required. Mounting hardware is included for installing the units on walls, poles or 19-inch racks. Connect the transmitter to the source with a DisplayPort cable (P580-Series) and the receivers to their displays with HDMI cable (such as P568- or P569-Series). Connect the transmitter to the two receivers using Cat6 patch cable (N202-Series).

TAA-Compliant for GSA Schedule Purchases
The B127-002-D2H is compliant with the Federal Trade Agreements Act (TAA), which makes it eligible for GSA (General Services Administration) Schedule and other federal procurement contracts.

Short summary description Tripp Lite B127-002-D2H AV extender AV transmitter & receiver Black:
This short summary of the Tripp Lite B127-002-D2H AV extender AV transmitter & receiver Black data-sheet is auto-generated and uses the product title and the first six key specs.

Tripp Lite B127-002-D2H, 3840 x 2160 pixels, AV transmitter & receiver, 1496.1" (38 m), Wired, Black, HDCP

Long summary description Tripp Lite B127-002-D2H AV extender AV transmitter & receiver Black:
This is an auto-generated long summary of Tripp Lite B127-002-D2H AV extender AV transmitter & receiver Black based on the first three specs of the first five spec groups.

Tripp Lite B127-002-D2H. Type: AV transmitter & receiver, Maximum resolution: 3840 x 2160 pixels, Cable types supported: Cat6. Connectivity technology: Wired. AC input voltage: 100 - 240 V, AC input frequency: 50 - 60 Hz, Operating voltage: 24 V. Package width: 13.9" (352 mm), Package depth: 6.46" (164.1 mm), Package height: 2.17" (55.1 mm). Master (outer) case width: 23.1" (586 mm), Master (outer) case length: 14.8" (374.9 mm), Master (outer) case height: 7.76" (197.1 mm)

Brand Image Article code product Stock Price from
Tripp Lite B127U-002-PDPH2 AV extender AV transmitter & transceiver Black, Gray Tripp Lite B127U-002-PDPH2 AV extender AV transmitter & transceiver Black, Gray
(show image)
B127U-002-PDPH2 2-Port DisplayPort to HDMI over Cat6 Extender Kit, Pigtail Transmitter/2x Receivers, 4K 60 Hz, HDR, 4:4:4, 230 ft. (70.1 m), TAA 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite B127U-002-PDPD2 AV extender AV transmitter & transceiver Black, Gray Tripp Lite B127U-002-PDPD2 AV extender AV transmitter & transceiver Black, Gray
(show image)
B127U-002-PDPD2 2-Port DisplayPort over Cat6 Extender Kit, Pigtail Transmitter/2x Receivers, 4K 60 Hz, HDR, 4:4:4, 230 ft. (70.1 m), TAA 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite B127U-111-PDPD AV extender AV transmitter & receiver Gray Tripp Lite B127U-111-PDPD AV extender AV transmitter & receiver Gray
(show image)
B127U-111-PDPD 1-Port DisplayPort over Cat6 Extender Kit, Pigtail Transmitter/Receiver, 4K 60 Hz, HDR, 4:4:4, 230 ft. (70.1 m), TAA 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite B127A-1P0-PH AV extender AV receiver Black, Gray Tripp Lite B127A-1P0-PH AV extender AV receiver Black, Gray
(show image)
B127A-1P0-PH B127A-1P0-PH 1-Port HDMI over Cat6 Receiver, Pigtail - 4K 60 Hz, HDR, 4:4:4, PoC, HDCP 2.2, 230 ft. (70.1 m), TAA 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite B127A-1A1-BHBH AV extender AV transmitter & receiver Black Tripp Lite B127A-1A1-BHBH AV extender AV transmitter & receiver Black
(show image)
B127A-1A1-BHBH B127A-1A1-BHBH HDMI over Cat6 Extender Kit, KVM Support, 4K 60Hz, 4:4:4, USB/IR, PoC, HDR, HDCP 2.2, 230 ft., TAA 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite B126-1D10-TXH AV extender AV transmitter Black Tripp Lite B126-1D10-TXH AV extender AV transmitter Black
(show image)
B126-1D10-TXH B126-1D10-TXH 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite B127-200-H AV extender AV receiver Black Tripp Lite B127-200-H AV extender AV receiver Black
(show image)
B127-200-H B127-200-H 2-Port HDMI over Cat6 Active Remote Receiver for Video/Audio, 4K 60 Hz, HDR, PoC, 125 ft., TAA 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite B127E-1A1-HH AV extender AV transmitter & receiver Black Tripp Lite B127E-1A1-HH AV extender AV transmitter & receiver Black
(show image)
B127E-1A1-HH B127E-1A1-HH HDMI over Cat6 Extender Kit with Power over Cable - 4K 60 Hz, 4:4:4, 328 ft. (100 m) 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite B127P-100-H-SR AV extender AV receiver Black Tripp Lite B127P-100-H-SR AV extender AV receiver Black
(show image)
B127P-100-H-SR B127P-100-H-SR HDMI over Cat6 Passive Remote Receiver, 4K 60 Hz, HDR, PoC, Multi-Resolution Support, 50 ft., TAA 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite B127P-100-H AV extender AV receiver Black Tripp Lite B127P-100-H AV extender AV receiver Black
(show image)
B127P-100-H B127P-100-H HDMI over Cat6 Active Remote Receiver, 4K 60 Hz, HDR, PoC, Multi-Resolution Support, 125 ft., TAA 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 2 distributor(s)
Nederland 1 distributor(s)
United States 1 distributor(s)