location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Tripp Lite U444-003-H4K6BE USB graphics adapter 4096 x 2160 pixels Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Tripp Lite Check ‘Tripp Lite’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
U444-003-H4K6BE USB-C to HDMI Adapter Cable (M/M), 4K 60 Hz, 4:4:4, Thunderbolt 3 Compatible, Black, 3 ft. (0.9 m)
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
U444-003-H4K6BE show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0037332237095 show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Tripp Lite: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 96383
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Aug 2024 11:33:05
The date of the most recent change of the data-sheet in Icecat's system
Product Brochure/Datasheet (0.0 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Tripp Lite U444-003-H4K6BE USB graphics adapter 4096 x 2160 pixels Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Converts audio/video signals from sources supporting USB DisplayPort Alt Mode
  • - Supports UHD resolutions up to 4K @ 60 Hz (4:4:4) for crystal-clear video
  • - Reversible USB-C plug connects in either direction for immediate no-fuss use
  • - Uni-directional cable works only from a USB-C port to a HDMI port
Guarantee: 3-year limited
Long product name Tripp Lite U444-003-H4K6BE USB graphics adapter 4096 x 2160 pixels Black :
The short editorial description of Tripp Lite U444-003-H4K6BE USB graphics adapter 4096 x 2160 pixels Black

USB-C to HDMI Adapter Cable (M/M), 4K 60 Hz, 4:4:4, Thunderbolt 3 Compatible, Black, 3 ft. (0.9 m)
More>>>
Tripp Lite U444-003-H4K6BE USB graphics adapter 4096 x 2160 pixels Black:
The official marketing text of Tripp Lite U444-003-H4K6BE USB graphics adapter 4096 x 2160 pixels Black as supplied by the manufacturer

USB-C to HDMI Adapter Connects to Your Computer’s USB-C or Thunderbolt 3 Port
This USB Type-C to HDMI adapter (M/M) connects an HDMI monitor, projector or television to the USB-C or Thunderbolt 3 port on your desktop computer, tablet, laptop, notebook, MacBook, Chromebook or smartphone. It’s an ideal connector for multitasking, presenting video at trade shows and conferences, editing documents, playing online games and watching movies on a larger 4K screen. No other adapter or cable is needed to complete your 4K connection.
Supports USB-C DisplayPort Alternate Mode for Converting Audio/Video Signals
By connecting the USB-C cable to a source device that supports USB DisplayPort Alt Mode, you can output 4K video and digital audio to an HDMI monitor, television or projector without installing special software drivers.
Enjoy the Clarity of True 4K HDMI Video with Multi-Channel Audio and 4:4:4 Color
This 4K HDMI cable supports Ultra HD video resolutions up to 4096 x 2160 (4K x 2K) at 60 Hz for crystal-clear picture and sound, as specified in HDMI 2.0. It’s compatible with HDCP 2.2 as well as backwards compatible with HDCP 1.4. It also supports 4:4:4 chroma subsampling for top-level PC gaming or using your HDTV as a PC monitor, as well as 36-bit Deep Color (12 bits per channel).
Reversible USB-C Connector Attaches in Either Direction
Unlike traditional USB cables that connect in only one direction, the reversible USB-C male connector plugs into a USB-C or Thunderbolt 3 port in either direction for a fumble-free connection every time.
Ready to Use Right from the Package, So You Can Plug and Play Immediately
The plug-and-play USB Type-C to HDMI cable requires no software or external power. Just connect the USB-C plug to the USB-C or Thunderbolt 3 port on a source device that supports USB DisplayPort Alternate Mode, and connect the HDMI plug to your display. The three-foot USB 3.1 Gen 1 cable is backward compatible with previous USB and HDMI generations, so you can use it with legacy equipment.

Short summary description Tripp Lite U444-003-H4K6BE USB graphics adapter 4096 x 2160 pixels Black:
This short summary of the Tripp Lite U444-003-H4K6BE USB graphics adapter 4096 x 2160 pixels Black data-sheet is auto-generated and uses the product title and the first six key specs.

Tripp Lite U444-003-H4K6BE, 4096 x 2160 pixels

Long summary description Tripp Lite U444-003-H4K6BE USB graphics adapter 4096 x 2160 pixels Black:
This is an auto-generated long summary of Tripp Lite U444-003-H4K6BE USB graphics adapter 4096 x 2160 pixels Black based on the first three specs of the first five spec groups.

Tripp Lite U444-003-H4K6BE. Maximum resolution: 4096 x 2160 pixels, Maximum resolution (HDMI): 3840 x 2160 pixels, Certification: CE, FCC, REACH. Product color: Black, Housing material: Acrylonitrile butadiene styrene (ABS), Polyvinyl chloride (PVC). Weight: 2.47 oz (70 g). Package width: 7" (177.8 mm), Package depth: 9.25" (235 mm), Package height: 0.252" (6.4 mm). Quantity per master (outer) case: 10 pc(s), Master (outer) case width: 14" (355.6 mm), Master (outer) case length: 16" (406.4 mm)

Performance
Maximum resolution
4096 x 2160 pixels
Maximum resolution (HDMI)
3840 x 2160 pixels
Certification
CE, FCC, REACH
Design
Product color
Black
Housing material
Acrylonitrile butadiene styrene (ABS), Polyvinyl chloride (PVC)
Weight & dimensions
Weight
2.47 oz (70 g)
Operational conditions
Operating temperature (T-T)
0 - 45 °C
Storage temperature (T-T)
-10 - 70 °C
Packaging data
Package width
7" (177.8 mm)
Package depth
9.25" (235 mm)
Packaging data
Package height
0.252" (6.4 mm)
Package weight
1.76 oz (50 g)
Technical details
Compliance certificates
RoHS
Logistics data
Quantity per master (outer) case
10 pc(s)
Master (outer) case GTIN (EAN/UPC)
10037332237092
Master (outer) case width
14" (355.6 mm)
Master (outer) case length
16" (406.4 mm)
Master (outer) case height
1" (25.4 mm)
Master (outer) case weight
19 oz (540 g)
Country of origin
China
Harmonized System (HS) code
84733020
Brand Image Article code product Stock Price from
Tripp Lite U444-F5N-VGA USB graphics adapter 1920 x 1200 pixels Black Tripp Lite U444-F5N-VGA USB graphics adapter 1920 x 1200 pixels Black
(show image)
U444-F5N-VGA U444-F5N-VGA USB-C to VGA Flat Adapter Cable (M/F), 1080p 60 Hz, Thunderbolt 3 Compatible, Black, 5 in. (12.7 cm) 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite U444-F5N-HDR USB graphics adapter 3840 x 2160 pixels Black Tripp Lite U444-F5N-HDR USB graphics adapter 3840 x 2160 pixels Black
(show image)
U444-F5N-HDR U444-F5N-HDR USB-C to HDMI Flat Adapter Cable (M/F), 4K 60 Hz, HDR, Thunderbolt 3 Compatible, Black, 5 in. (12.7 cm) 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite U444-F5N-DP4K6 USB graphics adapter 3840 x 2160 pixels Black Tripp Lite U444-F5N-DP4K6 USB graphics adapter 3840 x 2160 pixels Black
(show image)
U444-F5N-DP4K6 U444-F5N-DP4K6 USB-C to DisplayPort Flat Adapter Cable (M/F), 4K 60 Hz, Thunderbolt 3 Compatible, Black, 5 in. (12.7 cm) 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite U444-06N-HDR-W USB graphics adapter 3840 x 2160 pixels White Tripp Lite U444-06N-HDR-W USB graphics adapter 3840 x 2160 pixels White
(show image)
U444-06N-HDR-W U444-06N-HDR-W USB-C to HDMI Adapter (M/F) - 4K 60 Hz, HDR, 4:4:4, DP 1.2, HDCP 2.2, White 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite U444-06N-MDP-AL USB graphics adapter 3840 x 2160 pixels Silver, White Tripp Lite U444-06N-MDP-AL USB graphics adapter 3840 x 2160 pixels Silver, White
(show image)
U444-06N-MDP-AL U444-06N-MDP-AL USB-C to Mini Displayport 4K 60Hz Adapter with Alternate Mode - DP 1.2 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite U444-06N-2H-MST USB graphics adapter 3840 x 2160 pixels Gray Tripp Lite U444-06N-2H-MST USB graphics adapter 3840 x 2160 pixels Gray
(show image)
U444-06N-2H-MST U444-06N-2H-MST USB-C Adapter, Dual HDMI 4K MST Adapter (M/2xF), Gray 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite U444-009-H4K6BE USB graphics adapter 4096 x 2160 pixels Black Tripp Lite U444-009-H4K6BE USB graphics adapter 4096 x 2160 pixels Black
(show image)
U444-009-H4K6BE U444-009-H4K6BE USB-C to HDMI Adapter Cable (M/M), 4K 60 Hz, 4:4:4, Thunderbolt 3 Compatible, Black, 9 ft. (2.7 m) 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite U444-003-H4K6WE USB graphics adapter 4096 x 2160 pixels White Tripp Lite U444-003-H4K6WE USB graphics adapter 4096 x 2160 pixels White
(show image)
U444-003-H4K6WE U444-003-H4K6WE USB-C to HDMI Adapter Cable (M/M), 4K 60 Hz, 4:4:4, Thunderbolt 3 Compatible, White, 3 ft. (0.9 m) 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite U444-003-H4K6BM USB graphics adapter 4096 x 2160 pixels Black Tripp Lite U444-003-H4K6BM USB graphics adapter 4096 x 2160 pixels Black
(show image)
U444-003-H4K6BM U444-003-H4K6BM USB-C to HDMI Active Adapter Cable (M/M), 4K 60 Hz, 4:4:4, HDCP 2.2, Mid-Cable Adapter, Black, 3 ft. (0.9 m) 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite U444-06N-HD4KRA USB graphics adapter 4096 x 2160 pixels White Tripp Lite U444-06N-HD4KRA USB graphics adapter 4096 x 2160 pixels White
(show image)
U444-06N-HD4KRA U444-06N-HD4KRA USB-C to HDMI Adapter (M/F) 4K 60 Hz, HDCP 2.2, Right-Angle USB-C, White 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Nederland 5 distributor(s)
United Kingdom 6 distributor(s)
France 1 distributor(s)
Danmark 3 distributor(s)
Deutschland 1 distributor(s)
Belgium 1 distributor(s)
United States 1 distributor(s)