location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Tripp Lite U444-06N-2H-MST USB graphics adapter 3840 x 2160 pixels Gray

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Tripp Lite Check ‘Tripp Lite’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
U444-06N-2H-MST USB-C Adapter, Dual HDMI 4K MST Adapter (M/2xF), Gray
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
U444-06N-2H-MST show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0037332237330 show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Tripp Lite: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 82368
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 19 Feb 2024 20:44:19
The date of the most recent change of the data-sheet in Icecat's system
Product Brochure/Datasheet (0.0 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Tripp Lite U444-06N-2H-MST USB graphics adapter 3840 x 2160 pixels Gray
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Converts audio/video signals from sources supporting USB DisplayPort Alt Mode
  • - Plays video on two displays simultaneously for multitasking and increasing productivity
  • - Delivers Ultra HD picture quality at resolutions up to 3840 x 2160 (4K x 2K) @ 30 Hz
  • - Reversible USB-C plug connects in either direction for immediate no-fuss use
  • - Plug-and-play operation with no software required for easy, immediate installation
Guarantee: 3-year limited
Long product name Tripp Lite U444-06N-2H-MST USB graphics adapter 3840 x 2160 pixels Gray :
The short editorial description of Tripp Lite U444-06N-2H-MST USB graphics adapter 3840 x 2160 pixels Gray

USB-C Adapter, Dual HDMI 4K MST Adapter (M/2xF), Gray
More>>>
Tripp Lite U444-06N-2H-MST USB graphics adapter 3840 x 2160 pixels Gray:
The official marketing text of Tripp Lite U444-06N-2H-MST USB graphics adapter 3840 x 2160 pixels Gray as supplied by the manufacturer

USB-C to HDMI Cable Connects Two 4K HDMI Displays to Your USB-C or Thunderbolt 3 Device
This USB Type-C to HDMI adapter connects two independent HDMI monitors, projectors and/or televisions to the USB-C or Thunderbolt 3 port on your desktop computer, tablet, laptop, notebook, MacBook, Chromebook or smartphone. It’s an ideal connector for creating video walls, giving video presentations in conference rooms and classrooms, editing multiple documents on a larger screen, or streaming video for digital signage in crystal-clear 4K x 2K.

Supports USB-C DisplayPort Alternate Mode for Converting Audio/Video Signals
By connecting the built-in USB-C cable to a source device that supports USB DisplayPort Alt Mode, you can output 4K video and digital audio to HDMI monitors, televisions or projectors without installing special software drivers.

Multi-Stream Transport (MST) Allows Connection of Multiple Displays
By connecting the USB-C cable to a source that supports MST, you may connect two displays simultaneously, great for multitasking and increasing efficiency. You can display the same image on both monitors, extend your desktop across both with different windows open on each, or combine both into one large monitor to create a video wall.

Enjoy the Clarity of 4K Video with 7.1-Channel Audio
This 4K HDMI cable supports Ultra HD video resolutions up to 3840 x 2160 (4K x 2K) at 30 Hz for crystal-clear picture and sound, as well as 36-bit Deep Color (12 bits per channel) and 7.1-channel surround sound. The cable is backward compatible with non-4K displays, so you can use your current 1080p monitors to avoid a costly upgrade to 4K.

Reversible USB-C Connector Attaches in Either Direction
Unlike traditional USB cables that connect in only one direction, the reversible USB-C male connector plugs into a USB-C or Thunderbolt 3 port in either direction for a fumble-free connection every time.

Ready to Use Right from the Package, So You Can Plug and Play Immediately
The plug-and-play USB Type-C to HDMI cable requires no software or external power. Just connect the USB-C plug to the USB-C or Thunderbolt 3 port on a source device that supports USB DisplayPort Alternate Mode, and connect the HDMI ports to your displays with user-provided cables (such as P568- and P569-Series high-speed cables).

Slim Design Is Ideal for Travel
The USB 3.1 Gen 1 adapter is about half the size of a credit card, making it easy to carry in a pocket, briefcase or laptop bag for connecting on the go.

Short summary description Tripp Lite U444-06N-2H-MST USB graphics adapter 3840 x 2160 pixels Gray:
This short summary of the Tripp Lite U444-06N-2H-MST USB graphics adapter 3840 x 2160 pixels Gray data-sheet is auto-generated and uses the product title and the first six key specs.

Tripp Lite U444-06N-2H-MST, 3840 x 2160 pixels

Long summary description Tripp Lite U444-06N-2H-MST USB graphics adapter 3840 x 2160 pixels Gray:
This is an auto-generated long summary of Tripp Lite U444-06N-2H-MST USB graphics adapter 3840 x 2160 pixels Gray based on the first three specs of the first five spec groups.

Tripp Lite U444-06N-2H-MST. Maximum resolution: 3840 x 2160 pixels, Certification: REACH, CE, FCC. Product color: Gray, Housing material: Aluminum, Polyvinyl chloride (PVC), Package type: Box. Weight: 2.82 oz (80 g), Package width: 4.72" (119.9 mm), Package depth: 3.94" (100.1 mm). Quantity per master (outer) case: 10 pc(s), Master (outer) case width: 10" (255 mm), Master (outer) case length: 4.72" (119.9 mm)

Performance
Maximum resolution
3840 x 2160 pixels
Certification
REACH, CE, FCC
Design
Product color
Gray
Housing material
Aluminum, Polyvinyl chloride (PVC)
Package type
Box
Operational conditions
Operating temperature (T-T)
0 - 45 °C
Storage temperature (T-T)
-10 - 70 °C
Weight & dimensions
Weight
2.82 oz (80 g)
Package width
4.72" (119.9 mm)
Package depth
3.94" (100.1 mm)
Package height
0.791" (20.1 mm)
Package weight
3.17 oz (90 g)
Packaging content
Manual
Yes
Technical details
Sustainability certificates
RoHS
Master (outer) case GTIN (EAN/UPC)
10037332237337
Logistics data
Quantity per master (outer) case
10 pc(s)
Master (outer) case width
10" (255 mm)
Master (outer) case length
4.72" (119.9 mm)
Master (outer) case height
4.53" (115.1 mm)
Master (outer) case weight
2.2 lbs (1 kg)
Country of origin
China
Quantity per pack
1 pc(s)
Brand Image Article code product Stock Price from
Tripp Lite U444-3H-MST USB graphics adapter 3840 x 2160 pixels Black Tripp Lite U444-3H-MST USB graphics adapter 3840 x 2160 pixels Black
(show image)
U444-3H-MST U444-3H-MST USB-C Adapter, Triple Display - 4K 60 Hz HDMI, HDR, 4:4:4, HDCP 2.2, DP 1.4 Alt Mode, Black 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite U444-2DP-MST4K6 USB graphics adapter 7680 x 4320 pixels Black Tripp Lite U444-2DP-MST4K6 USB graphics adapter 7680 x 4320 pixels Black
(show image)
U444-2DP-MST4K6 U444-2DP-MST4K6 USB-C Adapter, Dual Display - 4K 60 Hz DisplayPort, 8K, HDR, 4:4:4, HDCP 2.2, DP 1.4 Alt Mode, Black 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite U444-2H-MST4K6 USB graphics adapter 3840 x 2160 pixels Black Tripp Lite U444-2H-MST4K6 USB graphics adapter 3840 x 2160 pixels Black
(show image)
U444-2H-MST4K6 U444-2H-MST4K6 USB-C Adapter, Dual Display - 4K 60 Hz HDMI, HDR, 4:4:4, HDCP 2.2, DP 1.4 Alt Mode, Black 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite U444-3DP-MST USB graphics adapter 7680 x 4320 pixels Black Tripp Lite U444-3DP-MST USB graphics adapter 7680 x 4320 pixels Black
(show image)
U444-3DP-MST U444-3DP-MST USB-C Adapter, Triple Display - 4K 60 Hz DisplayPort, 8K, HDR, 4:4:4, HDCP 2.2, DP 1.4 Alt Mode, Black 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite U444-006-HDR4BE USB graphics adapter Black Tripp Lite U444-006-HDR4BE USB graphics adapter Black
(show image)
U444-006-HDR4BE U444-006-HDR4BE USB-C to HDMI Active Adapter Cable (M/M), 4K 60 Hz, HDR, HDCP 2.2, DP 1.4 Alt Mode, Black, 6 ft. (1.8 m) 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite U444-003-HDR4BE USB graphics adapter Black Tripp Lite U444-003-HDR4BE USB graphics adapter Black
(show image)
U444-003-HDR4BE U444-003-HDR4BE USB-C to HDMI Active Adapter Cable (M/M), 4K 60 Hz, HDR, HDCP 2.2, DP 1.4 Alt Mode, Black, 3 ft. (0.9 m) 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite U444-006-HDR2BE USB graphics adapter 4096 x 2160 pixels Black Tripp Lite U444-006-HDR2BE USB graphics adapter 4096 x 2160 pixels Black
(show image)
U444-006-HDR2BE U444-006-HDR2BE USB-C to HDMI Active Adapter Cable (M/M), 4K 60 Hz, HDR, HDCP 2.2, DP 1.2 Alt Mode, Black, 6 ft. (1.8 m) 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite U444-006-DP8SE USB graphics adapter 7680 x 4320 pixels Black, Gray Tripp Lite U444-006-DP8SE USB graphics adapter 7680 x 4320 pixels Black, Gray
(show image)
U444-006-DP8SE U444-006-DP8SE USB-C to DisplayPort 1.4 Active Adapter Cable (M/M), UHD 8K, Black/Silver, 6 ft. (1.8 m) 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite U444-003-HDR2BE USB graphics adapter 4096 x 2160 pixels Black Tripp Lite U444-003-HDR2BE USB graphics adapter 4096 x 2160 pixels Black
(show image)
U444-003-HDR2BE U444-003-HDR2BE USB-C to HDMI Active Adapter Cable (M/M), 4K 60 Hz, HDR, HDCP 2.2, DP 1.2 Alt Mode, Black, 3 ft. (0.9 m) 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite U444-003-DP8SE USB graphics adapter 7680 x 4320 pixels Black, Gray Tripp Lite U444-003-DP8SE USB graphics adapter 7680 x 4320 pixels Black, Gray
(show image)
U444-003-DP8SE U444-003-DP8SE USB-C to DisplayPort 1.4 Active Adapter Cable (M/M), UHD 8K, Black/Silver, 3 ft. (0.9 m) 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United States 1 distributor(s)