location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Tripp Lite U444-06N-HDR-W USB graphics adapter 3840 x 2160 pixels White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Tripp Lite Check ‘Tripp Lite’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
U444-06N-HDR-W USB-C to HDMI Adapter (M/F) - 4K 60 Hz, HDR, 4:4:4, DP 1.2, HDCP 2.2, White
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
U444-06N-HDR-W show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0037332236425 show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Tripp Lite: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 65836
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 19 Feb 2024 21:36:27
The date of the most recent change of the data-sheet in Icecat's system
Product Brochure/Datasheet (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Tripp Lite U444-06N-HDR-W USB graphics adapter 3840 x 2160 pixels White
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Converts audio/video signals from sources supporting USB DisplayPort Alt Mode
  • - Supports UHD resolutions up to 4K @ 60 Hz (4:4:4) for crystal-clear video
  • - Supports High Dynamic Range (HDR) for richer contrast and expanded color accuracy
  • - Reversible USB-C plug connects in either direction for immediate no-fuss use
  • - Plug-and-play operation with no software required for easy, immediate installation
Guarantee: 3-year limited
Long product name Tripp Lite U444-06N-HDR-W USB graphics adapter 3840 x 2160 pixels White :
The short editorial description of Tripp Lite U444-06N-HDR-W USB graphics adapter 3840 x 2160 pixels White

USB-C to HDMI Adapter (M/F) - 4K 60 Hz, HDR, 4:4:4, DP 1.2, HDCP 2.2, White
More>>>
Tripp Lite U444-06N-HDR-W USB graphics adapter 3840 x 2160 pixels White:
The official marketing text of Tripp Lite U444-06N-HDR-W USB graphics adapter 3840 x 2160 pixels White as supplied by the manufacturer

USB-C to HDMI Adapter Connects an HDMI Monitor to Your USB-C or Thunderbolt 3 Device
This USB-C to HDMI 4K adapter helps you transmit digital audio and 4K video from your desktop computer, tablet, laptop, notebook, MacBook, Chromebook or smartphone to an HDMI-enabled television, monitor or projector. It’s an ideal tool for working in high-definition photography, videography or cinematography, as well as streaming video for digital signage in crystal-clear 4K.

Supports USB DisplayPort Alternate Mode for Converting Audio/Video Signals
By connecting the built-in USB-C cable to a source device that supports USB DisplayPort Alt Mode, you can output 4K video and digital audio to an HDMI monitor, television or projector without installing special software drivers.

Transmits Crystal-Clear 4K HDMI Video with HDR and 4:4:4 Color
The U444-06N-HDR-W supports Ultra HD video resolutions up to 4K at 60 Hz (3840 x 2160) as specified in HDMI 2.0. It is also compatible with HDMI standards for carrying HDR signals, which provides a wide range of vibrant colors with richer contrast, brighter whites and deeper blacks. HDCP 2.2 compliance allows you to stream iTunes and Netflix content with no complications. This adapter supports 4:4:4 chroma subsampling for top-level PC gaming or using your HDTV as a PC monitor.

Reversible USB-C Connector Attaches in Either Direction
Unlike traditional USB cables that connect in only one direction, the reversible USB-C male connector plugs into a USB-C or Thunderbolt 3 port in either direction for a fumble-free connection every time.

Ready to Use Right from the Package, So You Can Plug and Play Immediately
The plug-and-play USB Type-C to HDMI cable requires no software or external power. Just connect the USB-C plug to the USB-C or Thunderbolt 3 port on a source device that supports USB DisplayPort Alternate Mode, and connect the HDMI port to your 4K display with user-provided cables (such as P568-Series high-speed cables). This adapter is backward compatible with 1080p displays, allowing you to use it with older equipment.

Short summary description Tripp Lite U444-06N-HDR-W USB graphics adapter 3840 x 2160 pixels White:
This short summary of the Tripp Lite U444-06N-HDR-W USB graphics adapter 3840 x 2160 pixels White data-sheet is auto-generated and uses the product title and the first six key specs.

Tripp Lite U444-06N-HDR-W, 3840 x 2160 pixels

Long summary description Tripp Lite U444-06N-HDR-W USB graphics adapter 3840 x 2160 pixels White:
This is an auto-generated long summary of Tripp Lite U444-06N-HDR-W USB graphics adapter 3840 x 2160 pixels White based on the first three specs of the first five spec groups.

Tripp Lite U444-06N-HDR-W. Maximum resolution: 3840 x 2160 pixels, Maximum resolution (HDMI): 3840 x 2160 pixels, Supported video modes: 2160p. Product color: White, Housing material: Acrylonitrile butadiene styrene (ABS), Package type: Box. Width: 1.46" (37.1 mm), Depth: 1.65" (41.9 mm), Height: 0.571" (14.5 mm). Quantity per master (outer) case: 10 pc(s), Master (outer) case width: 10" (255 mm), Master (outer) case length: 4.5" (114.3 mm)

Performance
Maximum resolution
3840 x 2160 pixels
Maximum resolution (HDMI)
3840 x 2160 pixels
Supported video modes
2160p
Certification
REACH, CE, FCC
Design
Product color
White
Housing material
Acrylonitrile butadiene styrene (ABS)
Package type
Box
Operational conditions
Operating temperature (T-T)
0 - 45 °C
Storage temperature (T-T)
-10 - 70 °C
Weight & dimensions
Width
1.46" (37.1 mm)
Depth
1.65" (41.9 mm)
Height
0.571" (14.5 mm)
Weight
1.41 oz (40 g)
Package width
4.7" (119.4 mm)
Weight & dimensions
Package depth
3.94" (100.1 mm)
Package height
0.799" (20.3 mm)
Package weight
2.12 oz (60 g)
Packaging content
Manual
Yes
Technical details
Sustainability certificates
RoHS
Master (outer) case GTIN (EAN/UPC)
10037332241242
Logistics data
Quantity per master (outer) case
10 pc(s)
Master (outer) case width
10" (255 mm)
Master (outer) case length
4.5" (114.3 mm)
Master (outer) case height
4.72" (119.9 mm)
Master (outer) case weight
23.6 oz (670 g)
Country of origin
China
Brand Image Article code product Stock Price from
Tripp Lite U444-006-HDR4BE USB graphics adapter Black Tripp Lite U444-006-HDR4BE USB graphics adapter Black
(show image)
U444-006-HDR4BE U444-006-HDR4BE USB-C to HDMI Active Adapter Cable (M/M), 4K 60 Hz, HDR, HDCP 2.2, DP 1.4 Alt Mode, Black, 6 ft. (1.8 m) 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite U444-003-HDR4BE USB graphics adapter Black Tripp Lite U444-003-HDR4BE USB graphics adapter Black
(show image)
U444-003-HDR4BE U444-003-HDR4BE USB-C to HDMI Active Adapter Cable (M/M), 4K 60 Hz, HDR, HDCP 2.2, DP 1.4 Alt Mode, Black, 3 ft. (0.9 m) 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite U444-F5N-HDR USB graphics adapter 3840 x 2160 pixels Black Tripp Lite U444-F5N-HDR USB graphics adapter 3840 x 2160 pixels Black
(show image)
U444-F5N-HDR U444-F5N-HDR USB-C to HDMI Flat Adapter Cable (M/F), 4K 60 Hz, HDR, Thunderbolt 3 Compatible, Black, 5 in. (12.7 cm) 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite U444-006-HDR2BE USB graphics adapter 4096 x 2160 pixels Black Tripp Lite U444-006-HDR2BE USB graphics adapter 4096 x 2160 pixels Black
(show image)
U444-006-HDR2BE U444-006-HDR2BE USB-C to HDMI Active Adapter Cable (M/M), 4K 60 Hz, HDR, HDCP 2.2, DP 1.2 Alt Mode, Black, 6 ft. (1.8 m) 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite U444-006-DP8SE USB graphics adapter 7680 x 4320 pixels Black, Gray Tripp Lite U444-006-DP8SE USB graphics adapter 7680 x 4320 pixels Black, Gray
(show image)
U444-006-DP8SE U444-006-DP8SE USB-C to DisplayPort 1.4 Active Adapter Cable (M/M), UHD 8K, Black/Silver, 6 ft. (1.8 m) 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite U444-003-HDR2BE USB graphics adapter 4096 x 2160 pixels Black Tripp Lite U444-003-HDR2BE USB graphics adapter 4096 x 2160 pixels Black
(show image)
U444-003-HDR2BE U444-003-HDR2BE USB-C to HDMI Active Adapter Cable (M/M), 4K 60 Hz, HDR, HDCP 2.2, DP 1.2 Alt Mode, Black, 3 ft. (0.9 m) 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite U444-003-DP8SE USB graphics adapter 7680 x 4320 pixels Black, Gray Tripp Lite U444-003-DP8SE USB graphics adapter 7680 x 4320 pixels Black, Gray
(show image)
U444-003-DP8SE U444-003-DP8SE USB-C to DisplayPort 1.4 Active Adapter Cable (M/M), UHD 8K, Black/Silver, 3 ft. (0.9 m) 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite U444-000-H4K6B USB graphics adapter Black Tripp Lite U444-000-H4K6B USB graphics adapter Black
(show image)
U444-000-H4K6B U444-000-H4K6B USB-C to HDMI Vertical Adapter (M/F) - HDMI, Thunderbolt 3, 4K 60 Hz, 4:4:4, Black 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite U444-000-DP4K6B USB graphics adapter 3840 x 2160 pixels Black Tripp Lite U444-000-DP4K6B USB graphics adapter 3840 x 2160 pixels Black
(show image)
U444-000-DP4K6B U444-000-DP4K6B USB-C to DisplayPort Vertical Adapter (M/F) - USB 3.1, Gen 1, Thunderbolt 3, 4K @ 60 Hz, Black 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite U444-000-VGA USB graphics adapter 1920 x 1080 pixels Black Tripp Lite U444-000-VGA USB graphics adapter 1920 x 1080 pixels Black
(show image)
U444-000-VGA U444-000-VGA USB-C to VGA Vertical Adapter (M/F) - USB 3.1, Gen 1, Thunderbolt 3, 1920 x 1200 (1080p), 5 Gbps, Black 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United States 1 distributor(s)