location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

StarTech.com PEX1PLP interface cards/adapter

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
StarTech.com Check ‘StarTech.com’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
1 Port PCI Express Low Profile Parallel Adapter Card - SPP/EPP/ECP
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
PEX1PLP show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0065030840873 show
Category:
An explansion board you insert into your computer so the computer can be connected to a network
Interface Cards/Adapters Check ‘StarTech.com’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by StarTech.com: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 173973
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 06 Mar 2024 09:46:44
The date of the most recent change of the data-sheet in Icecat's system
Guarantee: 2 Year Warranty
Long product name StarTech.com PEX1PLP interface cards/adapter :
The short editorial description of StarTech.com PEX1PLP interface cards/adapter

1 Port PCI Express Low Profile Parallel Adapter Card - SPP/EPP/ECP
More>>>
StarTech.com PEX1PLP interface cards/adapter:
The official marketing text of StarTech.com PEX1PLP interface cards/adapter as supplied by the manufacturer

Add an SPP/EPP/ECP Parallel port using a low-profile PCI Express expansion slot
The PEX1PLP PCIe Parallel Adapter card can be installed in a PCI Express (PCIe) x1 slot, allowing you to connect EPP/ECP parallel peripherals to any computer, while relying on a native, single-chip design (Oxford OXPCIe952) that harnesses the capability of true PCI Express - ensuring maximum performance and reliability.
This high performance SPP/EPP/ECP parallel card adds 1 DB25 parallel port, perfect for connecting printers, scanners, CD-R/RW drives, memory card readers, bar code scanners and more. With the added convenience of plug-and-play capability, installing the parallel adapter card is hassle-free! The PCIe Parallel card also includes both standard and half-height/low profile mounting brackets for compatibility with almost any system form factor.
Backed by a StarTech.com 2-year warranty and free lifetime technical support.
The StarTech.com Advantage
- Native single chip makes installation a simple plug-and-play experience
- Includes the necessary mounting brackets to support both standard and small form factor computers
- Supports all parallel modes (SPP/ EPP/ ECP) for compatibility with your devices

Short summary description StarTech.com PEX1PLP interface cards/adapter:
This short summary of the StarTech.com PEX1PLP interface cards/adapter data-sheet is auto-generated and uses the product title and the first six key specs.

StarTech.com PEX1PLP, PCIe, Oxford - OXPCIe952, 0 - 50 °C, -20 - 60 °C, 5 - 85%, Windows 10 Education, Windows 10 Education x64, Windows 10 Enterprise, Windows 10 Enterprise x64,...

Long summary description StarTech.com PEX1PLP interface cards/adapter:
This is an auto-generated long summary of StarTech.com PEX1PLP interface cards/adapter based on the first three specs of the first five spec groups.

StarTech.com PEX1PLP. Host interface: PCIe. Chipset: Oxford - OXPCIe952. Windows operating systems supported: Windows 10 Education, Windows 10 Education x64, Windows 10 Enterprise, Windows 10 Enterprise x64,..., Server operating systems supported: Windows Server 2003, Windows Server 2008 R2, Windows Server 2012, Windows Server 2012 R2, Windows..., Other operating systems supported: Windows XP Embedded. Width: 4.33" (110 mm), Depth: 0.827" (21 mm), Height: 4.72" (120 mm). Package width: 5.71" (145 mm), Package depth: 6.69" (170 mm), Package height: 1.18" (30 mm)

Ports & interfaces
Host interface *
PCIe
Parallel ports quantity
1
Features
Chipset
Oxford - OXPCIe952
Supports EPP and ECP
Yes
Operational conditions
Operating temperature (T-T)
0 - 50 °C
Storage temperature (T-T)
-20 - 60 °C
Storage relative humidity (H-H)
5 - 85%
System requirements
Windows operating systems supported
Windows 10 Education, Windows 10 Education x64, Windows 10 Enterprise, Windows 10 Enterprise x64, Windows 10 Home, Windows 10 Home x64, Windows 10 IOT Core, Windows 10 Pro, Windows 10 Pro x64, Windows 10 x64, Windows 2000, Windows 2000 Professional, Windows 7, Windows 7 Enterprise, Windows 7 Enterprise x64, Windows 7 Home Basic, Windows 7 Home Basic x64, Windows 7 Home Premium, Windows 7 Home Premium x64, Windows 7 Professional, Windows 7 Professional x64, Windows 7 Starter, Windows 7 Starter x64, Windows 7 Ultimate, Windows 7 Ultimate x64, Windows 7 x64, Windows 8, Windows 8 Enterprise, Windows 8 Enterprise x64, Windows 8 Pro, Windows 8 Pro x64, Windows 8 x64, Windows 8.1, Windows 8.1 Enterprise, Windows 8.1 Enterprise x64, Windows 8.1 Pro, Windows 8.1 Pro x64, Windows 8.1 x64, Windows 95, Windows 98SE, Windows CE, Windows Vista Business, Windows Vista Business x64, Windows Vista Enterprise, Windows Vista Enterprise x64, Windows Vista Home Basic, Windows Vista Home Basic x64, Windows Vista Home Premium, Windows Vista Home Premium x64, Windows Vista Ultimate, Windows Vista Ultimate x64, Windows XP Home, Windows XP Home x64, Windows XP Professional, Windows XP Professional x64
Linux operating systems supported
Yes
Server operating systems supported
Windows Server 2003, Windows Server 2008 R2, Windows Server 2012, Windows Server 2012 R2, Windows Server 2016
Other operating systems supported
Windows XP Embedded
Weight & dimensions
Width
4.33" (110 mm)
Depth
0.827" (21 mm)
Height
4.72" (120 mm)
Weight
2.29 oz (65 g)
Packaging data
Package width
5.71" (145 mm)
Package depth
6.69" (170 mm)
Package height
1.18" (30 mm)
Package weight
4.69 oz (133 g)
Logistics data
Harmonized System (HS) code
84733020
Other features
Data transfer rate
2.5 Mbit/s
Connectivity technology
Wired
Mac compatibility
No
Compatible operating systems
Windows 95/ 98SE/ ME/ 2000/ XP(32/64bit)/ Vistal(32/64bit)/ 7(32/64bit)/ Server 2008 R2, Linux
Country Distributor
Deutschland 1 distributor(s)
Australia 1 distributor(s)
United Kingdom 2 distributor(s)
United States 1 distributor(s)
Nederland 1 distributor(s)
Suomi 1 distributor(s)