location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

StarTech.com 1 Port Parallel Dual Voltage / Dual Profile PCI Card interface cards/adapter

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
StarTech.com Check ‘StarTech.com’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
1 Port Parallel Dual Voltage / Dual Profile PCI Card
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
PCI1PECPDV
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0065030821766 show
Category:
An explansion board you insert into your computer so the computer can be connected to a network
Interface Cards/Adapters Check ‘StarTech.com’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by StarTech.com: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 59596
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 20 Oct 2017 14:56:00
The date of the most recent change of the data-sheet in Icecat's system
Guarantee: Lifetime
Long product name StarTech.com 1 Port Parallel Dual Voltage / Dual Profile PCI Card interface cards/adapter :
The short editorial description of StarTech.com 1 Port Parallel Dual Voltage / Dual Profile PCI Card interface cards/adapter

1 Port Parallel Dual Voltage / Dual Profile PCI Card
More>>>
StarTech.com 1 Port Parallel Dual Voltage / Dual Profile PCI Card interface cards/adapter:
The official marketing text of StarTech.com 1 Port Parallel Dual Voltage / Dual Profile PCI Card interface cards/adapter as supplied by the manufacturer

This high performance EPP/ECP parallel card adds one IEEE 1284 port to your PC, with data transfer speeds of up to 1.5 Mbits/sec – up to 3 times faster than built-in parallel ports. Installation is a breeze with the option of using a PCI 5V / PCI-X 3.3V slot.
This card supports for Windows® XP, ME, 2000, 98, 95, NT4, DOS® and Linux®. Plus, IRQ sharing and plug and play capabilities guarantee convenient, hassle-free connections to any parallel peripheral.

Short summary description StarTech.com 1 Port Parallel Dual Voltage / Dual Profile PCI Card interface cards/adapter:
This short summary of the StarTech.com 1 Port Parallel Dual Voltage / Dual Profile PCI Card interface cards/adapter data-sheet is auto-generated and uses the product title and the first six key specs.

StarTech.com 1 Port Parallel Dual Voltage / Dual Profile PCI Card, PCI, 1.5 Mbit/s, Wired, Windows NT4, 95 / 98 / ME / 2000 / XP, 1 - DB25 Female

Long summary description StarTech.com 1 Port Parallel Dual Voltage / Dual Profile PCI Card interface cards/adapter:
This is an auto-generated long summary of StarTech.com 1 Port Parallel Dual Voltage / Dual Profile PCI Card interface cards/adapter based on the first three specs of the first five spec groups.

StarTech.com 1 Port Parallel Dual Voltage / Dual Profile PCI Card. Host interface: PCI. Data transfer rate: 1.5 Mbit/s, Connectivity technology: Wired, Compatible operating systems: Windows NT4, 95 / 98 / ME / 2000 / XP

Ports & interfaces
Host interface *
PCI
Other features
Data transfer rate
1.5 Mbit/s
Other features
I/O ports
1 - DB25 Female
Connectivity technology
Wired
Compatible operating systems
Windows NT4, 95 / 98 / ME / 2000 / XP
Country Distributor
United Kingdom 1 distributor(s)