location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

StarTech.com PEX2PECP2 interface cards/adapter Internal Parallel

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
StarTech.com Check ‘StarTech.com’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
2 Port PCI Express / PCI-e Parallel Adapter Card – IEEE 1284 with Low Profile Bracket
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
PEX2PECP2 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0065030848626 show
Category:
An explansion board you insert into your computer so the computer can be connected to a network
Interface Cards/Adapters Check ‘StarTech.com’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by StarTech.com: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 199687
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Aug 2024 09:38:59
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points StarTech.com PEX2PECP2 interface cards/adapter Internal Parallel
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Internal
  • - Host interface: PCIe
  • - Output interface: Parallel
  • - Multicolor
Guarantee: Lifetime Warranty
Long product name StarTech.com PEX2PECP2 interface cards/adapter Internal Parallel :
The short editorial description of StarTech.com PEX2PECP2 interface cards/adapter Internal Parallel

StarTech.com 2 Port PCI Express / PCI-e Parallel Adapter Card – IEEE 1284 with LP Bracket - 2x DB25 (F) PCIE Parallel Port Card
More>>>
StarTech.com PEX2PECP2 interface cards/adapter Internal Parallel:
The official marketing text of StarTech.com PEX2PECP2 interface cards/adapter Internal Parallel as supplied by the manufacturer

Add 2 high-speed IEEE 1284 parallel ports (EPP/ECP/SPP/PS2) to your desktop computer through a PCI Express expansion slot

The PEX2PECP2 2 Port PCI Express Parallel Adapter Card - EPP/ECP/SPP/PS2 parallel card adds two IEEE 1284 parallel ports to your PC, with support for parallel data communication at speeds of up to 1.5 Mbps.

This high performance 2 Port PCI Express parallel card adds 2 DB25 parallel ports, perfect for connecting printers, scanners, memory card readers, bar code scanners and more. With the added convenience of plug-and-play capability, installing the parallel adapter card is hassle-free. The PCIe Parallel card also includes both standard and half-height/low profile mounting brackets for compatibility with almost any system form factor.

Backed by a StarTech.com Lifetime Warranty and free lifetime technical support.

The StarTech.com Advantage

- Standard and low profile bracket included allowing install into almost any system
- Use existing parallel devices with PCI Express systems saving the cost and hassle of upgrading peripherals to work with newer systems
- Supports SPP, EPP, ECP and PS/2 communication modes for maximum compatibility with your parallel peripherals

Short summary description StarTech.com PEX2PECP2 interface cards/adapter Internal Parallel:
This short summary of the StarTech.com PEX2PECP2 interface cards/adapter Internal Parallel data-sheet is auto-generated and uses the product title and the first six key specs.

StarTech.com PEX2PECP2, PCIe, Parallel, Multicolor, ASIX/MosChip MCS9865, 0 - 40 °C, -20 - 60 °C

Long summary description StarTech.com PEX2PECP2 interface cards/adapter Internal Parallel:
This is an auto-generated long summary of StarTech.com PEX2PECP2 interface cards/adapter Internal Parallel based on the first three specs of the first five spec groups.

StarTech.com PEX2PECP2. Host interface: PCIe, Output interface: Parallel. Product color: Multicolor. Chipset: ASIX/MosChip MCS9865. Windows operating systems supported: Windows 10 Education, Windows 10 Education x64, Windows 10 Enterprise, Windows 10 Enterprise x64,.... Width: 0.748" (19 mm), Depth: 4.76" (121 mm), Height: 3.39" (86 mm)

Ports & interfaces
Host interface *
PCIe
Output interface *
Parallel
CardBus PCMCIA slot type
No
Parallel ports quantity
2
Design
Internal *
Yes
Product color
Multicolor
Features
Chipset
ASIX/MosChip MCS9865
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Storage temperature (T-T)
-20 - 60 °C
Operating relative humidity (H-H)
5 - 85%
System requirements
Windows operating systems supported
Windows 10 Education, Windows 10 Education x64, Windows 10 Enterprise, Windows 10 Enterprise x64, Windows 10 Home, Windows 10 Home x64, Windows 10 Pro, Windows 10 Pro x64, Windows 2000, Windows 2000 Professional, Windows 7 Enterprise, Windows 7 Enterprise x64, Windows 7 Home Basic, Windows 7 Home Basic x64, Windows 7 Home Premium, Windows 7 Home Premium x64, Windows 7 Professional, Windows 7 Professional x64, Windows 7 Starter, Windows 7 Starter x64, Windows 7 Ultimate, Windows 7 Ultimate x64, Windows 8, Windows 8 Enterprise, Windows 8 Enterprise x64, Windows 8 Pro, Windows 8 Pro x64, Windows 8 x64, Windows 8.1, Windows 8.1 Enterprise, Windows 8.1 Enterprise x64, Windows 8.1 Pro, Windows 8.1 Pro x64, Windows 8.1 x64, Windows Vista Business, Windows Vista Business x64, Windows Vista Enterprise, Windows Vista Enterprise x64, Windows Vista Home Basic, Windows Vista Home Basic x64, Windows Vista Home Premium, Windows Vista Home Premium x64, Windows Vista Ultimate, Windows Vista Ultimate x64, Windows XP Home, Windows XP Home x64, Windows XP Professional, Windows XP Professional x64
Technical details
Compliance certificates
RoHS
Weight & dimensions
Width
0.748" (19 mm)
Depth
4.76" (121 mm)
Height
3.39" (86 mm)
Weight
1.8 oz (51 g)
Packaging data
User guide
Yes
Package width
5.67" (144 mm)
Package depth
6.65" (169 mm)
Package height
1.18" (30 mm)
Package weight
6.63 oz (188 g)
Logistics data
Harmonized System (HS) code
84733020
Other features
Data transfer rate
1.5 Mbit/s
Connectivity technology
Wired
Mac compatibility
No
Compatible operating systems
Windows 8 (32/64), 7 (32/64), Vista(32/64), XP(32/64), 2000, Windows Sever 2008 R2, 2003 (32/64), Linux
Country Distributor
Nederland 4 distributor(s)
España 2 distributor(s)
France 1 distributor(s)
Magyarország 1 distributor(s)
Italia 2 distributor(s)
Sverige 3 distributor(s)
United Kingdom 7 distributor(s)
Danmark 2 distributor(s)
Belgium 2 distributor(s)
Suomi 2 distributor(s)
United States 1 distributor(s)
México 2 distributor(s)