location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Tripp Lite MR1411M monitor mount / stand Black Desk

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Tripp Lite Check ‘Tripp Lite’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
MR1411M Monitor Riser for Desk, 14 x 9 in. - Height Adjustable, Metal, Black
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
MR1411M show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0037332231154 show
Category:
A comfortable, ergonomic computer workstation requires an adjustable computer monitor arm or monitor stand. We offer monitor arms and stands for any budget that help make your computer work easier, pain free and more productive. Main ergonomic recommendations for monitor use include moving your monitor to a comfortable distance of around an arm's length and position the monitor at a comfortable height of about 2"-3" above eye level. Choose one of our many stylish monitor arms and stands and free up valuable desktop space.
Monitor Mounts & Stands Check ‘Tripp Lite’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Tripp Lite: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 70923
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 11 Aug 2024 07:26:49
The date of the most recent change of the data-sheet in Icecat's system
Product Brochure/Datasheet (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Tripp Lite MR1411M monitor mount / stand Black Desk
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Computer monitor riser adjusts to heights of 3.9 in., 4.7 in. and 5.5 in.
  • - Eases eye and neck strain while clearing valuable space on your desk or table
  • - Rectangular metal platform supports monitor or other devices up to 44 lb.
  • - Ventilated surface allows proper airflow to help keep your monitor cool
  • - Desktop computer stand assembles easily in just a few seconds with no tools required
Guarantee: 5-year limited
Long product name Tripp Lite MR1411M monitor mount / stand Black Desk :
The short editorial description of Tripp Lite MR1411M monitor mount / stand Black Desk

Monitor Riser for Desk, 14 x 9 in. - Height Adjustable, Metal, Black
More>>>
Tripp Lite MR1411M monitor mount / stand Black Desk:
The official marketing text of Tripp Lite MR1411M monitor mount / stand Black Desk as supplied by the manufacturer

Maintenance-Free Computer Monitor Stand Raises Your Screen for Comfortable Viewing
This desk monitor riser allows you some flexibility in placing your monitor for maximum comfort. The legs adjust to heights of 3.9 inches (100 millimeters), 4.7 inches (120 millimeters) and 5.5 inches (140 millimeters), so you can view your monitor while lessening strain on your eyes and neck. Lifting your monitor also frees up valuable space on your desk, table or counter at home, school or office.

Rugged Metal Construction Supports Up to 44 Pounds
The rectangular metal platform measures 14 x 9 inches and supports monitors, laptops, printers, small televisions and other devices weighing up to 44 pounds. The platform is ventilated to allow proper airflow and help keep your monitor cool. Rubber feet attached to the legs secure the riser in place on a smooth surface. The monitor stand riser assembles in just a few seconds with no tools or permanent mounting required.

Short summary description Tripp Lite MR1411M monitor mount / stand Black Desk:
This short summary of the Tripp Lite MR1411M monitor mount / stand Black Desk data-sheet is auto-generated and uses the product title and the first six key specs.

Tripp Lite MR1411M, Freestanding, 44.1 lbs (20 kg), Black

Long summary description Tripp Lite MR1411M monitor mount / stand Black Desk:
This is an auto-generated long summary of Tripp Lite MR1411M monitor mount / stand Black Desk based on the first three specs of the first five spec groups.

Tripp Lite MR1411M. Mounting: Freestanding, Maximum weight capacity: 44.1 lbs (20 kg). Product color: Black

Mounting
Maximum weight capacity *
44.1 lbs (20 kg)
Mounting
Freestanding
Mounting type *
Desk
Design
Housing material
Metal
Product color *
Black
Technical details
Compliance certificates
RoHS
Weight & dimensions
Width
9.2" (233.7 mm)
Depth
14.6" (370.8 mm)
Height
5.51" (140 mm)
Weight
2.2 lbs (1 kg)
Package width
9.7" (246.4 mm)
Package depth
1.18" (30 mm)
Weight & dimensions
Package height
15.4" (391.2 mm)
Package weight
2.8 lbs (1.27 kg)
Packaging content
User guide
Yes
Logistics data
Master (outer) case width
9.1" (231.1 mm)
Master (outer) case length
16.3" (414 mm)
Master (outer) case height
20.3" (515.6 mm)
Master (outer) case weight
39.7 lbs (18 kg)
Quantity per master (outer) case
14 pc(s)
Master (outer) case GTIN (EAN/UPC)
10037332231151
Harmonized System (HS) code
85299097
Other features
Country of origin
China
Country Distributor
United Kingdom 2 distributor(s)
United States 2 distributor(s)