location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Tripp Lite DCPUSWIV computer case part Full Tower Mounting frame

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Tripp Lite Check ‘Tripp Lite’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
DCPUSWIV Under-Desk CPU Mount for Computer Towers - Width and Height Adjustable, 180-Degree Swivel, Black
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
DCPUSWIV show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0037332248879 show
Category:
Components of a computer case.
Computer Case Parts Check ‘Tripp Lite’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Tripp Lite: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 58089
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Jun 2024 02:10:35
The date of the most recent change of the data-sheet in Icecat's system
Product Brochure/Datasheet (0.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Tripp Lite DCPUSWIV computer case part Full Tower Mounting frame
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Mounts underneath your desk to leave valuable tabletop and floor space clear
  • - Adjusts to fit wide range of CPUs from 4.8 to 10 in. wide and 14.1 to 21.9 in. high
  • - Durable metal construction with powder-coated finish blends into any décor
  • - Open frame design allows easy access to rear cabling and ports for quick adjustments
  • - All necessary hardware included for easy mounting at home, office or school
Guarantee: 5-year limited
Long product name Tripp Lite DCPUSWIV computer case part Full Tower Mounting frame :
The short editorial description of Tripp Lite DCPUSWIV computer case part Full Tower Mounting frame

Under-Desk CPU Mount for Computer Towers - Width and Height Adjustable, 180-Degree Swivel, Black
More>>>
Tripp Lite DCPUSWIV computer case part Full Tower Mounting frame:
The official marketing text of Tripp Lite DCPUSWIV computer case part Full Tower Mounting frame as supplied by the manufacturer

Under-Desk CPU Mount Designed to Save Valuable Space in Your Computer Workstation
Why keep your desktop computer on the floor, where it is vulnerable to dust, dirt, spills and other debris? For that matter, why keep it on your desktop, where it not only takes up valuable space, but is also pushed against the wall, making it difficult to access rear USB ports and cable connections? Tripp Lite’s adjustable DCPUSWIV lets you securely mount your tower CPU beneath your desktop, saving space and keeping important ports and switches within easy reach.

Ideal for Mounting at Home, School and the Office
This CPU mount bolts to the underside of your desk or table using the included mounting hardware. The adjustable metal frame fits most computer cases ranging from 4.8 to 10 inches (12.3 to 25.3 centimeters) wide and 14.1 to 21.9 inches (35.7 to 55.7 centimeters) high. In addition to PC cases, the frame also supports UPS systems, gaming towers and other essential workspace peripherals up to 66 pounds (30 kilograms). A locking knob holds the unit firmly in place.

Convenient Open Frame Design and 180-Degree Swivel Allow Easy Access
A slide track allows you to pull the tower CPU out from beneath the desk as far as 18 inches for easy access. The open frame swivels 180 degrees, so you can easily attach cables and reach ports located in the rear of the unit. Made from durable steel, the frame features a scratch-resistant black powder-coated finish that blends with your décor and stands up to frequent handling. Included padding helps protect your CPU or UPS system from exterior damage.

Short summary description Tripp Lite DCPUSWIV computer case part Full Tower Mounting frame:
This short summary of the Tripp Lite DCPUSWIV computer case part Full Tower Mounting frame data-sheet is auto-generated and uses the product title and the first six key specs.

Tripp Lite DCPUSWIV, Full Tower, Mounting frame, Steel, Black, China, 8.4" (213.4 mm)

Long summary description Tripp Lite DCPUSWIV computer case part Full Tower Mounting frame:
This is an auto-generated long summary of Tripp Lite DCPUSWIV computer case part Full Tower Mounting frame based on the first three specs of the first five spec groups.

Tripp Lite DCPUSWIV. Compatible chassis type: Full Tower, Type: Mounting frame, Material: Steel. Width: 8.4" (213.4 mm), Depth: 9.9" (251.5 mm), Height: 18.3" (464.8 mm). Quantity per pack: 1 pc(s), Package width: 9.6" (243.8 mm), Package depth: 10.2" (259.1 mm). Master (outer) case width: 20.3" (515.6 mm), Master (outer) case length: 22.4" (569 mm), Master (outer) case height: 21.5" (546.1 mm)

Features
Compatible chassis type *
Full Tower
Type *
Mounting frame
Material
Steel
Product color
Black
Country of origin
China
Weight & dimensions
Width
8.4" (213.4 mm)
Depth
9.9" (251.5 mm)
Height
18.3" (464.8 mm)
Weight
11.7 lbs (5.31 kg)
Packaging data
Quantity per pack
1 pc(s)
Package width
9.6" (243.8 mm)
Package depth
10.2" (259.1 mm)
Packaging data
Package height
21.5" (546.1 mm)
Package weight
12.1 lbs (5.49 kg)
Technical details
Sustainability certificates
RoHS
Compliance certificates
RoHS
Logistics data
Harmonized System (HS) code
7326.20.0090
Master (outer) case width
20.3" (515.6 mm)
Master (outer) case length
22.4" (569 mm)
Master (outer) case height
21.5" (546.1 mm)
Master (outer) case weight
52.2 lbs (23.7 kg)
Quantity per master (outer) case
4 pc(s)
Master (outer) case GTIN (EAN/UPC)
10037332248876
Country Distributor
United Kingdom 3 distributor(s)
Nederland 1 distributor(s)