location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Tripp Lite DMATC mounting kit Black Steel

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Tripp Lite Check ‘Tripp Lite’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
DMATC Universal Thin Client Monitor Mount
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
DMATC show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0037332212771 show
Category:
A kit that is designed to help in the installation of an external antenna or wireless networking device system.
Mounting Kits Check ‘Tripp Lite’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Tripp Lite: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 95544
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 06 Aug 2024 07:09:32
The date of the most recent change of the data-sheet in Icecat's system
Product Brochure/Datasheet (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Tripp Lite DMATC mounting kit Black Steel
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Mounts to back of your monitor to leave valuable desk, table and floor space clear
  • - Adjusts to fit wide range of thin clients from 0.76 to 2.8 in. and up to 11 lbs (4.9 kgs)
  • - Scratch-resistant powder-coated finish blends into your workspace décor
  • - Included hardware for pole, desk, wall or VESA mounting gives you installment choices
  • - Open frame design allows easy access to thin client and cabling for quick adjustments
Guarantee: 5-year limited
Long product name Tripp Lite DMATC mounting kit Black Steel :
The short editorial description of Tripp Lite DMATC mounting kit Black Steel

Universal Thin Client Monitor Mount
More>>>
Tripp Lite DMATC mounting kit Black Steel:
The official marketing text of Tripp Lite DMATC mounting kit Black Steel as supplied by the manufacturer

Ideal for Use at Home, School and the Office
This thin client mount securely attaches to the back of your monitor, hiding your thin client out of the way and saving valuable desk, table and floor space. The adjustable frame fits most thin clients ranging from 0.76 to 2.8 inches wide and supports up to 11 pounds (4.9 kg).

Convenient Open Frame Design Allows Easy Access
The open frame allows you access to your thin client and its cabling for easy adjustments. Made from durable steel, the thin client mounting bracket features a scratch-resistant black powder-coated finish that blends with your décor and stands up to frequent handling.

Versatile Mounting Options Give You More Choices
In addition to easy mounting to your monitor's 75 x 75 mm or 100 x 100 mm VESA plate, the thin client mount also attaches directly to a display mount pole, under a desk or on a wall. Mounting hardware and hook-and-loop straps for extra stability are included.

5-Year Warranty and Environmentally Responsible Design
The DMATC comes with a 5-year warranty. It's manufactured in compliance with strict RoHS specifications.

Short summary description Tripp Lite DMATC mounting kit Black Steel:
This short summary of the Tripp Lite DMATC mounting kit Black Steel data-sheet is auto-generated and uses the product title and the first six key specs.

Tripp Lite DMATC, 11 lbs (5 kg), Steel, Black

Long summary description Tripp Lite DMATC mounting kit Black Steel:
This is an auto-generated long summary of Tripp Lite DMATC mounting kit Black Steel based on the first three specs of the first five spec groups.

Tripp Lite DMATC. Maximum weight capacity: 11 lbs (5 kg), Material: Steel, Product color: Black

Technical details
Product color *
Black
Material
Steel
Maximum weight capacity
11 lbs (5 kg)
Country of origin
China
VESA mounting
Yes
Panel mounting interface
75 x 75, 100 x 100 mm
Weight & dimensions
Weight
24 oz (680 g)
Width
5.1" (129.5 mm)
Depth
2.8" (71.1 mm)
Height
4.6" (116.8 mm)
Packaging data
Package width
5.1" (129.5 mm)
Packaging data
Package depth
7" (177.8 mm)
Package height
3.6" (91.4 mm)
Package weight
27.2 oz (770 g)
Logistics data
Master (outer) case width
11.1" (281.9 mm)
Master (outer) case length
14.3" (363.2 mm)
Master (outer) case height
12.2" (309.9 mm)
Master (outer) case weight
21.8 lbs (9.89 kg)
Quantity per master (outer) case
12 pc(s)
Master (outer) case GTIN (EAN/UPC)
10037332212778
Harmonized System (HS) code
8302.50.0000
Country Distributor
Nederland 5 distributor(s)
United Kingdom 4 distributor(s)
Danmark 2 distributor(s)
Deutschland 1 distributor(s)
Belgium 1 distributor(s)
Österreich 1 distributor(s)
United States 1 distributor(s)