location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

i-tec Jogger Headset Wireless Bluetooth Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
i-tec Check ‘i-tec’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Jogger
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
BTHF-JOGGER
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by i-tec: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 74300
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 18 Nov 2019 14:07:30
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points i-tec Jogger Headset Wireless Bluetooth Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Black Headset
  • - Wireless Bluetooth 2.1+EDR
  • - 8 Ω
  • - Lithium-Ion (Li-Ion) 170 mAh
Long product name i-tec Jogger Headset Wireless Bluetooth Black :
The short editorial description of i-tec Jogger Headset Wireless Bluetooth Black

Jogger, Bluetooth V2.1+EDR, Stereo, 23g
More>>>
i-tec Jogger Headset Wireless Bluetooth Black:
The official marketing text of i-tec Jogger Headset Wireless Bluetooth Black as supplied by the manufacturer

Bluetooth headset i-tec Jogger is designed especially for lovers of active life. Thanks to its sporty shape, water proofing, high quality sound and ergonomics it is predestined for sport activities. The headset is made from flexible material, it is very comfortable and space-saving.

Features
-Stylish and rain-proved headset for Sport / Outdoor (IPX3).
-High quality stereo sound for music and crystal clear calls.
-Microphone for conversation using phone or computer.
-Keeps pairing with the function of re-connection.
-Never miss a call - automatic switching between music and calls.
-Up to 8 hours of music and speech.
-Lightweight, comfortable, safe and easy to carry.

Short summary description i-tec Jogger Headset Wireless Bluetooth Black:
This short summary of the i-tec Jogger Headset Wireless Bluetooth Black data-sheet is auto-generated and uses the product title and the first six key specs.

i-tec Jogger, Wireless, 0.811 oz (23 g), Headset, Black

Long summary description i-tec Jogger Headset Wireless Bluetooth Black:
This is an auto-generated long summary of i-tec Jogger Headset Wireless Bluetooth Black based on the first three specs of the first five spec groups.

i-tec Jogger. Product type: Headset. Connectivity technology: Wireless, Bluetooth. Weight: 0.811 oz (23 g). Product color: Black

Performance
Product type *
Headset
Headset type
Binaural
Product color *
Black
LED indicators
Yes
Ports & interfaces
Connectivity technology *
Wireless
Bluetooth
Yes
Bluetooth profiles
A2DP, AVRCP, HFP, HSP
Bluetooth version
2.1+EDR
Headphones
Impedance
8 Ω
Driver unit
0.984" (2.5 cm)
Battery
Battery technology
Lithium-Ion (Li-Ion)
Battery capacity
170 mAh
Battery
Continuous audio playback time
8 h
Rechargeable battery
Yes
Talk time
9 h
Standby time
380 h
Weight & dimensions
Width
3.35" (85 mm)
Depth
2.83" (72 mm)
Height
1" (25.5 mm)
Weight
0.811 oz (23 g)
Packaging content
Cables included
USB
Supplier features
Charging time
120 min
Other features
Compatibility
Multi