location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

i-tec BTHF-SOLAR car kit

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
i-tec Check ‘i-tec’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
BTHF-SOLAR
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
BTHF-SOLAR
Category:
Kits which enable phones or other mobile devices to be used hands-free in cars and other vehicles.
Car Kits Check ‘i-tec’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by i-tec: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 38762
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:32:10
The date of the most recent change of the data-sheet in Icecat's system
Long product name i-tec BTHF-SOLAR car kit :
The short editorial description of i-tec BTHF-SOLAR car kit

SOLAR Bluetooth Handsfree CarKit, Multipoint, Solar charging
More>>>
i-tec BTHF-SOLAR car kit:
The official marketing text of i-tec BTHF-SOLAR car kit as supplied by the manufacturer

Bluetooth handsfree i-tec SOLAR is an ideal solution while you drive a car. It can be used at home or in the office as well.

i-tec SOLAR is equipped by a digital technology for wireless communication. This Handsfree device contains a DSP processor (Digital Signal processor) that eliminates interference, improves a signal reception and guarantees exceptional sound quality.

i-tec SOLAR is portable, very compact, fully wireless; it could communicate with any mobile telephone that supports and fulfils the Bluetooth protocol of the profile Headset or Handsfree.

i-tec SOLAR is designed as a portable handsfree, enabling the user to communicate freely without a need to hold the telephone in hand.

Short summary description i-tec BTHF-SOLAR car kit:
This short summary of the i-tec BTHF-SOLAR car kit data-sheet is auto-generated and uses the product title and the first six key specs.

i-tec BTHF-SOLAR, 4.84 x 1.81 x 0.787" (123 x 46 x 20 mm), 4.7 oz (133.3 g), Wireless, 2.1+EDR, 13 h, 800 h

Long summary description i-tec BTHF-SOLAR car kit:
This is an auto-generated long summary of i-tec BTHF-SOLAR car kit based on the first three specs of the first five spec groups.

i-tec BTHF-SOLAR. Dimensions (WxDxH): 4.84 x 1.81 x 0.787" (123 x 46 x 20 mm), Weight: 4.7 oz (133.3 g). Connectivity technology: Wireless, Bluetooth version: 2.1+EDR. Talk time: 13 h, Standby time: 800 h, Charging time: 180 min

Technical details
Buttons quantity
3
Maximum operating distance
393.7" (10 m)
Weight & dimensions
Dimensions (WxDxH)
4.84 x 1.81 x 0.787" (123 x 46 x 20 mm)
Weight
4.7 oz (133.3 g)
Display
Display
No
Ports & interfaces
Connectivity technology
Wireless
Bluetooth version
2.1+EDR
Power
Talk time
13 h
Standby time
800 h
Charging time
180 min