i-tec logo

i-tec LS-USB loudspeaker Wired 3 W

Brand:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
48882
Info modified on:
03 Jun 2018, 11:04:26
Long product name i-tec LS-USB loudspeaker Wired 3 W:

2.0 Multimedia Speaker, USB, 2x 1W RMS

i-tec LS-USB loudspeaker Wired 3 W:

i-tec USB Multimedia Speaker are attractive 2-channel speakers delivering the perfect combination of performance, convenience and value.

Features
-2 Channel stereo amplifier built-in.
-Magnetically Shielded.
-Application on PC, Notebook.
-No power adapter required.
-Easy installation.

Short summary description i-tec LS-USB loudspeaker Wired 3 W:

i-tec LS-USB, 2.0 channels, Wired, 3 W, 200 - 18000 Hz

Long summary description i-tec LS-USB loudspeaker Wired 3 W:

i-tec LS-USB. Audio output channels: 2.0 channels. Connectivity technology: Wired. RMS rated power: 3 W, Frequency range: 200 - 18000 Hz

Specs
Recommended products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.