location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

i-tec USB71AA interface cards/adapter

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
i-tec Check ‘i-tec’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
USB71AA
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
USB71AA
Category:
An explansion board you insert into your computer so the computer can be connected to a network
Interface Cards/Adapters Check ‘i-tec’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by i-tec: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 60852
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 19 Aug 2021 19:41:38
The date of the most recent change of the data-sheet in Icecat's system
Long product name i-tec USB71AA interface cards/adapter :
The short editorial description of i-tec USB71AA interface cards/adapter

7.1.Channel Audio Adapter, USB 2.0
More>>>
i-tec USB71AA interface cards/adapter:
The official marketing text of i-tec USB71AA interface cards/adapter as supplied by the manufacturer

It is equipped with many input and output connectors (2x Microphone input, S/PDIF optical, etc.) to add a great stereo input and output performance. It combines not only high quality audio recording and playback capabilities but also allows the connection of most popular audio gear such as microphones, home audio systems, musical instruments, and powered speakers to your USB capable computer. With included powerful utility you can enjoy even KARAOKE or high quality digital connection via optical S/PDIF input and output.

Short summary description i-tec USB71AA interface cards/adapter:
This short summary of the i-tec USB71AA interface cards/adapter data-sheet is auto-generated and uses the product title and the first six key specs.

i-tec USB71AA, USB, Black, Silver, C-Media CM6206, 5 - 55 °C, 20 - 80%, 3.94" (100 mm)

Long summary description i-tec USB71AA interface cards/adapter:
This is an auto-generated long summary of i-tec USB71AA interface cards/adapter based on the first three specs of the first five spec groups.

i-tec USB71AA. Host interface: USB. Product color: Black, Silver. Chipset: C-Media CM6206. Width: 3.94" (100 mm), Depth: 2.36" (60 mm), Height: 1" (25.5 mm). Cables included: USB

Ports & interfaces
Host interface *
USB
Design
Product color
Black, Silver
Features
Chipset
C-Media CM6206
Operational conditions
Operating temperature (T-T)
5 - 55 °C
Operating relative humidity (H-H)
20 - 80%
Weight & dimensions
Width
3.94" (100 mm)
Weight & dimensions
Depth
2.36" (60 mm)
Height
1" (25.5 mm)
Packaging data
Cables included
USB
Other features
Ports quantity
9
Bundled software
C-Media
Connectivity technology
Wireless
Mac compatibility
No
Compatible operating systems
Microsoft Windows 2000/XP/Server 2003/Vista/7
Channels quantity
8 channels
Brand Image Article code product Stock Price from
i-tec USB2HDMI interface cards/adapter HDMI i-tec USB2HDMI interface cards/adapter HDMI
(show image)
USB2HDMI USB2HDMI 0.00
(excl. VAT)
0 (incl. VAT)
i-tec USB51AA interface cards/adapter i-tec USB51AA interface cards/adapter
(show image)
USB51AA USB51AA 0.00
(excl. VAT)
0 (incl. VAT)