i-tec logo

i-tec LANMMCLIENT DVI

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
63803
Info modified on:
26 Jan 2018, 03:38:56
Long product name i-tec LANMMCLIENT DVI:

Multimedia Distribution Client

i-tec LANMMCLIENT DVI:

This adapter enables you easily to connect LCD or LED monitor, keyboard, mouse and audio device to PC/NB over Ethernet 10/100/1000 Gbit/s. You may easily have slide shows or DVD video in full HD resolution on up to 6 screens.

- The adapter is the ideal product for fairs, where you can run multiple presentations on different monitors from only one computer, you can use them in stores for various advertisements, etc.
- Extend displays up to 100m from the player/computer
- Supports video resolution up to 1920 x 1080
- Audio ports let you connect 2.1 stereo speakers
- USB ports let you connect keyboard and mouse and allow control of remote computer
- Distribution to 6 LANMMCLIENTs with monitors (display screens) on one PC with recommended OS- Windows Multipoint Server 2010/2011
- Compatible with Gigabit Ethernet specification

Short summary description i-tec LANMMCLIENT DVI:

i-tec LANMMCLIENT, DVI, Black, 3.88 oz (110 g), 3.78 x 3.11 x 1.06" (96 x 79 x 27 mm)

Long summary description i-tec LANMMCLIENT DVI:

i-tec LANMMCLIENT. Video port type: DVI. Product color: Black. Weight: 3.88 oz (110 g), Dimensions (WxDxH): 3.78 x 3.11 x 1.06" (96 x 79 x 27 mm)

Specs
Recommended products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.