location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Acer PDA N10 300MHz 64MB 32MB Flash 3.5"TFT handheld mobile computer 240 x 320 pixels 5.82 oz (165 g)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Acer Check ‘Acer’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
PDA N10 300MHz 64MB 32MB Flash 3.5"TFT
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CP.N100H.007
Category:
Mobile computer which uses RFID (Radio Frequency Identification) e.g. scanning devices in shops and restaurants
Handheld Mobile Computers Check ‘Acer’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Acer: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 69495
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:07
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Acer PDA N10 300MHz 64MB 32MB Flash 3.5"TFT handheld mobile computer 240 x 320 pixels 5.82 oz (165 g)
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 3.5" 240 x 320 pixels
  • - 0.064 GB
  • - 0.3 GHz
Long product name Acer PDA N10 300MHz 64MB 32MB Flash 3.5"TFT handheld mobile computer 240 x 320 pixels 5.82 oz (165 g) :
The short editorial description of Acer PDA N10 300MHz 64MB 32MB Flash 3.5"TFT handheld mobile computer 240 x 320 pixels 5.82 oz (165 g)

Acer n10 PDA 300MHz 64MB 32MB Flash 3.5"TFT MS Pocket PC 2003
More>>>
Acer PDA N10 300MHz 64MB 32MB Flash 3.5"TFT handheld mobile computer 240 x 320 pixels 5.82 oz (165 g):
The official marketing text of Acer PDA N10 300MHz 64MB 32MB Flash 3.5"TFT handheld mobile computer 240 x 320 pixels 5.82 oz (165 g) as supplied by the manufacturer

The n10-Series colour handheld digital assistant provides more than enough processing power, versatility, and convenient USB connectivity to provide comprehensive organization and blistering entertainment while on the move.
Whether you're managing contacts or your busy calendar, creating quick email or an Outlook, Excel or Word-compatible document, the n10-Series handhelds give you lightning-fast processing capacity, brilliant colour, simplicity and sophistication in a compact, easy to use device.
The Windows® Powered PPC n-Series handheld devices are a stylish blend of form and function, geared towards high-image self employed professionals and advanced users who wish to have the most innovative technology available at the touch of a button.

Short summary description Acer PDA N10 300MHz 64MB 32MB Flash 3.5"TFT handheld mobile computer 240 x 320 pixels 5.82 oz (165 g):
This short summary of the Acer PDA N10 300MHz 64MB 32MB Flash 3.5"TFT handheld mobile computer 240 x 320 pixels 5.82 oz (165 g) data-sheet is auto-generated and uses the product title and the first six key specs.

Acer PDA N10 300MHz 64MB 32MB Flash 3.5"TFT, 3.5", 240 x 320 pixels, TFT, 65536 colors, 0.064 GB, 0.3 GHz

Long summary description Acer PDA N10 300MHz 64MB 32MB Flash 3.5"TFT handheld mobile computer 240 x 320 pixels 5.82 oz (165 g):
This is an auto-generated long summary of Acer PDA N10 300MHz 64MB 32MB Flash 3.5"TFT handheld mobile computer 240 x 320 pixels 5.82 oz (165 g) based on the first three specs of the first five spec groups.

Acer PDA N10 300MHz 64MB 32MB Flash 3.5"TFT. Display diagonal: 3.5", Display resolution: 240 x 320 pixels. Internal memory: 0.064 GB. Processor frequency: 0.3 GHz

Display
Display
TFT
Display diagonal *
3.5"
Display resolution *
240 x 320 pixels
Display number of colors
65536 colors
Memory
Internal memory *
0.064 GB
Processor
Processor frequency *
0.3 GHz
Built-in processor
PXA255
Network
Networking features
IrDA
Audio
Audio system
Built-in microphone and speaker
Software
Bundled software
Microsoft Pocket Outlook2002, Pocket Word, Pocket Excel, MSN Messenger Microsoft Reader 2.0 for Pocket PC, Terminal Services Client, Windows Media Player 9.0 for Pocket PC, Voice Recorder, Calculator, Pocket Internet Explorer, Solitaire, Jawbreaker, File Explorer, Microsoft ActiveSync 3.7, Backup/Restore Utility, System Info
Power
Battery life (max)
10 h
Weight & dimensions
Weight *
5.82 oz (165 g)
Width
3.07" (78 mm)
Depth
0.669" (17 mm)
Height
5.12" (130 mm)
System requirements
Compatible operating systems
Microsoft Windows Powered Pocket PC 2003