location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Acer n10 USB Sync Cable - Retail Pack

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Acer Check ‘Acer’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
n10 USB Sync Cable - Retail Pack
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CA.N1001.001
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Acer: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 48142
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 01 Mar 2024 15:41:00
The date of the most recent change of the data-sheet in Icecat's system
Long product name Acer n10 USB Sync Cable - Retail Pack :
The short editorial description of Acer n10 USB Sync Cable - Retail Pack

Acer n10 USB Sync Cable - Retail Pack
More>>>
Acer n10 USB Sync Cable - Retail Pack:
The official marketing text of Acer n10 USB Sync Cable - Retail Pack as supplied by the manufacturer

With the USB sync cable you can transfer and synchronise files between your notebook/PC and handheld. Synchronises data from the Acer handheld to any USB ready PC.

Short summary description Acer n10 USB Sync Cable - Retail Pack:
This short summary of the Acer n10 USB Sync Cable - Retail Pack data-sheet is auto-generated and uses the product title and the first six key specs.

Acer n10 USB Sync Cable - Retail Pack, Black, 31.5" (0.8 m), 3 oz (85 g)

Long summary description Acer n10 USB Sync Cable - Retail Pack:
This is an auto-generated long summary of Acer n10 USB Sync Cable - Retail Pack based on the first three specs of the first five spec groups.

Acer n10 USB Sync Cable - Retail Pack. Product color: Black, Cable length: 31.5" (0.8 m). Weight: 3 oz (85 g)

Features
Product color
Black
Cable length
31.5" (0.8 m)
Weight & dimensions
Weight
3 oz (85 g)